- Length
- Width
- Programmable Logic Type
- Terminal Form
- Terminal Pitch
- Terminal Position
- Series
- Temperature Grade
- Number of CLBs
- Additional Feature
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
Microsemi Actel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Rated voltage | Number of Equivalent Gates | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A500K130-PQ208I Microsemi Actel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A42MX36CQ208B Microsemi Actel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTSX72SU-1CQ208B Actel Corporation | In Stock | - | Datasheet | gold-plated | YES | 14 | 208 | 310 MHz | socket | 2x7 | 2.54mm | THT | 1.16 g | ACTEL CORP | female | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-208 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK | Transferred | No | 2.54mm | straight | 2.75 V | 2.25 V | 2.5 V | pin strips | -40...163°C | e0 | 3A001.A.2.C | TIN LEAD | 72000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | compliant | 1.5A | - | S-CQFP-F208 | 360 | Not Qualified | MILITARY | 360 | 6036 CLBS, 108000 GATES | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | - | 6036 | 6036 | 60V | 108000 | beryllium copper | 29.21 mm | 29.21 mm | 0.75µm | UL94V-0 | ||
![]() RTSX32SU-CQ208E Actel Corporation | 50 | - | Datasheet | gold-plated | YES | 11 | 208 | 310 MHz | socket | 1x11 | 2.54mm | THT | 0.55 g | ACTEL CORP | female | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-208 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK | Transferred | - | - | straight | 2.75 V | 2.25 V | 2.5 V | pin strips | -40...163°C | - | 3A001.A.2.C | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | 3A | - | S-CQFP-F208 | 227 | Not Qualified | MILITARY | 227 | 2880 CLBS, 48000 GATES | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | - | 2880 | 2880 | 150V | 48000 | beryllium copper | 29.21 mm | 29.21 mm | 0.75µm | UL94V-0 | ||
![]() RT54SX32S-1CQ208E Actel Corporation | In Stock | - | Datasheet | gold-plated | YES | 86 | 208 | 238 MHz | socket | 2x43 | 2.54mm | THT | 8.22 g | ACTEL CORP | female | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | HFQFP | CERAMIC, QFP-208 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | No | 2.54mm | straight | 2.75 V | 2.25 V | 2.5 V | pin strips | -40...163°C | e0 | - | Tin/Lead (Sn/Pb) | 32000 TYPICAL GATES AVAILABLE | - | QUAD | GULL WING | - | 0.5 mm | unknown | 1.5A | - | S-CQFP-G208 | 173 | Not Qualified | MILITARY | 173 | 1800 CLBS, 48000 GATES | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 1.2 ns | 1800 | 2880 | 60V | 48000 | beryllium copper | 29.21 mm | 29.21 mm | 0.75µm | UL94V-0 | ||
![]() RTSX32SU-1CQ208E Actel Corporation | In Stock | - | Datasheet | - | YES | - | 208 | 310 MHz | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-208 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK | Transferred | - | - | - | 2.75 V | 2.25 V | 2.5 V | - | - | - | 3A001.A.2.C | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | unknown | - | - | S-CQFP-F208 | 227 | Not Qualified | MILITARY | 227 | 2880 CLBS, 48000 GATES | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | - | 2880 | 2880 | - | 48000 | - | 29.21 mm | 29.21 mm | - | - | ||
![]() RTAX1000SL-1LG624EV Actel Corporation | In Stock | - | - | - | YES | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | 3A001.A.2.C | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | 235 | 1.27 mm | compliant | - | 20 | S-CBGA-N624 | 418 | Not Qualified | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 0.95 ns | 12096 | - | - | 1000000 | - | 32.5 mm | 32.5 mm | - | - | ||
![]() RTAX4000D-CQ352E Actel Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | ACTEL CORP | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTAX1000S-LG624E Actel Corporation | 100 | - | Datasheet | - | YES | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA624,25X25,50 | LGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | - | 1.27 mm | compliant | - | - | S-CBGA-N624 | 516 | Not Qualified | MILITARY | 516 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 1.11 ns | 12096 | 18144 | - | 1000000 | - | 32.5 mm | 32.5 mm | - | - | ||
![]() RTAX2000SL-CQ256EV Actel Corporation | In Stock | - | Datasheet | - | YES | - | 256 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-256 | TPAK256,3SQ,20 | SQUARE | FLATPACK | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | compliant | - | - | S-CQFP-F256 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.11 ns | 21504 | - | - | 2000000 | - | 36 mm | 36 mm | - | - | ||
![]() RTAX2000S-1CG1152E Actel Corporation | In Stock | - | - | - | NO | - | 1152 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | - | 1 mm | compliant | - | - | S-CPGA-X1152 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 0.95 ns | 21504 | 32256 | - | 2000000 | - | 35 mm | 35 mm | - | - | ||
![]() RTAX250S-1CQ352B Actel Corporation | In Stock | - | Datasheet | - | YES | - | 352 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-352 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 30000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | compliant | - | - | S-CQFP-F352 | 248 | Not Qualified | MILITARY | 248 | 2816 CLBS, 250000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 2816 | 4224 | - | 250000 | - | 48 mm | 48 mm | - | - | ||
![]() RTAX2000S-CG1152E Actel Corporation | In Stock | - | Datasheet | - | NO | - | 1152 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | - | 1 mm | compliant | - | - | S-CPGA-X1152 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | 1.11 ns | 21504 | 32256 | - | 2000000 | - | 35 mm | 35 mm | - | - | ||
![]() RTAX2000SL-CG1152E Actel Corporation | In Stock | - | Datasheet | - | NO | - | 1152 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | 3A001.A.2.C | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | 1 mm | compliant | - | NOT SPECIFIED | S-CPGA-X1152 | - | Not Qualified | MILITARY | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 1.11 ns | 21504 | - | - | 2000000 | - | 35 mm | 35 mm | - | - | ||
![]() RTAX2000SL-LG624EV Actel Corporation | In Stock | - | - | - | YES | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | 3A001.A.2.C | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | 235 | 1.27 mm | compliant | - | 20 | S-CBGA-N624 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.11 ns | 21504 | - | - | 2000000 | - | 32.5 mm | 32.5 mm | - | - | ||
![]() RTAX2000SL-1CGS624B Actel Corporation | In Stock | - | Datasheet | - | YES | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-624 | CGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | 3A001.A.2.C | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | UNSPECIFIED | - | 1.27 mm | unknown | - | - | S-CBGA-X624 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 5.37 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 21504 | - | - | 2000000 | - | 32.5 mm | 32.5 mm | - | - | ||
![]() RTSX32SU-CQ84E Actel Corporation | In Stock | - | Datasheet | - | YES | - | 84 | 310 MHz | - | - | - | - | - | ACTEL CORP | - | - | - | CERAMIC | GQFF | GQFF, TPAK84,1.63SQ,25 | TPAK84,1.63SQ,25 | SQUARE | FLATPACK, GUARD RING | Transferred | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | QUAD | FLAT | - | 0.635 mm | unknown | - | - | S-XQFP-F84 | 227 | Not Qualified | - | 227 | - | - | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class S (Modified) | - | - | 2880 | - | - | - | - | - | - | - | ||
![]() RTAX1000S-CQ352EV Actel Corporation | In Stock | - | Datasheet | - | YES | - | 352 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-352 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | compliant | - | - | S-CQFP-F352 | 418 | Not Qualified | MILITARY | 418 | 12096 CLBS, 1000000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-PRF-38535 | 1.11 ns | 12096 | - | - | 1000000 | - | 48 mm | 48 mm | - | - | ||
![]() RTAX2000S-1LG624B Actel Corporation | In Stock | - | Datasheet | - | YES | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA624,25X25,50 | LGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | - | 1.27 mm | compliant | - | - | S-CBGA-N624 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 0.95 ns | 21504 | 32256 | - | 2000000 | - | 32.5 mm | 32.5 mm | - | - | ||
![]() RTAX2000S-CQ256B Actel Corporation | In Stock | - | Datasheet | - | YES | - | 256 | - | - | - | - | - | - | ACTEL CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-256 | TPAK256,3SQ,20 | SQUARE | FLATPACK | Transferred | No | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | e0 | 3A001.A.2.C | TIN LEAD | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | 0.5 mm | compliant | - | - | S-CQFP-F256 | 684 | Not Qualified | MILITARY | 684 | 21504 CLBS, 2000000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | MIL-STD-883 Class B | 1.11 ns | 21504 | 32256 | - | 2000000 | - | 36 mm | 36 mm | - | - |