- Length
- Width
- Programmable Logic Type
- Terminal Form
- Terminal Pitch
- Terminal Position
- Series
- Temperature Grade
- Number of CLBs
- Additional Feature
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
Microsemi Actel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Number of Terminals | Base Product Number | Clock Frequency-Max | Contact Materials | Current-IEC | Current-UL | Data Converters | Ihs Manufacturer | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Number of Positions | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Pitch | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Contact Tail Length | Interface | Oscillator Type | Number of Levels | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Contact Mating Finish | Wire Gauge or Range - AWG | Number of Inputs | Organization | Positions Per Level | Seated Height-Max | Programmable Logic Type | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | EEPROM Size | Screw Size | Screening Level | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Features | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTAX1000SL-1LG624EV Actel Corporation | In Stock | - | - | - | - | YES | - | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | BOTTOM | NO LEAD | 235 | - | 1.27 mm | - | compliant | 20 | - | - | S-CBGA-N624 | 418 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | - | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-PRF-38535 | 0.95 ns | 12096 | - | 1000000 | - | 32.5 mm | 32.5 mm | - | ||
![]() RTAX4000D-CQ352E Actel Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ACTEL CORP | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTAX1000S-LG624E Actel Corporation | 100 | - | Datasheet | - | - | YES | - | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA624,25X25,50 | LGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | BOTTOM | NO LEAD | - | - | 1.27 mm | - | compliant | - | - | - | S-CBGA-N624 | 516 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 516 | 12096 CLBS, 1000000 GATES | - | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class S (Modified) | 1.11 ns | 12096 | 18144 | 1000000 | - | 32.5 mm | 32.5 mm | - | ||
![]() RTAX1000SL-1LG624B Actel Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | BOTTOM | NO LEAD | 235 | - | 1.27 mm | - | compliant | 20 | - | - | S-CBGA-N624 | 418 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | - | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | 0.95 ns | 12096 | - | 1000000 | - | 32.5 mm | 32.5 mm | - | ||
![]() RTAX2000SL-CG1152E Actel Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 1152 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | - | 1 mm | - | compliant | NOT SPECIFIED | - | - | S-CPGA-X1152 | - | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21504 CLBS, 2000000 GATES | - | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 1.11 ns | 21504 | - | 2000000 | - | 35 mm | 35 mm | - | ||
![]() RTAX2000SL-LG624EV Actel Corporation | In Stock | - | - | - | - | YES | - | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | BOTTOM | NO LEAD | 235 | - | 1.27 mm | - | compliant | 20 | - | - | S-CBGA-N624 | 684 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | - | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-PRF-38535 | 1.11 ns | 21504 | - | 2000000 | - | 32.5 mm | 32.5 mm | - | ||
![]() AX1000-CG624M Actel Corporation | In Stock | - | - | - | - | NO | - | - | 624 | - | 649 MHz | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-624 | CGA624,25X25,50 | SQUARE | GRID ARRAY | Obsolete | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | 1000000 SYSTEM GATES AVAILABLE | - | - | - | PERPENDICULAR | UNSPECIFIED | 225 | - | 1.27 mm | - | compliant | - | - | - | S-CPGA-X624 | 516 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 516 | 12096 CLBS, 612000 GATES | - | 5.37 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.99 ns | 12096 | 18144 | 612000 | - | 32.5 mm | 32.5 mm | - | ||
![]() RTAX2000SL-1CGS624B Actel Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-624 | CGA624,25X25,50 | SQUARE | GRID ARRAY | Transferred | - | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | BOTTOM | UNSPECIFIED | - | - | 1.27 mm | - | unknown | - | - | - | S-CBGA-X624 | 684 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | - | 5.37 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | 0.95 ns | 21504 | - | 2000000 | - | 32.5 mm | 32.5 mm | - | ||
![]() RTAX4000S-CG1272EV Actel Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 1272 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1272 | CGA1272,36X36,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 500000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | - | 1 mm | - | compliant | NOT SPECIFIED | - | - | S-CPGA-X1272 | - | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40320 CLBS, 4000000 GATES | - | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-PRF-38535 | 1.11 ns | 40320 | - | 4000000 | - | 37.5 mm | 37.5 mm | - | ||
![]() RTAX250S-1CQ352B Actel Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 352 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-352 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | 30000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | QUAD | FLAT | - | - | 0.5 mm | - | compliant | - | - | - | S-CQFP-F352 | 248 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 248 | 2816 CLBS, 250000 GATES | - | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | 0.95 ns | 2816 | 4224 | 250000 | - | 48 mm | 48 mm | - | ||
![]() RTAX2000S-1CG1152E Actel Corporation | In Stock | - | - | - | - | NO | - | - | 1152 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | PERPENDICULAR | UNSPECIFIED | - | - | 1 mm | - | compliant | - | - | - | S-CPGA-X1152 | 684 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | - | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class S (Modified) | 0.95 ns | 21504 | 32256 | 2000000 | - | 35 mm | 35 mm | - | ||
![]() RTAX2000S-CG1152E Actel Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 1152 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | PERPENDICULAR | UNSPECIFIED | - | - | 1 mm | - | compliant | - | - | - | S-CPGA-X1152 | 684 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | - | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class S (Modified) | 1.11 ns | 21504 | 32256 | 2000000 | - | 35 mm | 35 mm | - | ||
![]() A1280-PQ160I Actel Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 160 | - | 43 MHz | - | - | - | - | ACTEL CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | MAX 125 I/OS | - | - | - | QUAD | GULL WING | - | - | 0.65 mm | - | unknown | - | - | - | S-PQFP-G160 | 140 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | 1232 CLBS, 8000 GATES | - | 4.07 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 8.2 ns | 1232 | 1232 | 8000 | - | 28 mm | 28 mm | - | ||
![]() RTAX2000SL-CQ256EV Actel Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 256 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-256 | TPAK256,3SQ,20 | SQUARE | FLATPACK | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | QUAD | FLAT | - | - | 0.5 mm | - | compliant | - | - | - | S-CQFP-F256 | 684 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | - | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-PRF-38535 | 1.11 ns | 21504 | - | 2000000 | - | 36 mm | 36 mm | - | ||
![]() RTAX2000S-CG1152B Actel Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 1152 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | e0 | - | 3A001.A.2.C | - | - | TIN LEAD | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | PERPENDICULAR | UNSPECIFIED | - | - | 1 mm | - | compliant | - | - | - | S-CPGA-X1152 | 684 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | - | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | MIL-STD-883 Class B | 1.11 ns | 21504 | 32256 | 2000000 | - | 35 mm | 35 mm | - | ||
![]() RTAX1000SL-1LG624E Actel Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 624 | - | - | - | - | - | - | ACTEL CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | - | - | BOTTOM | NO LEAD | 235 | - | 1.27 mm | - | compliant | 20 | - | - | S-CBGA-N624 | 418 | Not Qualified | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | - | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 0.95 ns | 12096 | - | 1000000 | - | 32.5 mm | 32.5 mm | - | ||
![]() APA150TQ100-I Microsemi Actel | In Stock | - | - | Surface Mount | 44-QFP | - | 44-PQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | EMSCC™ | - | Obsolete | - | - | - | - | - | -- | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | Z85233 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APA450FGG484I Microsemi Actel | 564 | - | - | - | 28-DIP (0.600, 15.24mm) | - | - | - | - | - | - | - | - | - | -- | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tube | Encore!® XP® | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Z8F0213 | - | - | - | - | - | - | - | Internal | - | 5MHz | 512 x 8 | 2.7 V ~ 3.6 V | eZ8 | Brown-out Detect/Reset, LED, POR, PWM, WDT | FLASH | 8-Bit | 2KB (2K x 8) | IrDA, UART/USART | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() A54SX32ABGG329 Microsemi Actel | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | HW15 | - | Phosphor Bronze | - | 10 A | - | - | Amphenol Anytek | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | 300 V | -40°C ~ 115°C | - | HW | - | - | - | Plug, Female Sockets | 15 | - | Green | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tin | 12-26 AWG | - | - | 15 | - | - | 180° | - | - | 9-10mm | - | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() A1280A-1-PG176C Microsemi Actel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |