- Contact Materials
- Gender
- Actual Diameter
- Body Color
- Body Material
- Connector Type
- Contact Material - Plating
- Current Rating (Amps)
- Factory Lead Time
- Factory Pack Quantity
- Housing Material
- Industry Recognized Mating Diameter
Attribute column
Manufacturer
Adafruit Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Body Material | Number of Terminals | Contact Material - Plating | Body Orientation | Contact Materials | Description/Function | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Product Depth (mm) | Product Diameter (mm) | RoHS | Schedule B | Termination Method | Unit Weight | Voltage Rated | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Gender | Subcategory | Current Rating (Amps) | Shielding | Number of Ports | Product Type | Number of Positions/Contacts | Internal Switch(s) | Current Rating (Max) | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Product | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 610 Adafruit | In Stock | - | - | - | Nickel | Panel | - | - | Phenolic | - | 3 | - | Straight | Brass | DC Power Connectors | 1 | 1 | Panel | 18.18(mm) | Not Required(mm) | Details | 8544420000/8544420000/8544420000/8544420000/8544420000 | Solder | 0.142383 oz | - | - | - | - | - | - | DC Power Connectors | F | Supplies | - | - | 1(Port) | Accessories | - | - | 0.5(A) | - | - | - | Connectors | 16(mm) | 16(mm) | - | ||
![]() 1425 Adafruit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3643 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | Through Hole | Flange | - | Copper Alloy | - | Silver | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 15VDC | Bulk | Active | Not Applicable | Solder Eyelet(s) | Jack | - | Male | - | 2.5A | Unshielded | - | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | Black | 2.10mm ID (0.083) | 0.083 (2.10mm ID), 0.248 (6.30mm OD) | - | - | - | ROHS3 Compliant | ||
![]() 3642 Adafruit Industries LLC | In Stock | - | Datasheet | 2 Weeks | - | - | Through Hole | Flange | Polyamide (PA66), Nylon 6/6, Glass Filled | Copper Alloy | - | Silver | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 16VDC | Bulk | Active | 1 (Unlimited) | Solder Eyelet(s) | Jack | - | Male | - | 3A | Unshielded | - | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | Black | 2.10mm ID (0.083) | 0.083 (2.10mm ID), 0.248 (6.30mm OD) | - | - | - | ROHS3 Compliant |