- Positions
- Manufacturer
- Contact Materials
- Contact Style
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Connector Type
- Mounting Type
Attribute column
Manufacturer
Adam Tech Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Positions | Risk Rank | RoHS | Rohs Code | Terminals | Voltage, Rating | Wire Size-Max | Wire Size-Min | Packaging | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Rows | Body/Shell Style | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Terminal Length | Pin Diameter | Rated Current (Power) | Plating Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PH2-08-UA-SMT Adam Tech | In Stock | - | - | - | - | BOARD | - | - | - | - | - | 0.316 inch | AU ON NI | BRASS | ADAM TECHNOLOGIES INC | NYLON | Adam Technologies Inc | 2PH2-08-UA-SMT | 2PH | STRAIGHT | ONE | 2 | 105 °C | -55 °C | Contact Manufacturer | - | 5.42 | Compliant | Yes | - | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 8 | - | 2.0066 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.157 inch | MALE | - | - | 0.086 inch | 1 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.079 inch | - | RECEPTACLE | SURFACE MOUNT | - | - | - | 1000VAC V | - | 4.0894 mm | 1000 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | 0.079 inch | BLACK | - | - | - | FLASH inch | Lead Free | ||
![]() MTJ-66321-N Adam Tech | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6/6 | - | Compliant | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PH1-02-TA-HT Adam Tech | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MTJP-648-K6-0-A1-1 Adam Tech | In Stock | - | - | Gold | - | CABLE | - | - | - | - | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | ADAM TECH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | MTJP648-K60A11 | - | STRAIGHT | - | 1 | 85 °C | -40 °C | Contact Manufacturer | - | 5.68 | Compliant | Yes | - | - | 20 AWG | 20 AWG | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 | - | - | - | 8536.69.40.30 | Telecom and Datacom Connectors | - | - | - | - | - | - | - | 6 | - | - | compliant | - | - | CSA, UL | COMMERCIAL | - | - | - | - | FEMALE | - | - | - | 1.5 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | - | RECEPTACLE | WIRE | - | - | - | 500VAC V | 1 | - | 500 Cycles | GOLD (15) OVER NICKEL | - | 4.8928 N | - | BLACK | - | - | - | 15u inch | Lead Free | ||
![]() HDT15-PT-SL Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight PCB Tail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD50-HD-PN-SS Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ADAM TECHNOLOGIES INC | - | Adam Technologies Inc | DD50-HD-PN-SS | - | - | - | - | - | - | Contact Manufacturer | 50 | 5.67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PH2-04-TA Adam Tech | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Compliant | - | - | - | - | - | Box | - | Solder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HSH-A-40-G Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() IEC-C-2 Adam Tech | In Stock | - | - | Copper | - | - | - | PC | - | - | - | - | - | Brass, Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | .250in QD Terminals | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() ADC-010-1 Adam Tech | 17 |
| - | - | - | PANEL | - | - | - | - | - | - | SILVER OVER NICKEL | COPPER ALLOY | ADAM TECHNOLOGIES INC | - | Adam Technologies Inc | ADC0101 | ADC | - | - | - | - | - | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | e4 | - | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JACK | SOLDER LUG | - | - | - | - | - | - | - | SILVER OVER NICKEL | - | - | - | - | - | 2 mm | 1 A | - | - | ||
![]() DE09-SL-45-15 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HDT15-ST-SL Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight PCB Tail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-20-HUAL Adam Tech | In Stock | - | - | - | - | BOARD | - | - | LATCH & EJECT | - | LOCKING | 1.76 inch | AU ON NI | BRASS | ADAM TECHNOLOGIES INC | POLYBUTYLENE TEREPHTHALATE | ADAM-TECH | MHR-20-HUAL | MHR | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | Contact Manufacturer | 20 | 5.72 | Compliant | - | - | - | - | - | - | - | IDC | - | BOARD CONNECTOR | 20 | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 2.54 mm | 20 | - | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | - | MALE | - | - | 0.66 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | - | RECEPTACLE | SOLDER | Gold | - | POLARIZED HOUSING | 1000VAC V | - | 2.54 mm | 500 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | 0.1 inch | BLACK | 0.157 inch | - | - | FLASH inch | Lead Free | ||
![]() ADC-002-2 Adam Tech | In Stock | - | - | - | - | PANEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ADAM TECHNOLOGIES INC | - | Adam Technologies Inc | ADC0022 | - | - | - | - | - | - | Contact Manufacturer | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JACK | SOLDER LUG | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | 1 A | - | - | ||
![]() DE09-PQ-SB4 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUSB-B5-S-RA-TSMT Adam Tech | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFTR-16-T Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MTJ44301 Adam Tech | In Stock | - | - | Gold | Through Hole | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | - | 0.55 inch | NOT SPECIFIED | NOT SPECIFIED | ADAM TECH | POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | MTJ-44301 | - | STRAIGHT | - | - | 125 °C | -40 °C | Contact Manufacturer | - | 5.68 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | 4 | - | - | ROHS COMPLIANT | - | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | 2.54 mm | compliant | - | - | CSA, UL | COMMERCIAL | - | 4 | STAGGERED | 0.625 inch | FEMALE | 94V-0 | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | - | JACK | SOLDER | - | - | - | 1000VAC V | 1 | - | 500 Cycles | - | - | - | - | BLACK | 0.13 inch | - | - | 15u inch | Lead Free | ||
![]() MTJ-10100X1-S Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADAM-TECH | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MR36-SD-14 Adam Tech | In Stock | - | - | - | - | BOARD | STEEL | - | LATCH | - | CLINCH NUT | 2.685 inch | GOLD OVER NICKEL | PHOSPHOR BRONZE | ADAM TECHNOLOGIES INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | MR36SD14 | MR | RIGHT ANGLE | - | 2 | 105 °C | -55 °C | Contact Manufacturer | - | 5.65 | Compliant | Yes | - | - | - | - | - | e3 | Solder | EAR99 | - | 36 | - | - | BAIL MOUNT | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 2.16 mm | 36 | - | 2.159 mm | compliant | - | TIN | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.602 inch | FEMALE | - | - | 0.63 inch | 1 A | BELLOWED TYPE | 35 mΩ | 1000000000 Ω | 0.085 inch | - | PLUG | SOLDER | - | - | - | 1000VAC V | - | 4.2926 mm | - | TIN OVER COPPER | RECTANGULAR | 3.1136 N | - | BLUE | 0.126 inch | - | - | FLASH inch | Lead Free |