- Positions
- Manufacturer
- Contact Materials
- Contact Style
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Finish Mating
- Connector Type
- Mounting Type
Attribute column
Manufacturer
Adam Tech Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Positions | Risk Rank | RoHS | Rohs Code | Terminals | Voltage Rating (DC) | Voltage, Rating | Packaging | JESD-609 Code | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Rows | Body/Shell Style | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR36-PG-2-BK Adam Tech | In Stock | - | - | - | - | BOARD | STEEL | - | BAIL MT F | - | LOCKING | 2.441 inch | AU ON NI | PHOSPHOR BRONZE | ADAM TECHNOLOGIES INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | MR36-PG-2-BK | MR | STRAIGHT | - | 2 | 105 °C | -55 °C | Contact Manufacturer | 36 | 5.65 | Compliant | - | Straddle Mount Tails | - | - | - | - | - | - | - | - | 36 | - | - | ROHS COMPLIANT | - | D Type Connectors | - | - | 36 | 2.159 mm | compliant | - | NICKEL | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.602 inch | FEMALE | - | 1 A | CENTRONIC | 25 mΩ | 1000000000 Ω | 0.085 inch | - | PLUG | SURFACE MOUNT | - | - | 1000VAC V | - | - | - | TIN OVER COPPER | RECTANGULAR | - | - | - | BLACK | - | FLASH inch | Lead Free | ||
![]() 2PH1R-04-U-.098 Adam Tech | In Stock | - | - | - | - | BOARD | - | - | - | - | - | 0.316 inch | AU ON NI | BRASS | ADAM TECHNOLOGIES INC | POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | 2PH1R-04-U-.098 | 2PH1 | RIGHT ANGLE | ONE | 1 | 105 °C | -55 °C | Contact Manufacturer | - | 5.74 | Compliant | Yes | - | - | - | - | e4 | Solder | EAR99 | BOARD CONNECTOR | - | 4 | - | Male | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | 4 | 2.0066 mm | compliant | - | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.079 inch | MALE | 0.128 inch | 1 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.079 inch | - | RECEPTACLE | SOLDER | - | - | 1000VAC V | - | - | 1000 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.11 inch | FLASH inch | Lead Free | ||
![]() BHR-14-HSGA Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | IDC | - | - | - | 14 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() FDP-16-T Adam Tech | In Stock | - | - | Tin | - | BOARD | - | PBT | LOCKING | - | - | 1.008 inch | SN ON CU | Brass | ADAM TECHNOLOGIES INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | FDP16T | FDP | STRAIGHT | ONE | - | 105 °C | -55 °C | Contact Manufacturer | - | 5.75 | Compliant | - | - | 250 V | 250 V | - | - | - | - | BOARD CONNECTOR | - | 16 | - | Male | - | - | Headers and Edge Type Connectors | - | 2.54 mm | 16 | 2.54 mm | compliant | 3 A | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.417 inch | FEMALE | 0.201 inch | 3 A | IDC | 20 mΩ | 5000000000 Ω | 0.1 inch | - | PLUG | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | 7.62 mm | - | TIN OVER COPPER | RECTANGULAR | - | - | - | BLACK | 0.138 inch | - | Lead Free | ||
![]() DB25-SL-15 Adam Tech | In Stock | - | - | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.088 inch | NOT SPECIFIED | PHOSPHOR BRONZE | ADAM TECHNOLOGIES INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | DB25SL15 | DSL | RIGHT ANGLE | - | 2 | 125 °C | -65 °C | Contact Manufacturer | - | 5.69 | Compliant | Yes | - | - | - | - | - | Solder | EAR99 | - | - | - | 2 | Female | - | 8536.69.40.30 | D Type Connectors | YES | - | 25 | 2.7686 mm | compliant | - | TIN | UL, CSA | MIL-C-24308 | 2 | - | STAGGERED | 0.494 inch | FEMALE | 0.5 inch | 5 A | RND PIN-SKT | 20 mΩ | 5000000000 Ω | 0.109 inch | - | PLUG | SOLDER | - | - | 1000VAC V | - | 2.8448 mm | - | - | STAGGERED | 2.78 N | 1.946 N | 0.112 inch | BLACK | 0.11 inch | 5u inch | Lead Free | ||
![]() HMHR-A-20-VUAS-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HMHR-A-50-VUAS-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PH2-10-UB Adam Tech | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Compliant | - | - | - | - | - | - | Solder | - | - | - | 10 | 2 | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RF26-05-T-00-75-G Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MTF-26 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PH2RA-06-TA Adam Tech | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | - | - | - | 6 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HPH1-A-15-TA Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Through Hole | - | - | - | 15 | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PH1-02-WA Adam Tech | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PH2RA-24-VA Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | - | - | - | 24 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PH1RA-08-TA Adam Tech | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | Compliant | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() RS2-60-G Adam Tech | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | Compliant | - | - | - | - | Box | - | Solder | - | - | - | 60 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BHRE-12-VUA-.750 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MTJ642B01FS Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6/4 | - | Compliant | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MTJ-88T01-FSD-PG-LG-M4 Adam Tech | In Stock | - | - | - | - | BOARD | COPPER ALLOY | - | LOCKING | PEG | MOUNTING FLANGE | - | AU ON NI | COPPER ALLOY | ADAM TECH | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | MTJ-88T01-FSD-PG--LG-M4 | - | RIGHT ANGLE | - | - | 125 °C | -40 °C | Contact Manufacturer | - | 5.68 | Non-Compliant | - | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | Telecom and Datacom Connectors | - | - | 8 | 2.54 mm | compliant | - | NICKEL | CSA, UL | COMMERCIAL | - | - | STAGGERED | 0.531 inch | MALE | 0.841 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | - | - | RECEPTACLE | SOLDER | - | - | 1000VAC V | 1 | - | 500 Cycles | - | - | - | - | - | BLACK | 0.138 inch | 15u inch | Lead Free | ||
![]() BHR16HSGA Adam Tech | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | 1.1 inch | AU ON NI | BRASS | ADAM TECH | POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | BHR-16-HSGA | BHR | RIGHT ANGLE | ONE | 2 | 105 °C | -55 °C | Contact Manufacturer | - | 5.28 | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | - | 16 | 2.54 mm | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.386 inch | MALE | 0.518 inch | 1 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | - | RECEPTACLE | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | 2.54 mm | 500 Cycles | TIN OVER COPPER | RECTANGULAR | - | - | 0.1 inch | - | 0.134 inch | FLASH inch | - |