- Moisture Sensitivity Level (MSL)
- Part Status
- Actual Diameter
- Connector Type
- Contact Material - Plating
- Gender
- Housing Material
- Industry Recognized Mating Diameter
- Internal Switch(s)
- Mounting Type
- Number of Positions/Contacts
- Packaging
Attribute column
Manufacturer
Adam Tech Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Reach Compliance Code | Insulation Color | Thread Size | Number of Positions/Contacts | Internal Switch(s) | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC-027-2-M8 Adam Tech | In Stock | - | - | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Polybutylene Terephthalate (PBT) | Tin | Copper Alloy | 30VDC | -20°C~70°C | Bulk | ADC | Obsolete | 1 (Unlimited) | Solder Eyelet(s) | Jack | Male | 3A | Unshielded | - | - | Black | M8x0.75 | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.224 (5.70mm OD) | - | Mounting Hardware, Thread Lock | UL94 V-0 | - | ||
![]() ADC-033-10 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Tin | Brass | 18VDC | -25°C~85°C | Bulk | ADC | Active | 1 (Unlimited) | Kinked Pin | Jack | Male | 2.5A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 3.00mm ID (0.118), 6.50mm OD (0.256) | 0.118 (3.00mm ID), 0.287 (7.30mm OD) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-037-4-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 12VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 1A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.146 (3.70mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-039-6 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Silver | Copper Alloy | 30VDC | -20°C~70°C | Bulk | ADC | Active | 1 (Unlimited) | Kinked Pin | Jack | Female | 2A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 1.40mm ID (0.055), 4.30mm ID (0.169), 6.50mm OD (0.256) EIAJ-5 | 0.057 (1.45mm ID), 0.154 (3.90mm OD) | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-021-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 18VDC | -25°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 3A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 1.00mm ID (0.039), 3.50mm OD (0.138) | 0.039 (1.00mm ID), 0.154 (3.90mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-037-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 12VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 1A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 1.00mm ID (0.039), 3.50mm OD (0.138) | 0.039 (1.00mm ID), 0.146 (3.70mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-070A-2-G-SMT-PPT-T/R Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Thermoplastic | Gold | Copper Alloy | 30VDC | - | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder Eyelet(s) | Jack | Male | 1A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.252 (6.40mm OD) | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-H-010-10 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT) | Silver | Copper Alloy | 12VDC | -20°C~70°C | Bulk | ADC | Active | 1 (Unlimited) | Solder Eyelet(s) | Jack | Male | 5A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.118 (3.00mm ID), 0.252 (6.40mm OD) | 0.295 7.50mm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-055B-9 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Silver | Copper Alloy | 30VDC | -20°C~70°C | Bulk | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 2A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 1.70mm ID (0.067), 4.00mm OD (0.157) | 0.065 (1.65mm ID), 0.173 (4.40mm OD) | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-033-2 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Tin | Brass | 18VDC | -25°C~85°C | Bulk | ADC | Active | 1 (Unlimited) | Kinked Pin | Jack | Male | 2.5A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.287 (7.30mm OD) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-021-4-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 18VDC | -25°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 3A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.154 (3.90mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-119-4-WP Adam Tech | In Stock | - | - | 2 Weeks | Free Hanging (In-Line) | - | Thermoplastic | Tin | Brass | 30VDC | -20°C~70°C | Bulk | ADC | Active | 1 (Unlimited) | Solder Cup | Jack | Male | - | Unshielded | IPX7 - Waterproof | - | - | - | 2 Conductors, 2 Contacts | Does Not Contain Switch | Black | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.142 (3.60mm OD) | 0.413 10.50mm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-029S-4-HT-T/R Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Thermoplastic | Tin | - | 30VDC | - | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 1A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.150 (3.80mm OD) | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-102-1-T/R Adam Tech | In Stock | - | - | - | Board Cutout, Through Hole, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 20VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Obsolete | 1 (Unlimited) | Solder | Jack | Male | 7A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.228 (5.80mm OD) | 0.280 7.10mm | - | UL94 V-0 | - | ||
![]() ADC-096-1-T/R Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 20VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Obsolete | 1 (Unlimited) | Solder | Jack | Male | 4A | Shielded | - | - | Black | - | 2 Conductors, 2 Contacts | Does Not Contain Switch | - | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.209 (5.30mm OD) | - | Board Guide | UL94 V-0 | - | ||
![]() ADC-H-010-1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT) | Silver | Copper Alloy | 12VDC | -20°C~70°C | Bulk | ADC | Active | 1 (Unlimited) | Solder Eyelet(s) | Jack | Male | 5A | Unshielded | - | - | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.252 (6.40mm OD) | 0.295 7.50mm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-096-2-T/R Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 20VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 4A | Shielded | - | - | Black | - | 2 Conductors, 2 Contacts | Does Not Contain Switch | - | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.209 (5.30mm OD) | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() ADP-098-217-689-M Adam Tech | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADC-033-1 Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Tin | Brass | 18VDC | -25°C~85°C | Bulk | ADC | Obsolete | 1 (Unlimited) | Kinked Pin | Jack | Male | 2.5A | Unshielded | - | compliant | Black | - | 2 Conductors, 3 Contacts | Single Switch, Normally Closed | - | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.287 (7.30mm OD) | - | - | UL94 V-0 | - | ||
![]() ADC-096-9-T/R Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | - | Thermoplastic | Silver | Copper Alloy | 20VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Obsolete | 1 (Unlimited) | Solder | Jack | Male | 4A | Shielded | - | - | Black | - | 2 Conductors, 2 Contacts | Does Not Contain Switch | - | 1.65mm ID (0.065), 5.50mm OD (0.217) | 0.065 (1.65mm ID), 0.209 (5.30mm OD) | - | Board Guide | UL94 V-0 | - |