- Moisture Sensitivity Level (MSL)
- Part Status
- Actual Diameter
- Connector Type
- Contact Material - Plating
- Gender
- Housing Material
- Industry Recognized Mating Diameter
- Internal Switch(s)
- Mounting Type
- Number of Positions/Contacts
- Packaging
Attribute column
Manufacturer
Adam Tech Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Body Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Number of Positions/Contacts | Includes | Internal Switch(s) | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC-H-010-5 Adam Tech | In Stock | - | - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | Silver | Copper Alloy | 12VDC | -20°C~70°C | Bulk | ADC | Obsolete | 1 (Unlimited) | Solder Eyelet(s) | Jack | Male | 5A | Unshielded | - | Black | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.093 (2.35mm ID), 0.252 (6.40mm OD) | 0.295 7.50mm | - | UL94 V-0 | - | ||
![]() ADC-098-8 Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T | - | Silver | Brass | 20VDC | -20°C~70°C | Bulk | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 2A | Unshielded | - | Black | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | 0.65mm ID (0.026), 2.35mm OD (0.093) | 0.026 (0.65mm ID), 0.102 (2.60mm OD) | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() ADP-.051/.138/.374-SR Adam Tech | In Stock | - | - | 2 Weeks | Free Hanging (In-Line) | Polyethylene (PE) | Brass | Nickel | - | - | - | Bulk | ADP | Active | 1 (Unlimited) | Solder Eyelet(s) | Plug | Female | - | Unshielded | - | Blue | 2 Conductors, 2 Contacts | - | Does Not Contain Switch | Silver, Black | 1.35mm ID (0.053), 3.50mm OD (0.138) | 0.053 (1.35mm ID), 0.138 (3.50mm OD) | 0.374 9.50mm | Strain Relief | - | ROHS3 Compliant | ||
![]() ADP-.067/.187/.374-SR Adam Tech | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADP-.083/.217/.433-HDW-SR Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Acrylonitrile Butadiene Styrene (ABS) | Brass | Nickel | - | 20VDC | -25°C~70°C | Bulk | - | Active | 1 (Unlimited) | Solder | Plug | Female | 6A | Unshielded | - | Black | 2 Conductors, 2 Contacts | 2 pcs - 1 Connector, 1 Handle | Does Not Contain Switch | Silver | 1.60mm ID (0.063), 5.50mm OD (0.217) | 0.063 (1.60mm ID), 0.217 (5.50mm OD) | 0.374 9.50mm | - | - | ROHS3 Compliant | ||
![]() ADC-102-2-T/R Adam Tech | In Stock | - | - | 9 Weeks | Board Cutout, Through Hole, Right Angle | Thermoplastic | - | Silver | Copper Alloy | 20VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 7A | Unshielded | - | Black | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.228 (5.80mm OD) | 0.280 7.10mm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-114B-4-WP-HT-T/R Adam Tech | In Stock | - | - | 8 Weeks | Through Hole, Right Angle | Thermoplastic | - | Gold | Copper Alloy | 16VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | - | Shielded | IPX7 - Waterproof | Black | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.150 (3.80mm OD) | 0.374 9.50mm | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() ADC-028-1-T/R-PA10T Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Tin | Copper Alloy | 20VDC | -20°C~70°C | Tape & Reel (TR) | ADC | Active | 1 (Unlimited) | Solder | Jack | Male | 5A | Unshielded | - | Black | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.252 (6.40mm OD) | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() ADP-.039/.150/.374-SR Adam Tech | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADP-1.3/3.5/9.5-SR Adam Tech | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |