- Base Product Number
- Features
- Mfr
- Product Status
- Color
- Series
- Shell Size - Insert
- Package
- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
Attribute column
Manufacturer
Adam Tech Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Shell Size, MIL | Accessory Type | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMI-P0M-COL-55 Adam Tech | In Stock | - | - | - | - | - | Brass | - | - | MMI-P0M | - | - | Push Pull Connectors Size 0, Plug | Adam Tech | Bulk | - | Active | - | - | MMI | - | - | - | - | - | - | - | - | - | - | - | 0 | - | Collet | - | Dust Protected | - | - | ||
![]() MMI-ES1G07PR Adam Tech | In Stock | - | - | Through Hole, Right Angle | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-ES1G | Gold | Brass | - | Adam Tech | Tray | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder | Receptacle, Female Sockets | 7 | - | - | Push-Pull | 2A | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() MMI-M1PG02S52 Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1PG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 300V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Male Pins | 2 | Silver | - | Push-Pull | 9A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | Backshell | - | - | ||
![]() MMI-P1PG08SG52B Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Polycarbonate (PC) | - | Polyphenylene Sulfide (PPS) | - | MMI-P1PG | Gold | Brass | - | Adam Tech | Bag | Plastic | Active | 200V | -55°C ~ 118°C | MMI | Solder Cup | Plug, Male Pins | 8 | Gray | - | Push-Pull | 6A | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | Backshell, Strain Relief | - | - | ||
![]() MMI-M0RSG02S Adam Tech | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M0RSG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 250V | -55°C ~ 150°C | MMI | Solder Cup | Receptacle, Female Sockets | 2 | Silver | - | Push-Pull | 8A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | - | - | - | ||
![]() MMI-P1SRG07SGG Adam Tech | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Polycarbonate (PC) | - | Polyphenylene Sulfide (PPS) | - | MMI-P1SR | Gold | Brass | - | Adam Tech | Bag | Plastic | Active | 200V | -55°C ~ 118°C | MMI | Solder Cup | Receptacle, Female Sockets | 7 | Gray | - | Push-Pull | 7A | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | - | - | - | ||
![]() MMI-M1PG03S52 Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1PG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 300V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Male Pins | 3 | Silver | - | Push-Pull | 9A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | Backshell | - | - | ||
![]() MMI-P1SRG08PGG Adam Tech | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Polycarbonate (PC) | - | Polyphenylene Sulfide (PPS) | - | MMI-P1SR | Gold | Brass | - | Adam Tech | Bag | Plastic | Active | 200V | -55°C ~ 118°C | MMI | Solder | Receptacle, Female Sockets | 8 | Gray | - | Push-Pull | 6A | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | - | - | - | ||
![]() MMI-P1PG10SG52B Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Polycarbonate (PC) | - | Polyphenylene Sulfide (PPS) | - | MMI-P1PG | Gold | Brass | - | Adam Tech | Bag | Plastic | Active | 200V | -55°C ~ 118°C | MMI | Solder Cup | Plug, Male Pins | 10 | Gray | - | Push-Pull | 4A | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | Backshell, Strain Relief | - | - | ||
![]() MMI-ES1G03PR Adam Tech | In Stock | - | - | Through Hole, Right Angle | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-ES1G | Gold | Brass | - | Adam Tech | Tray | Metal | Active | 300V | -55°C ~ 150°C | MMI | Solder | Receptacle, Female Sockets | 3 | - | - | Push-Pull | 4.5A | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() MMI-M1PG08S52 Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1PG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Male Pins | 8 | Silver | - | Push-Pull | 5A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | Backshell | - | - | ||
![]() MMI-M1FG08S62B Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1FG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Female Sockets | 8 | Silver | - | Push-Pull | 5A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | 0.445" (11.30mm) | Backshell | - | - | ||
![]() MMI-M0RSG04PR Adam Tech | In Stock | - | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Side Nut | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M0RSG | Gold | Brass | - | Adam Tech | Tray | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder | Receptacle, Female Sockets | 4 | Silver | - | Push-Pull | 5A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | - | - | - | ||
![]() MMI-M1FSG08S Adam Tech | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1FSG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder Cup | Receptacle, Female Sockets | 8 | Silver | - | Push-Pull | 5A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | - | - | - | ||
![]() MMI-M1PG10S52B Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1PG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Male Pins | 10 | Silver | - | Push-Pull | 2A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | Backshell, Strain Relief | - | - | ||
![]() MMI-M1RSG10P Adam Tech | In Stock | - | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1RSG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder | Receptacle, Female Sockets | 10 | Silver | - | Push-Pull | 2A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | - | - | - | ||
![]() MMI-M0PRG03S52 Adam Tech | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M0PRG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 250V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Male Pins | 3 | Silver | - | Push-Pull | 7A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | Backshell | - | - | ||
![]() MMI-M1PG05S52B Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1PG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 250V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Male Pins | 5 | Silver | - | Push-Pull | 7A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | Backshell, Strain Relief | - | - | ||
![]() MMI-M1PG06S52 Adam Tech | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1PG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder Cup | Plug, Male Pins | 6 | Silver | - | Push-Pull | 5A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | Backshell | - | - | ||
![]() MMI-M1FSG06S Adam Tech | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Brass | - | Polyphenylene Sulfide (PPS) | - | MMI-M1FSG | Gold | Brass | - | Adam Tech | Bag | Metal | Active | 200V | -55°C ~ 150°C | MMI | Solder Cup | Receptacle, Female Sockets | 6 | Silver | - | Push-Pull | 5A | G | Unshielded | IP50 - Dust Protected | Chrome | - | - | - | - | - | - | - |