- Base Product Number
- Features
- Mfr
- Product Status
- Color
- Series
- Shell Size - Insert
- Package
- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
Attribute column
Manufacturer
Adam Tech Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Mounting Option 1 | Backshell Material, Plating | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | Less Contact | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | Positions | Primary Material | Product Depth (mm) | Product Status | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | Fastening Type | DIN Conformance | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Shell Finish | Reference Standard | Shell Size - Insert | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Shell Size, MIL | Durability | Insertion Force-Max | Cable Opening | Features | Product Length | IP Rating | Product Length (mm) | Contact Finish Thickness - Mating | Length - Termination | Product Height (mm) | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMI-P1PG10SGG52 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | - | - | MMI-P1PG | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Plastic | - | Active | - | - | 200V | -55°C ~ 118°C | - | MMI | - | - | Solder Cup | - | Plug, Male Pins | - | 10 | Gray | - | - | - | - | Push-Pull | - | 4A | - | - | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | ||
![]() MMI-P1FG04SG52B Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Polycarbonate (PC) | Polyphenylene Sulfide (PPS) | - | - | - | MMI-P1FG | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Plastic | - | Active | - | - | 250V | -55°C ~ 118°C | - | MMI | - | - | Solder Cup | - | Plug, Female Sockets | - | 4 | Gray | - | - | - | - | Push-Pull | - | 10A | - | - | G | Unshielded | IP50 - Dust Protected | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M0FG06S52B-IP67 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M0FG | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 200V | -55°C ~ 150°C | - | MMI | - | - | Solder Cup | - | Plug, Female Sockets | - | 6 | Silver | - | - | - | - | Push-Pull | - | 2.5A | - | - | G | Unshielded | IP67 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M0PG07S52-IP67 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M0PG | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 200V | -55°C ~ 150°C | - | MMI | - | - | Solder Cup | - | Plug, Male Pins | - | 7 | Silver | - | - | - | - | Push-Pull | - | 2A | - | - | G | Unshielded | IP67 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M0PG04S52B-IP67 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M0PG | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 200V | -55°C ~ 150°C | - | MMI | - | - | Solder Cup | - | Plug, Male Pins | - | 4 | Silver | - | - | - | - | Push-Pull | - | 5A | - | - | G | Unshielded | IP67 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M0P105S52B-IP68 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M0P | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 200V | -55°C ~ 150°C | - | MMI | - | - | Solder Cup | - | Plug, Male Pins | - | 5 | Silver | - | - | - | - | Push-Pull | - | 5A | - | - | 1 | Unshielded | IP68 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M1PG10S52B-IP67 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M1PG | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 200V | -55°C ~ 150°C | - | MMI | - | - | Solder Cup | - | Plug, Male Pins | - | 10 | Silver | - | - | - | - | Push-Pull | - | 2A | - | - | G | Unshielded | IP67 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M1P105S52-IP68 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M1P | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 300V | -55°C ~ 150°C | - | MMI | - | - | Solder Cup | - | Plug, Male Pins | - | 5 | Silver | - | - | - | - | Push-Pull | - | 7A | - | - | 1 | Unshielded | IP68 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M1PG10S52-IP67 Adam Tech | In Stock | - | - | - | - | Free Hanging (In-Line) | - | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M1PG | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 200V | -55°C ~ 150°C | - | MMI | - | - | Solder Cup | - | Plug, Male Pins | - | 10 | Silver | - | - | - | - | Push-Pull | - | 2A | - | - | G | Unshielded | IP67 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | ||
![]() MMI-M0RS105P-IP68 Adam Tech | In Stock | - | - | - | - | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Brass | Polyphenylene Sulfide (PPS) | - | - | - | MMI-M0RS | - | - | Gold | Brass | - | - | - | - | Adam Tech | - | - | Bag | - | Metal | - | Active | - | - | 200V | -55°C ~ 150°C | - | MMI | - | - | Solder | - | Receptacle, Female Sockets | - | 5 | Silver | - | - | - | - | Push-Pull | - | 5A | - | - | 1 | Unshielded | IP68 - Dust Tight, Waterproof | Chrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDV-005 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB-C31-S-RA-CS1A-BK-SS-T/ Adam Tech | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | Thermoplastic | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | Press Fit | - | - | -55 to 85 °C | - | - | - | - | - | - | - | High Speed | - | - | - | 20 | Receptacle | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | 240 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.85 mm | - | - | - | - | - | - | - | - | ||
![]() MDP-003 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS) | Polyamide (PA6), Nylon 6 | - | - | Ethylene Vinyl Acetate (EVA) | - | - | - | Silver | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC 12VDC | - | -25°C~70°C | Tray | MDP | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | 3 | Black | Audio, Video | - | - | - | Push-Pull | YES | 1A | - | 3 | Keyed | Shielded | - | Tin | UL | Mini DIN | COMMERCIAL | 0.525 inch | - | 0.545 inch | - | - | 1.409 inch | RND PIN-SKT | 20mOhm | 500000000Ohm | - | POLARIZED KEY | 250VAC V | 1 | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() MDJ-008-FS Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole, Right Angle | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC 12VDC | - | -25°C~70°C | Tray | MDJ | Active | 1 (Unlimited) | Solder | EAR99 | Jack, Female Sockets | - | 8 | Silver | Audio, Video | - | - | - | Push-Pull | - | 1A 2A | - | - | Keyed | Shielded | - | Tin | - | Mini DIN | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MDJ-006-FS Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Right Angle | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC 12VDC | - | -25°C~70°C | Tray | MDJ | Active | 1 (Unlimited) | Solder | - | Jack, Female Sockets | - | 6 | Silver | Audio, Video | - | - | - | Push-Pull | YES | 1A 2A | - | 6 | Keyed | Shielded | - | Tin | UL, CSA | Mini DIN | COMMERCIAL | 0.555 inch | - | 0.512 inch | Female | - | 0.512 inch | RND PIN-SKT | 20mOhm | 500000000Ohm | - | POLAR PIN POSITION | 500VAC V | 1 | - | 5000 Cycles | - | - | Board Guide, Board Lock | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() MDP-008 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS) | Polyamide (PA6), Nylon 6 | - | LOCKING | Ethylene Vinyl Acetate (EVA) | - | - | - | Silver | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC 12VDC | - | -25°C~70°C | Tray | MDP | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | 8 | Black | Audio, Video | - | - | - | Push-Pull | YES | 1A | - | 8 | Keyed | Shielded | - | Tin | UL, CSA | Mini DIN | COMMERCIAL | - | - | - | - | - | - | RND PIN-SKT | 20mOhm | 500000000Ohm | - | POLAR PIN POSITION | 500VAC V | 1 | - | 5000 Cycles | 44.0352 N | - | Backshell, Strain Relief | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MDP-005 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS) | Polyamide (PA6), Nylon 6 | - | - | Ethylene Vinyl Acetate (EVA) | - | - | - | Silver | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC 12VDC | - | -25°C~70°C | Tray | MDP | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | 5 | Black | Audio, Video | - | - | - | Push-Pull | YES | 1A | - | 5 | Keyed | Shielded | - | Tin | UL | Mini DIN | COMMERCIAL | - | - | - | - | - | 1.409 inch | RND PIN-SKT | 20mOhm | - | - | POLARIZED KEY | - | 1 | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MDP-004 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS) | Polyamide (PA6), Nylon 6 | - | - | Ethylene Vinyl Acetate (EVA) | - | - | - | Silver | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC 12VDC | - | -25°C~70°C | Tray | MDP | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | 4 | Black | Audio, Video | - | - | - | Push-Pull | YES | 1A | - | 4 | Keyed | Shielded | - | Tin | UL | Mini DIN | COMMERCIAL | 0.525 inch | - | - | - | - | - | RND PIN-SKT | 20mOhm | 500000000Ohm | - | POLARIZED KEY | 250VAC V | 1 | - | - | - | - | Backshell, Strain Relief | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MDJ-005-FS Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole, Right Angle | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | LOCKING | - | - | - | - | Gold | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 100VAC 12VDC | - | -25°C~70°C | Tray | MDJ | Active | 1 (Unlimited) | Solder | - | Jack, Female Sockets | - | 5 | Silver | Audio, Video | - | - | ROHS COMPLIANT | Push-Pull | YES | 1A 2A | - | 5 | Keyed | Shielded | - | Tin | UL, CSA | Mini DIN | COMMERCIAL | - | - | - | - | - | - | RND PIN-SKT | 30mOhm | 100000000Ohm | RECEPTACLE | POLAR PIN POSITION | - | 1 | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 0.138 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SD-MMA02-MMTPH-S7000 ADAM TECH | In Stock | - | Datasheet | - | Gold | - | - | - | - | 2 | - | - | - | - | Straight | - | Brass | EAR99 | No | 5 | 85 | - | -40 | Panel Mount | - | - | - | 18 | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | M12 Circular | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | M | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IP67 | 20 | - | - | 26.2 | - | RoHS Compliant | - |