- Base Product Number
- Features
- Mfr
- Product Status
- Color
- Series
- Shell Size - Insert
- Package
- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
Attribute column
Manufacturer
Adam Tech Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Insert Material | Mounting Option 1 | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Additional Feature | Fastening Type | DIN Conformance | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Shell Finish | Reference Standard | Shell Size - Insert | Reliability | Body Length or Diameter | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD-PNN05-MMLAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | Brass, Nickel | Gold | Brass | - | - | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 5 | Black, Silver | - | - | Detent Lock | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN12-MMLRH-P00-000 Adam Tech | In Stock | - | - | 10 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | - | Gold | Brass | - | - | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 12 | Silver | Industrial | - | Detent Lock | - | - | - | Keyed | Unshielded | Waterproof | Nickel | - | DIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-MMN03-MMBBL-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyphenylene Sulfide (PPS) | - | Zinc Alloy, Nickel | Gold | Phosphor Bronze | - | - | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 3 | Brown, Silver | - | - | Bayonet Lock | - | - | - | Keyed | Shielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | Backshell, Cable Clamp, Strain Relief | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MDP-009 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS) | Polyamide (PA6), Nylon 6 | LOCKING | Ethylene Vinyl Acetate (EVA) | Silver | Brass | 100VAC 12VDC | -25°C~70°C | Tray | MDP | Active | 1 (Unlimited) | - | Plug, Male Pins | 9 | Black | Audio, Video | - | Push-Pull | YES | 1A | 9 | Keyed | Shielded | - | Tin | UL, CSA | Mini DIN | COMMERCIAL | - | - | 1.528 inch | RND PIN-SKT | 20mOhm | 500000000Ohm | - | POLAR PIN POSITION | 500VAC V | 1 | 5000 Cycles | 44.0352 N | 3.5584 N | - | Backshell, Strain Relief | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MDJ-007-FS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | Gold | Phosphor Bronze | 100VAC 12VDC | -25°C~70°C | Tray | MDJ | Active | 1 (Unlimited) | Solder | Jack, Female Sockets | 7 | Silver | Audio, Video | ROHS COMPLIANT | Push-Pull | YES | 1A 2A | 7 | Keyed | Shielded | - | Tin | UL, CSA | Mini DIN | COMMERCIAL | 0.551 inch | 0.512 inch | 0.512 inch | RND PIN-SKT | 30mOhm | 100000000Ohm | RECEPTACLE | POLAR PIN POSITION | 250VAC V | 1 | 5000 Cycles | - | - | - | Board Guide, Board Lock | - | 0.138 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN07-MMLRH-PX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | - | Gold | Brass | - | - | Bulk | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 7 | Silver | - | - | Detent Lock | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN05-MMLRH-PX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | - | Gold | Brass | - | - | Bulk | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 5 | Silver | - | - | Detent Lock | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PMA03A-FFTS3 Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | - | Gold | - | 125V | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 3 | Silver | Industrial | - | Threaded | - | 5A | - | A | Unshielded | IPX7 - Waterproof | Nickel | - | M12-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-MME02B-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | - | Gold | - | - | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 2 | Silver | - | - | Threaded | - | 5A | - | - | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M8-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-MME06A-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | - | Gold | - | - | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 6 | Silver | - | - | Threaded | - | 1A | - | - | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M8-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-MME04B-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | - | Gold | - | - | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 4 | Silver | - | - | Threaded | - | 5A | - | - | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M8-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-MMA03-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | - | Gold | - | - | -40°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 3 | Silver | - | - | Threaded | - | 5A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M12-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-MMX08-MMTDL-IX0-000 Adam Tech | In Stock | - | - | 8 Weeks | Free Hanging (In-Line) | - | Brass, Phosphor Bronze and Zinc Alloy | - | - | - | Gold | Phosphor Bronze | 48V | -40°C~90°C | Bulk | - | Active | 1 (Unlimited) | IDC | Receptacle, Male Pins | 8 | - | Industrial | - | Threaded | - | 0.5A per Contact | - | X | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M12-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.268 ~ 0.354 (6.80mm ~ 9.00mm) | Backshell | 10.0μin 0.25μm | - | - | ROHS3 Compliant | ||
![]() SD-MME03B-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | - | Gold | - | - | -20°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 3 | Silver | - | - | Threaded | - | 5A | - | - | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M8-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-MMA02-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | - | Gold | - | - | -40°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 2 | Silver | - | - | Threaded | - | 5A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M12-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-MMA05-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | - | Gold | - | - | -40°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 5 | Silver | - | - | Threaded | - | 5A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M12-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-PNN06-MMLRH-PX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | - | Gold | Brass | - | - | Bulk | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 6 | Silver | - | - | Detent Lock | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PMA04-FFTS4 Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | - | Gold | - | 125V | -40°C~85°C | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 4 | Silver | Industrial | - | Threaded | - | 5A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M12-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | ROHS3 Compliant | ||
![]() SD-PNN12-FFLAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | Brass, Nickel | Gold | Brass | - | - | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 12 | Black, Silver | - | - | Detent Lock | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNL06-MMTAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | Brass, Nickel | Gold | Brass | - | - | Bulk | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Black, Silver | - | - | Threaded | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | M8-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.181 (4.60mm) | Backshell, Cable Clamp, Strain Relief | 10.0μin 0.25μm | - | UL94 V-0 | ROHS3 Compliant |