- Base Product Number
- Features
- Mfr
- Product Status
- Color
- Series
- Shell Size - Insert
- Package
- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
Attribute column
Manufacturer
Adam Tech Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD-PNN06-FFLAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | Brass, Nickel | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 6 | Black, Silver | - | Detent Lock | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN12-MMLAL-S00-000 Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | Brass, Nickel | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 12 | Black, Silver | Industrial | Detent Lock | - | Keyed | Unshielded | Waterproof | Nickel | DIN | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-MMN06-FFBBL-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyphenylene Sulfide (PPS) | Zinc Alloy, Nickel | Gold | Phosphor Bronze | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 6 | Brown, Silver | - | Bayonet Lock | - | Keyed | Shielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.197 (5.00mm) | Backshell, Cable Clamp, Coupling Nut, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-MMN03-FFBBL-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyphenylene Sulfide (PPS) | Zinc Alloy, Nickel | Gold | Phosphor Bronze | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 3 | Brown, Silver | - | Bayonet Lock | - | Keyed | Shielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.197 (5.00mm) | Backshell, Cable Clamp, Coupling Nut, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNL04-FFTAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | Brass, Nickel | Gold | Phosphor Bronze | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 4 | Black, Silver | - | Threaded | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | 0.197 (5.00mm) | Backshell, Cable Clamp, Strain Relief | 5.00μin 0.127μm | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNL04-FFTRH-PX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | Silver | - | Threaded | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-4 | - | - | Flash | - | ROHS3 Compliant | ||
![]() SD-PNL08-FFTRH-PX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 8 | Silver | - | Threaded | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M8-8 | - | - | Flash | - | ROHS3 Compliant | ||
![]() SD-PNN04-MMLAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | Brass, Nickel | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | Black, Silver | - | Detent Lock | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN05-FFLAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | Brass, Nickel | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 5 | Black, Silver | - | Detent Lock | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN10-MMLRH-P00-000 Adam Tech | In Stock | - | - | 10 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 10 | Silver | Industrial | Detent Lock | - | Keyed | Unshielded | Waterproof | Nickel | DIN | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN10-MMLAL-S00-000 Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | Brass, Nickel | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 10 | Black, Silver | Industrial | Detent Lock | - | Keyed | Unshielded | Waterproof | Nickel | DIN | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PMA05-FFTS5 Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | 125V | -20°C~85°C | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 5 | Silver | Industrial | Threaded | 5A | A | Unshielded | IPX7 - Waterproof | Nickel | M12-5 | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | ||
![]() SD-MMA04-MMTPH-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount | Bulkhead - Front Side Nut | Brass | Plastic | - | Gold | - | - | -40°C~85°C | Bulk | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 4 | Silver | - | Threaded | 5A | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | M12-4 | - | - | Flash | - | ROHS3 Compliant | ||
![]() SD-MMN06-MMBBL-S70-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyphenylene Sulfide (PPS) | Zinc Alloy, Nickel | Gold | Phosphor Bronze | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | 6 | Brown, Silver | - | Bayonet Lock | - | Keyed | Shielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.197 (5.00mm) | Backshell, Cable Clamp, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN04-MMLRH-PX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | - | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 4 | Silver | - | Detent Lock | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PMA02-FFTS Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | Brass | Polybutylene Terephthalate (PBT) | - | Gold | - | - | -40°C~85°C | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | 2 | Silver | Industrial | Threaded | 4A | A | Unshielded | IPX7 - Waterproof | Nickel | M12-2 | - | - | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | ||
![]() SD-PNN06-MMLAL-SX0-000 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Zinc Alloy | Polyamide (PA46), Nylon 4/6 | Brass, Nickel | Gold | Brass | - | - | Bulk | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 6 | Black, Silver | - | Detent Lock | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | Nickel | - | 0.291 (7.39mm) | Backshell, Cable Clamp, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant |