- Contact Finish
- Contact Materials
- Contact Type
- Current Rating (Amps)
- Factory Lead Time
- Mating Cycles
- Minimum Working Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force - Initial
- Pad Layout Dimension
- Part Status
Attribute column
Manufacturer
Adam Tech Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Contact Type | Current Rating (Amps) | Contact Finish | Mating Cycles | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Stack Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH-MVP-4360 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.197 5.00mm | Circular - 0.071 (1.80mm) (TH) | 0.181 4.60mm | 0.236 6.00mm | ROHS3 Compliant | ||
![]() PH-MVP-5380 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 3A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.276 7.00mm | Circular - 0.071 (1.80mm) (TH) | 0.260 6.60mm | 0.315 8.00mm | ROHS3 Compliant | ||
![]() PH-MVF-3350 Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Brass | -55°C~125°C | PH | Active | 1 (Unlimited) | Sleeve & Plunger | 1A | Gold | 1000000 | 0.039 1.00mm Dia | 70gf | 0.157 4.00mm | Circular - 0.071 (1.80mm) | 0.142 3.60mm | 0.197 5.00mm | ROHS3 Compliant |