- Contact Materials
- Mounting Type
- Contact Style
- Number of Rows
- Packaging
- Part Status
- Connector Type
- Series
- Termination
- Color
- Connector Style
- Contact Finish
Attribute column
Manufacturer
Adam Tech D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | Contact Type | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE09-PT-2 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | Thermoplastic, Glass Filled | LOCKING | Steel, Nickel Plated | - | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 600VDC | -55°C~125°C | Tray | DPT | Active | 1 (Unlimited) | Wire Wrap | Plug, Male Pins | 9 | Black | 2 | - | - | YES | - | 5A | 9 | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 0.464 inch | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | 1000VAC V | D-Sub | - | STAGGERED | - | - | 1 DE E | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-PE-1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Tin Plated | BOARDLOCK | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DPE | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | 3A | 25 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 3 DB B | - | - | Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-PT-1-SL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Phosphor Bronze | NYLON | - | - | 250VAC | -65°C~125°C | Tray | DPT | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 25 | Black | 2 | Male | - | - | - | 5A | 25 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 3 DB B | - | - | Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-PD Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Metal | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel (Front) / Nickel (Rear), Tin Plated | RIVET | Brass | - | - | - | 250VAC | -55°C~105°C | Tray | DPD | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | 3A | 15 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | - | - | 0.494 inch | - | - | - | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | 1000VAC V | D-Sub | - | - | - | Stamped | 2 DA A | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DA15-PF-M1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | LOCKING | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~125°C | Tray | DPF | Active | 1 (Unlimited) | IDC, Ribbon Cable | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | 3A | 15 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | - | - | - | - | - | RND PIN-SKT | - | 28-30 AWG | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 2 DA A | PREASSEM CONN | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-SA-M1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSA | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | 1A | 15 | - | - | - | - | UL | Gold | COMMERCIAL | 1.541 inch | - | - | 0.494 inch | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 2 DA A | - | - | - | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DC37-PL-25 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | THREADED INSERT | Copper Alloy | - | - | - | 250VAC | -40°C~105°C | Tray | DPL | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 37 | Black | 2 | - | ROHS, W/REMOVABLE JACKSCREWS | - | - | 1A | 37 | - | - | - | ZINC | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.488 inch | RND PIN-SKT | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | Stamped | 4 DC C | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | Flash | 30μin | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DB25-SE-1-JS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | JACKSCREW | Copper Alloy | NYLON | - | - | 250VAC | -65°C~125°C | Tray | DSE | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | 3A | 25 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 3 DB B | - | - | - | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-SH-C1C Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | 250VAC | -65°C~125°C | Tray | DSH | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 25 | White | 2 | - | - | - | - | 5A | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | 0.283 (7.20mm) | - | Flash | - | - | UL94 V-0 | - | - | ||
![]() HDT44-ST Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Tin Plated | RIVET & JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 125°C | -65°C | 250VAC | - | Tray | HDT | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 44 | Black | 3 | - | ROHS COMPLIANT | - | - | 3A | 44 | - | 2.286mm | - | TIN | UL, CSA | Gold | COMMERCIAL | 2.088 inch | 3 | STAGGERED | 0.494 inch | - | - | RND PIN-SKT | 20mOhm | - | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | STAGGERED | 0.078 inch | - | 3 DB B High Density | - | - | - | Flash | - | 0.169 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HDT44-SD-JS Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | THREADED | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | HDT | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 44 | Black | 3 | - | ROHS COMPLIANT | - | - | 5A | 44 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | 2.008 inch | - | - | 0.494 inch | - | - | RND PIN-SKT | 20mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | 1000VAC V | D-Sub, High Density | - | STAGGERED | 0.078 inch | - | 3 DB B High Density | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-PD-MC Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | LOCKING | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DPD | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 9 | Black | 2 | - | ROHS COMPLIANT | - | - | 5A | 9 | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | - | FEMALE | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | Machined | 1 DE E | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-PT-1-BL-JS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | RIVET & JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -65°C | 250VAC | - | Tray | DPT | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 25 | Black | 2 | - | ROHS COMPLIANT | - | - | 3A | 25 | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 3 DB B | - | - | Board Lock, Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-PA-M2 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | JACKSCREW | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250V | -65°C~125°C | Tray | DPA | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 25 | Black | 2 | Male | ROHS, W/THREADED HOLES | - | - | 5A | 25 | Straight | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | - | RND PIN-SKT | - | - | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 3 DB B | - | - | Grounding Indents | Flash | - | 0.134 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-PT-2 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Thermoplastic, Glass Filled | LOCKING | Steel, Nickel Plated | BOARDLOCK | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 600VDC | -55°C~125°C | Tray | DPT | Active | 1 (Unlimited) | Wire Wrap | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | 5A | 15 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 2 DA A | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-PR-SL Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Tin Plated | - | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DPR | Active | 1 (Unlimited) | Crimp | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | 5A | 25 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | 0.461 inch | RND PIN-SKT | - | - | 5000000000Ohm | Cable Side (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 3 DB B | - | - | Grounding Indents | Flash | 30μin | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-PD-SL Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | RIVET | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~105°C | Tray | DPD | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | 3A | 15 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | - | - | 0.494 inch | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Cable Side (4-40) | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | Stamped | 2 DA A | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-ST-1-MC Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Phosphor Bronze | - | - | - | 250VAC | -65°C~125°C | Tray | DST | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | 5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-SA-M1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSA | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | 1A | 9 | - | - | - | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DC37-SF-M1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | LOCKING | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSF | Active | 1 (Unlimited) | IDC, Ribbon Cable | Receptacle, Female Sockets | 37 | Black | 2 | - | ROHS COMPLIANT | - | - | 5A | 37 | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | RND PIN-SKT | - | 28-30 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | 4 DC C | PREASSEM CONN | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - |