- Contact Materials
- Mounting Type
- Contact Style
- Number of Rows
- Packaging
- Part Status
- Connector Type
- Series
- Termination
- Color
- Connector Style
- Contact Finish
Attribute column
Manufacturer
Adam Tech D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | Contact Type | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC37-ST-1-SL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Phosphor Bronze | NYLON | 250VAC | -65°C~125°C | Tray | DST | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | 5A | 37 | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 4 DC C | - | - | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() DA15-PA-M2 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Tin Plated | JACKSCREW | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250V | -65°C~125°C | Tray | DPA | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | 5A | 15 | - | - | - | UL | Gold | COMMERCIAL | 1.541 inch | - | - | 0.494 inch | - | - | RND PIN-SKT | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 2 DA A | - | Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() HD15-SN-24 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | - | Copper Alloy | - | 250VAC | -55°C~85°C | Tray | HD | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | - | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 1 DE E High Density | 0.121 (3.08mm) | Board Lock | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DPD-09-00-B2 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | LOCKING | Copper Alloy | - | 250VAC | -55°C~85°C | Tray | DPD | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | ROHS COMPLIANT | - | - | - | 3A | 18 | 2.7686mm | - | ZINC | UL, CSA | Gold | COMMERCIAL | 1.213 inch | 2+2 | STAGGERED | 1.244 inch | - | 0.772 inch | RND PIN-SKT | 20mOhm | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Type - Stacked | - | STAGGERED | - | - | - | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Mounting Brackets | Flash | - | 0.125 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() DPD-09-01-A3 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | THREADED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -55°C~85°C | Tray | DPD | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | JACKSCREWS INSTALLED | 8536.69.40.30 | YES | - | 3A | 18 | 2.7686mm | - | TIN | UL, CSA | Gold | MIL-C-24308 | 1.213 inch | 2+2 | STAGGERED | 1.394 inch | MALE/FEMALE | 0.773 inch | RND PIN-SKT | 20mOhm | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Type - Stacked | 3.9116 mm | STAGGERED | 2.78 N | 1.946 N | 0.112 inch | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 5μin | 0.126 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() DPD-25-01-B3 Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | THREADED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -55°C~85°C | Tray | DPD | Obsolete | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | JACKSCREWS INSTALLED | 8536.69.40.30 | YES | - | 3A | 50 | 2.7686mm | compliant | TIN | UL, CSA | Gold | MIL-C-24308 | 2.088 inch | 2+2 | STAGGERED | 1.244 inch | MALE/FEMALE | 0.773 inch | RND PIN-SKT | 20mOhm | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Type - Stacked | 3.9116 mm | STAGGERED | 2.78 N | 1.946 N | 0.112 inch | Stamped | 3 DB B ; 3 DB B | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | 5μin | 0.126 inch | UL94 V-0 | - | ||
![]() DB25-SH-C2A Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | THREADED INSERT | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -65°C~125°C | Tray | DSH | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | White | 2 | - | - | - | - | 5A | 25 | - | compliant | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | - | RND PIN-SKT | - | 5000000000Ohm | Housing/Shell (4-40) | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 3 DB B | 0.283 (7.20mm) | Board Lock | Flash | - | - | UL94 V-0 | - | ||
![]() DC37-ST-2 Adam Tech | In Stock | - | - | - | Through Hole | Thermoplastic, Glass Filled | - | Steel, Nickel Plated | JACKSCREW | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 600VDC | -55°C~125°C | Tray | DST | Obsolete | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | 5A | 37 | - | compliant | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 4 DC C | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() DC37-PT-2 Adam Tech | In Stock | - | - | - | Through Hole | Thermoplastic, Glass Filled | - | Steel, Nickel Plated | JACKSCREW | Brass | NYLON | 600VDC | -55°C~125°C | Tray | DPT | Obsolete | 1 (Unlimited) | Wire Wrap | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | 5A | 37 | - | compliant | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 4 DC C | - | Grounding Indents | Flash | - | - | UL94 V-0 | - | ||
![]() DE09-PE-1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Tin Plated | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -65°C~125°C | Tray | DPE | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | ROHS COMPLIANT | - | - | - | 3A | 9 | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | RND PIN-SKT | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | RECEPTACLE | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 1 DE E | - | Grounding Indents | Flash | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() DPD-09-01-B2 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | THREADED | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -55°C~85°C | Tray | DPD | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | - | 8536.69.40.30 | YES | - | 3A | 18 | 2.7686mm | - | TIN | UL, CSA | Gold | MIL-C-24308 | 1.213 inch | 2+2 | STAGGERED | 1.244 inch | MALE/FEMALE | 0.773 inch | RND PIN-SKT | 20mOhm | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | 1000VAC V | D-Type - Stacked | 3.9116 mm | STAGGERED | 2.78 N | 1.946 N | 0.112 inch | Stamped | 1 DE E ; 1 DE E | 0.318 (8.08mm) | Grounding Indents, Mounting Brackets | - | 30μin | 0.126 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() DB25-SN-25 Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | INSERT,JACKSCREW | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -65°C~125°C | Tray | DSN | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | ROHS COMPLIANT | - | - | - | 5A | 25 | - | compliant | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.353 inch | RND PIN-SKT | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.109 inch | PLUG | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 3 DB B | 0.197 (5.00mm) | Board Lock | Flash | - | - | UL94 V-0 | - | ||
![]() DE09-PL-24-BP Adam Tech | In Stock | - | - | 8 Weeks | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | - | Brass | - | 500V | -55°C~105°C | Tray | DPL | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 3A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | 0.318 (8.08mm) | Board Lock, Bump | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DB25-PT-1-SL-JS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | 250VAC | -55°C~105°C | Tray | DPT | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | 1A | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DB25-PE-1-SL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Phosphor Bronze | NYLON | 250VAC | -65°C~125°C | Tray | DPE | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | 5A | 25 | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 3 DB B | - | Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() DE09-PE-1-BL-JS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | JACKSCREW | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -65°C~125°C | Tray | DPE | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | ROHS COMPLIANT | - | - | - | 5A | 9 | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | RND PIN-SKT | - | 5000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | RECEPTACLE | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 1 DE E | - | Board Lock, Grounding Indents | Flash | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() DE09-SE-1-JS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -65°C~125°C | Tray | DSE | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | 3A | 9 | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 0.464 inch | RND PIN-SKT | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 1 DE E | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DA15-ST-1-SL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Phosphor Bronze | NYLON | 250VAC | -65°C~125°C | Tray | DST | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | 5A | 15 | - | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | 0.494 inch | - | 0.464 inch | RND PIN-SKT | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 2 DA A | - | - | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant |