- Contact Materials
- Mounting Type
- Contact Style
- Number of Rows
- Packaging
- Part Status
- Connector Type
- Series
- Termination
- Color
- Connector Style
- Contact Finish
Attribute column
Manufacturer
Adam Tech D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | Contact Pattern | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE09-PT-1-BL-JS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | 250VAC | - | Tray | DPT | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-PT-1-JS Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | JACKSCREW | Copper Alloy | - | - | - | 250VAC | -55°C~85°C | Tray | DPT | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | - | - | - | - | - | 1A | 9 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 0.464 inch | RND PIN-SKT | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | 1000VAC V | D-Sub | STAGGERED | - | - | 1 DE E | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DPD-09-10-B3 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | LOCKING | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~85°C | Tray | DPD | e4 | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | Female to Male | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 3A | 18 | - | 2.7686mm | 5A | ZINC | UL, CSA | Gold | COMMERCIAL | 1.213 inch | 2+2 | STAGGERED | 1.244 inch | - | - | 0.768 inch | RND PIN-SKT | 20mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG/RECEPTACLE | Steel, Tin | 1000VAC V | D-Type - Stacked | STAGGERED | - | Stamped | 1 DE E ; 1 DE E | - | 0.318 (8.08mm) | Board Lock, Grounding Indents, Mounting Brackets | - | - | 0.125 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DA15-PL-24 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | INSERT | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~105°C | Tray | DPL | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | ROHS COMPLIANT | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3A | 15 | Right Angle | - | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | 0.494 inch | 94V-0 | NO | 0.488 inch | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | STAGGERED | - | - | 2 DA A | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DC37-SR Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~105°C | Tray | DSR | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | - | - | - | - | - | 1A | 37 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | 0.461 inch | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 1000VAC V | D-Sub | STAGGERED | - | Stamped | 4 DC C | - | - | - | Flash | 30μin | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DPD-09-00-B3 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | - | Metal | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | LOCKING | Copper Alloy | - | - | - | 250VAC | -55°C~85°C | Tray | DPD | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | Male to Male | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | - | 3A | 18 | - | 2.7686mm | 5A | ZINC | UL, CSA | Gold | COMMERCIAL | 1.213 inch | 2+2 | STAGGERED | 1.244 inch | - | - | 0.772 inch | RND PIN-SKT | 20mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | Steel, Tin | 1000VAC V | D-Type - Stacked | STAGGERED | - | Stamped | 1 DE E ; 1 DE E | - | 0.318 (8.08mm) | Board Lock, Mounting Brackets | - | - | 0.125 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DE09-SD Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Tin Plated | CLINCH NUT | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -20°C~85°C | Tray | DSD | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 3A | 9 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | 1000VAC V | D-Sub | STAGGERED | - | Stamped | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-ST-1 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | 250VAC | -65°C~125°C | Tray | DST | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 3A | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DB25-PD Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Nickel Plated | - | Brass | - | - | - | 250VAC | -55°C~105°C | Tray | DPD | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | Male | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | Stamped | 3 DB B | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DA15-SL-24 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | THREADED INSERT | Copper Alloy | - | - | - | 250VAC | -20°C~85°C | Tray | DSL | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | ROHS COMPLIANT | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3A | 15 | Right Angle | - | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.543 inch | 2 | STAGGERED | 0.494 inch | 94V-0 | NO | 0.5 inch | RND PIN-SKT | - | - | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | STAGGERED | - | Stamped | 2 DA A | - | 0.319 (8.10mm) | Board Lock | - | FLASH inch | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DE09-PF-M2 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | 250VAC | -55°C~105°C | Tray | DPF | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Plug, Male Pins | 9 | Black | 2 | Male | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | 1 DE E | - | - | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HDT15-SD Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | HOLE .112-.124 | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 125°C | -65°C | 250VAC | - | Tray | HDT | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 3 | Female | ROHS COMPLIANT | - | - | - | - | - | Signal | - | - | 3A | 15 | - | - | 5A | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | 0.201 inch | - | 20mOhm | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | Steel, Tin | 1000VAC V | D-Sub, High Density | - | 0.078 inch | - | 1 DE E High Density | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-SE-1-BL Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | Metal | Thermoplastic | - | Steel, Tin Plated | JACKSCREW | Copper Alloy | - | - | - | 250VAC | -55°C~105°C | Tray | DSE | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 3A | 9 | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | RND PIN-SKT | - | - | 1000000000Ohm | Board Side (4-40) | - | PLUG | - | 1000VAC V | D-Sub | STAGGERED | - | - | 1 DE E | - | - | Board Lock | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DA15-SF-M2 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Free Hanging (In-Line) | Metal | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | LOCKING | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSF | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | - | - | - | - | 5A | 15 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | - | - | - | - | - | - | RND PIN-SKT | - | 28-30 AWG | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | STAGGERED | - | - | 2 DA A | PREASSEM CONN | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DE09-ST-1-JS Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | JACKSCREW | Brass | - | - | - | 250VAC | -55°C~85°C | Tray | DST | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | - | - | - | - | - | - | 3A | 9 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 0.464 inch | RND PIN-SKT | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | - | - | 1000VAC V | D-Sub | STAGGERED | - | - | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DE09-SD-SL Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Copper Alloy | - | - | - | 250VAC | -55°C~105°C | Tray | DSD | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 3A | 9 | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Cable Side (4-40) | - | - | - | 1000VAC V | D-Sub | STAGGERED | - | Stamped | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DA15-SL-25 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | 250VAC | -55°C~105°C | Tray | DSL | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 2 DA A | - | 0.319 (8.10mm) | Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DE09-PL-25 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | - | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | - | Copper Alloy | - | - | - | 250VAC | -40°C~105°C | Tray | DPL | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | Male | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | Stamped | 1 DE E | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() HDT15-PD Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | 250VAC | - | Tray | HDT | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | Black | 3 | Male | - | - | - | - | - | - | - | - | - | 3A | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Steel, Tin | - | D-Sub, High Density | - | - | - | 1 DE E High Density | - | - | Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-PT-1-BL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -65°C | 250VAC | - | Tray | DPT | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | ROHS COMPLIANT | - | - | - | - | YES | - | - | - | 3A | 15 | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | 0.494 inch | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | STAGGERED | - | - | 2 DA A | - | - | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - |