- Contact Materials
- Mounting Type
- Contact Style
- Number of Rows
- Packaging
- Part Status
- Connector Type
- Series
- Termination
- Color
- Connector Style
- Contact Finish
Attribute column
Manufacturer
Adam Tech D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Plating | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDL15-SS-24 Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | - | Thermoplastic | LOCKING | Steel, Nickel Plated | - | Copper Alloy | - | - | - | 300VAC | -55°C~105°C | Tray | HDL | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | - | - | - | - | - | - | 5A | - | 15 | - | 0.762mm | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.494 inch | - | - | - | - | RND PIN-SKT | 20mOhm | - | 5000000000Ohm | Housing/Shell (4-40) | 0.09 inch | - | - | 1000VAC V | D-Sub, High Density | - | STAGGERED | - | - | 0.078 inch | - | 1 DE E High Density | - | 0.425 (10.80mm) | Board Lock | Flash | - | - | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() DB25-SR-SL Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel | - | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSR | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | - | - | 5A | - | 25 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | 0.461 inch | - | RND PIN-SKT | - | - | 5000000000Ohm | Cable Side (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | Stamped | 3 DB B | - | - | - | Flash | 15μin | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-PR Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | -55°C~105°C | Tray | DPR | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | 0.461 inch | 5A | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 2 DA A | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-PT-1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Tin Plated | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~85°C | Tray | DPT | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | Male | ROHS COMPLIANT | - | - | - | - | YES | - | - | 1A | 8.08mm | 15 | Straight | - | - | 5A | TIN | UL, CSA | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | 0.494 inch | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 2 DA A | - | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() HDL15-SL-C Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | - | Copper Alloy | - | - | - | 250VAC | - | Tray | HDL | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | Female | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | Steel, Tin | - | D-Sub, High Density | - | - | - | - | - | - | 1 DE E High Density | - | 0.350 (8.89mm) | Board Lock | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DE09-SR-SL Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel | - | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSR | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | - | - | - | - | - | 5A | - | 9 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | 0.461 inch | - | RND PIN-SKT | - | - | 5000000000Ohm | Cable Side (4-40) | - | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | Stamped | 1 DE E | - | - | - | Flash | 30μin | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-SN-25 Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | INSERT,JACKSCREW | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSN | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | 5A | - | 9 | - | - | compliant | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 0.353 inch | - | RND PIN-SKT | - | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 1 DE E | - | 0.197 (5.00mm) | Board Lock | Flash | - | - | UL94 V-0 | - | - | ||
![]() DB25-PA-M1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DPA | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | - | - | - | - | 1A | - | 25 | - | - | - | - | - | UL | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 3 DB B | - | - | Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DC37-PT-1-SL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Phosphor Bronze | NYLON | - | - | 250VAC | -65°C~125°C | Tray | DPT | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | - | - | - | - | - | 5A | - | 37 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | - | - | 0.464 inch | - | RND PIN-SKT | - | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 4 DC C | - | - | Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DC37-SD-SL Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~105°C | Tray | DSD | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | - | - | - | - | 3A | - | 37 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Cable Side (4-40) | - | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | Stamped | 4 DC C | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-ST-1-SL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | CLINCH NUT | Phosphor Bronze | NYLON | - | - | 250VAC | -65°C~125°C | Tray | DST | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | Female | - | - | - | - | - | - | - | - | 5A | - | 9 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 0.464 inch | - | RND PIN-SKT | - | - | 5000000000Ohm | Board Side (4-40) | - | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 1 DE E | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DC37-SL-24 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | THREADED INSERT | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -20°C~85°C | Tray | DSL | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | ROHS COMPLIANT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | 37 | - | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.494 inch | 94V-0 | NO | 0.5 inch | - | RND PIN-SKT | - | - | 1000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | Stamped | 4 DC C | - | 0.319 (8.10mm) | Board Lock | - | FLASH inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-PR Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel, Tin Plated | RIVET & JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | -55°C~105°C | Tray | DPR | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 25 | Black | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | 0.461 inch | 5A | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 3 DB B | PREASSEM CONN | - | Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DE09-ST-1-BL-JS Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | RIVET & JACKSCREW | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -55°C~85°C | Tray | DST | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | 3A | - | 9 | - | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Board Side (4-40); Mating Side, Female Screwlock (4-40) | - | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 1 DE E | - | - | Board Lock | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DC37-SD Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -20°C~85°C | Tray | DSD | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | 3A | - | 37 | - | - | - | - | NICKEL | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | 1000VAC V | D-Sub | - | STAGGERED | 3.336 N | 1.946 N | - | Stamped | 4 DC C | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-PL-25 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Metal | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel | - | Copper Alloy | - | - | - | 250VAC | -40°C~105°C | Tray | DPL | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | - | 8536.69.40.30 | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | Stamped | 3 DB B | - | 0.319 (8.10mm) | Board Lock, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() DC37-SF-M2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | LOCKING | Phosphor Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSF | - | Active | 1 (Unlimited) | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | - | - | - | - | - | 5A | - | 37 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | RND PIN-SKT | - | 28-30 AWG | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 4 DC C | PREASSEM CONN | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DA15-ST-2 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Thermoplastic, Glass Filled | LOCKING | Steel, Nickel Plated | - | Brass | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 600VDC | -55°C~125°C | Tray | DST | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | - | - | - | - | 5A | - | 15 | - | - | - | - | - | UL, CSA | Gold | COMMERCIAL | 1.541 inch | 2 | STAGGERED | 0.494 inch | - | - | 0.464 inch | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (4-40) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 2 DA A | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DB25-SA-M1 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | Steel | JACKSCREW | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 250VAC | -65°C~125°C | Tray | DSA | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | - | - | - | - | - | 1A | - | 25 | - | - | - | - | - | UL | Gold | COMMERCIAL | - | - | - | 0.494 inch | - | - | - | - | RND PIN-SKT | - | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | - | - | 1000VAC V | D-Sub | - | STAGGERED | - | - | - | - | 3 DB B | - | - | - | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HDT44-PT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | #4-40 | Steel | CLINCH NUT | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 125°C | -65°C | 250VAC | - | Tray | HDT | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | Black | 3 | - | - | - | - | - | - | - | - | - | 1A | - | 44 | - | - | - | - | TIN | UL, CSA | Gold | COMMERCIAL | 2.088 inch | 3 | STAGGERED | 0.494 inch | - | - | - | - | RND PIN-SKT | 20mOhm | - | 5000000000Ohm | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | 1000VAC V | D-Sub, High Density | 1.9812 mm | STAGGERED | 2.78 N | 2.0016 N | 0.078 inch | - | 3 DB B High Density | - | - | Grounding Indents | Flash | - | 0.189 inch | UL94 V-0 | ROHS3 Compliant | - |