- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- RoHS Status
- Contact Materials
- Mounting Type
- Packaging
- Connector Type
- Number of Rows
- Total Number of Contacts
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
Adam Tech FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Mounting Option 1 | ActuatorColor | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Features | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCB-C5-05-SA-SMT Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-07-T-20 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 7 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.391 inch | 2 | STAGGERED | 0.102 inch | - | 0.217 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SOLDER KINKED LEADS | 500VAC V | 2.0066 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | ||
![]() PCB-B-06-T-25 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 6 | 2.4892mm | UL, CSA | - | COMMERCIAL | 0.442 inch | 2 | STAGGERED | 0.197 inch | - | 0.315 inch | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.049 inch | SOLDER KINKED LEADS | 500VAC V | 2.4892 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-B-08-T-25 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 8 | 2.4892mm | UL, CSA | - | COMMERCIAL | 0.54 inch | 2 | STAGGERED | 0.197 inch | - | 0.315 inch | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.049 inch | SOLDER KINKED LEADS | 500VAC V | 2.4892 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-05-T-SMT Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 5 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.313 inch | 2 | STAGGERED | 0.11 inch | - | 0.22 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SURFACE MOUNT | 500VAC V | 3.6068 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-09-T-20 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 9 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.469 inch | 2 | STAGGERED | 0.102 inch | - | 0.217 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SOLDER KINKED LEADS | 500VAC V | 2.0066 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-11-T-20 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 11 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.547 inch | 2 | STAGGERED | 0.102 inch | - | 0.217 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SOLDER KINKED LEADS | 500VAC V | 2.0066 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-12-T-SMT Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 12 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.586 inch | 2 | STAGGERED | 0.11 inch | - | 0.22 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SURFACE MOUNT | 500VAC V | 3.6068 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-12-HU-3 Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | - | Phosphor Bronze | - | - | - | - | -25°C~85°C | Tube | PCA | Active | Not Applicable | Solder | - | 12 | - | 0.5A | 0.020 0.50mm | - | - | - | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.091 2.30mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PCB-C-11-SA-20 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 11 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.547 inch | 2 | STAGGERED | 0.102 inch | - | 0.296 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SOLDER | 500VAC V | 2.0066 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | ||
![]() PCB-C5-11-SA-SMT Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C5-18-SA-SMT Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C5-10-SA-SMT Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-18-SA-20 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 18 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.82 inch | 2 | STAGGERED | 0.102 inch | - | 0.296 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SOLDER | 500VAC V | 2.0066 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant | ||
![]() PCB-B-18-T-25 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 18 | 2.4892mm | UL, CSA | - | COMMERCIAL | 1.03 inch | 2 | STAGGERED | 0.197 inch | - | 0.315 inch | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.049 inch | SOLDER KINKED LEADS | 500VAC V | 2.4892 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-26-T-20 Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-2FA-12-HL-3 Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-19-HL-3 Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | - | Phosphor Bronze | - | - | - | - | -25°C~85°C | Tube | PCA | Active | Not Applicable | Solder | - | 19 | - | 0.5A | 0.020 0.50mm | - | - | - | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.091 2.30mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PCB-B-04-SA-25 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 4 | 2.4892mm | UL, CSA | - | COMMERCIAL | 0.344 inch | 2 | STAGGERED | 0.197 inch | - | 0.354 inch | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.049 inch | SOLDER | 500VAC V | 2.4892 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | 0.138 inch | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-08-T-20 Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | 8 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.43 inch | 2 | STAGGERED | 0.102 inch | - | 0.217 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SOLDER KINKED LEADS | 500VAC V | 2.0066 mm | RECTANGULAR | LIF N | BLACK | - | - | - | - | 0.118 inch | - | - | - | ROHS3 Compliant |