- Moisture Sensitivity Level (MSL)
- Part Status
- Factory Lead Time
- RoHS Status
- Contact Materials
- Mounting Type
- Packaging
- Connector Type
- Number of Rows
- Total Number of Contacts
- Mounting Styles
- Termination Type
Attribute column
Manufacturer
Adam Tech FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Mounting Option 1 | ActuatorColor | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA-6-LA-12-HL-3 Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | - | Phosphor Bronze | - | - | - | - | -25°C~85°C | Tube | PCA | Active | Not Applicable | Solder | - | 12 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Tin | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.091 2.30mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PCA-6-LA-24-HL-3 Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Thermoplastic | - | Black | - | Phosphor Bronze | - | - | - | - | -25°C~85°C | Tube | PCA | Active | Not Applicable | Solder | - | 24 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Tin | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.091 2.30mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PCB-C-04-T-SMT Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | SN ON CU | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | - | - | - | - | - | - | - | - | 4 | 2.0066mm | UL, CSA | - | COMMERCIAL | 0.274 inch | 2 | STAGGERED | 0.11 inch | - | - | - | 0.22 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | 0.039 inch | SURFACE MOUNT | 500VAC V | 3.6068 mm | - | RECTANGULAR | LIF N | BLACK | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C-22-T-SMT Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-7F-15-HL-3-G Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-7F-17-HL-3-G Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-7F-23-HL-3-G Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-7F-71-HL-3-G Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-7G-13-HD-3-G-TR Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-7G-21-HD-3-G-TR Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-2FA-30-HL-3 Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6MA-12-HD-3-G-T/R Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | - | - | GOLD | COPPER ALLOY | - | RIGHT ANGLE | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 12 | 0.5mm | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCB-C5-04-SA-SMT Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6MA-06-HD-3-G-T/R Adam Tech | In Stock | - | - | 9 Weeks | BOARD | - | - | - | GOLD | COPPER ALLOY | - | RIGHT ANGLE | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | FFC/FPC CONNECTOR | - | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | 0.5mm | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-04-HL-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-06-HL-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-19-HL-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-04-HU-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-20-HL-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA-6-LA-10-HU-3-T/R Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |