- Approval Agency
- Connector Style
- Connector Type
- Material Flammability Rating
- Mounting Type
- Number of Positions
- Termination
- Accomodates a Fuse
- Factory Lead Time
- Filter Type
- Moisture Sensitivity Level (MSL)
- Packaging
Attribute column
Manufacturer
Adam Tech Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | MIL Conformance | DIN Conformance | IEC Conformance | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Current Rating | Voltage - Rated AC | Approval Agency | Contact Gender | Panel Cutout Dimensions | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Panel Thickness | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEMA-5-3-RA-AN4860-1-065 Adam Tech | In Stock | - | - | - | - | - | Panel Mount, Flange | - | - | - | NEMA-5 | - | - | - | - | Adam Tech | Tray | Active | - | 125VAC | - | - | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | 15A | - | - | - | - | - | cURus | - | - | - | - | - | NEMA 5-15R | - | - | - | - | - | - | - | Board Lock | - | - | - | UL94 V-0 | - | - | ||
![]() IEC-J-4-150 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | - | - | 15A | - | - | - | - | - | - | 250VAC | - | Bulk | IEC | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 20.40mm x 26.70mm | - | - | - | IEC 320-C14 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-A-3 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Nickel | - | Panel Mount, Flange | - | POLYCARBONATE | PC | - | - | BRASS | - | - | - | - | - | - | - | 250VAC | - | Tray | IEC | e3 | Active | 1 (Unlimited) | Solder Eyelet | - | Receptacle, Male Blades | 3 | 70°C | -25°C | NO | NO | YES | - | 3 | - | - | 15A | 250V | CCC, cURus, ENEC | - | Variable Size | - | - | SNAP | IEC 320-C13 | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | Front or Rear Side Mount | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() IEC-B-1 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Nickel | - | Panel Mount, Flange | - | POLYCARBONATE | PC | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | IEC | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Female Sockets | 3 | 70°C | -25°C | NO | NO | YES | - | 3 | - | - | 15A | 250V | CCC, cURus, ENEC | - | Rectangular - 24.50mm x 32.50mm | - | - | SNAP | IEC 320-2-2/F | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-D-2 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | POLYCARBONATE | - | - | TIN OVER COPPER | BRASS | 15A | - | - | - | - | - | - | 250VAC | - | Bulk | IEC | e3 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 3 | - | - | NO | NO | YES | - | 3 | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 25.50mm x 32.50mm | - | - | - | IEC 320-2-2/F | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.031 ~ 0.071 0.80mm ~ 1.80mm | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() IEC-C-1-150 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | 15A | - | - | - | - | - | - | 250VAC | - | Bulk | IEC | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 19.90mm x 26.60mm | - | - | - | IEC 320-C14 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-GS-1-100 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | IEC | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | 3 | 75°C | -25°C | - | - | - | - | - | Straight | - | - | - | CCC, cURus, ENEC | - | Rectangular - 27.30mm x 46.90mm | 250V | 15A | - | IEC 320-C14 | 1 | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | 30.5mm | 50mm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() NEMA-5-1-A Adam Tech | In Stock | - | - | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | 125VAC | Tray | - | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | cURus | - | - | - | - | - | NEMA 5-15R | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-A-1 Adam Tech | In Stock | - | Datasheet | 10 Weeks | Copper | - | Panel Mount, Flange | - | POLYCARBONATE | PC | - | NICKEL | Brass, Bronze | - | - | - | - | - | 250V | - | 250VAC | - | Tray | IEC | e3 | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades | 3 | - | - | NO | NO | YES | - | 3 | - | - | 15A | - | CCC, cURus, ENEC | Male | Variable Size | - | - | SNAP | IEC 320-C13 | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | Front or Rear Side Mount | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-A-2 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Copper | - | Panel Mount, Flange | - | POLYCARBONATE | PC | - | NICKEL | Brass, Bronze | - | - | - | - | - | 250V | - | 250VAC | - | Tray | IEC | e3 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | NO | NO | YES | - | 3 | - | - | 15A | - | CCC, cURus, ENEC | Male | Variable Size | - | - | SNAP | IEC 320-C13 | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | Front or Rear Side Mount | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() IEC-A-4 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | POLYCARBONATE | - | - | NICKEL | BRASS | 15A | - | - | - | - | - | - | 250VAC | - | Tray | IEC | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades | 3 | - | - | NO | NO | YES | - | 3 | - | - | - | - | CCC, cURus, ENEC | - | Variable Size | - | - | SNAP | IEC 320-C13 | - | Unfiltered - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-F-1 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Flange | - | POLYCARBONATE | - | - | NICKEL | BRASS | 15A | 10/15A | - | - | - | - | - | 125/250VAC | - | Bulk | IEC | e3 | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | 3 | - | - | NO | NO | YES | - | 3 | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 27.50mm x 31.50mm | - | - | SNAP | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-C-1 Adam Tech | In Stock | - | Datasheet | 9 Weeks | Copper | - | Panel Mount, Snap-In | - | - | PC | - | - | Brass, Bronze | - | - | - | - | - | 250V | - | 250VAC | - | Bulk | IEC | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | 15A | - | CCC, cURus, ENEC | Male | Variable Size | - | - | - | IEC 320-C14 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.031 ~ 0.118 0.80mm ~ 3.00mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() IEC-EW-4 Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | - | - | 15A | 15A | - | - | - | - | - | 250VAC | 250VAC | Bulk | IEC | - | Active | 1 (Unlimited) | Solder, Solder Eyelet | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.80mm x 22.80mm | - | - | - | IEC 320-C14 | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() NEMA-5-1-B Adam Tech | In Stock | - | - | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | 125VAC | Tray | - | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | cURus | - | - | - | - | - | NEMA 5-15R | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() NEMA-5-3 Adam Tech | In Stock | - | - | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | 125VAC | Tray | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | cURus | - | Square - 24.30mm x 24.30mm | - | - | - | NEMA 5-15R | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.031 ~ 0.059 0.80mm ~ 1.50mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() NEMA-5-3-HW Adam Tech | In Stock | - | - | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | 125VAC | Tray | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | cURus | - | Square - 24.30mm x 24.30mm | - | - | - | NEMA 5-15R | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - |