- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Type
- Fastening Type
- Features
- Mounting Type
- Number of Positions
- Number of Rows
- Pitch
- Series
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Wire Type | Contact Design | Wire Size (Max) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08CH-A-10-IDC Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | LOCKING | PHOSPHOR BRONZE | NYLON | 85°C | -40°C | Bulk | 08CH | - | Active | 1 (Unlimited) | Receptacle | 10 | Natural | 1 | Friction Lock | - | - | - | - | Female Socket | - | - | 0.031 0.80mm | 10 | - | UL | Tin | COMMERCIAL | 0.342 inch | 0.065 inch | - | - | - | 0.5A | 20mOhm | 32-36 AWG | IDC | POLARIZED HOUSING | 200VAC V | IDC | - | - | Discrete | PREASSEM CONN | 32 AWG | Closed End | ROHS3 Compliant | ||
![]() 08CH-A-03-IDC Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | LOCKING | PHOSPHOR BRONZE | NYLON | 85°C | -40°C | Bulk | 08CH | - | Active | 1 (Unlimited) | Receptacle | 3 | Natural | 1 | Friction Lock | - | - | - | - | Female Socket | - | - | 0.031 0.80mm | 3 | - | UL | Tin | COMMERCIAL | - | 0.065 inch | - | - | - | 0.5A | 20mOhm | 32-36 AWG | IDC | POLARIZED HOUSING | 200VAC V | IDC | - | - | Discrete | PREASSEM CONN | - | Closed End | ROHS3 Compliant | ||
![]() MTD-B-04-A-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | POLYAMIDE66 | - | PHOSPHOR BRONZE | NYLON66 | - | - | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 4 | Orange | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 4 | ONE | CSA,CUL,UL | Tin | - | - | - | - | NO | 0.772 inch | 6A | - | 18 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | STAMPED | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-A-03-D-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 3 | White | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 3 | - | UL, CSA | Tin | COMMERCIAL | - | 0.272 inch | 94V-2 | - | - | 4A | - | 24 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-B-04-A-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | - | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 4 | Orange | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 4 | - | UL, CSA | Tin | COMMERCIAL | - | 0.272 inch | - | - | - | 4A | - | 18 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant | ||
![]() MTD-B-05-A-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 5 | Orange | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 5 | - | UL, CSA | Tin | COMMERCIAL | 0.78 inch | 0.272 inch | 94V-2 | - | - | 4A | - | 18 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant | ||
![]() MTD-B-06-A-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | - | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 6 | Orange | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 6 | ONE | CSA,CUL,UL | Tin | - | - | - | 94V-2 | NO | 0.772 inch | 6A | - | 18 AWG | IDC | - | - | IDC | 5.7824 N | 5.7824 N | Discrete or Ribbon Cable | STAMPED | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-B-06-B-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 6 | Yellow | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 6 | - | UL, CSA | Tin | COMMERCIAL | 0.935 inch | 0.272 inch | 94V-2 | - | - | 4A | - | 20 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant | ||
![]() MTD-B-06-C-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | - | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 6 | Red | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 6 | ONE | CSA,CUL,UL | Tin | - | - | - | 94V-2 | NO | 0.772 inch | 6A | - | 22 AWG | IDC | - | - | IDC | 5.7824 N | 5.7824 N | Discrete or Ribbon Cable | STAMPED | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-B-08-C-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 8 | Red | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 8 | - | UL, CSA | Tin | COMMERCIAL | - | 0.272 inch | 94V-2 | - | - | 4A | - | 22 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant | ||
![]() MTD-A-06-D-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 6 | White | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 6 | - | UL, CSA | Tin | COMMERCIAL | - | 0.272 inch | 94V-2 | - | - | 4A | - | 24 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant | ||
![]() MTD-B-09-C-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | POLYAMIDE66 | - | PHOSPHOR BRONZE | NYLON66 | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 9 | Red | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 9 | ONE | CSA,CUL,UL | Tin | - | - | - | - | NO | 0.772 inch | 6A | - | 22 AWG | IDC | - | - | IDC | 5.7824 N | 5.7824 N | Discrete or Ribbon Cable | STAMPED | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-A-02-D-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 2 | White | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | - | UL, CSA | Tin | COMMERCIAL | - | - | - | - | - | 4A | - | 24 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-A-02-D-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 2 | White | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | - | UL, CSA | Tin | COMMERCIAL | - | - | - | - | - | 4A | - | 24 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant | ||
![]() 08CH-A-04-IDC Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | LOCKING | PHOSPHOR BRONZE | NYLON | 85°C | - | Bulk | 08CH | - | Active | 1 (Unlimited) | Receptacle | 4 | Natural | 1 | Friction Lock | - | - | - | - | Female Socket | - | - | 0.031 0.80mm | 4 | - | UL | Tin | COMMERCIAL | - | 0.065 inch | - | - | - | 0.5A | 20mOhm | 32-36 AWG | IDC | POLARIZED HOUSING | 200VAC V | IDC | - | - | Discrete | PREASSEM CONN | 32 AWG | Closed End | ROHS3 Compliant | ||
![]() MTD-B-02-C-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | POLYAMIDE66 | - | PHOSPHOR BRONZE | NYLON66 | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 2 | Red | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 2 | ONE | CSA,CUL,UL | Tin | - | - | - | - | NO | - | 6A | - | 22 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | STAMPED | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-B-02-B-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | POLYAMIDE66 | - | PHOSPHOR BRONZE | NYLON66 | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 2 | Yellow | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 2 | ONE | CSA,CUL,UL | Tin | - | - | - | - | NO | - | 6A | - | 20 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | STAMPED | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-A-02-F-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 2 | Green | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | - | UL, CSA | Tin | COMMERCIAL | - | - | - | - | - | 4A | - | 28 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant | ||
![]() MTD-B-08-B-1 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | POLYAMIDE66 | - | PHOSPHOR BRONZE | NYLON66 | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 8 | Yellow | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 8 | ONE | CSA,CUL,UL | Tin | - | - | - | 94V-2 | NO | 0.772 inch | 6A | - | 20 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | STAMPED | - | Feed Through | ROHS3 Compliant | ||
![]() MTD-A-02-E-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | - | - | PHOSPHOR BRONZE | NYLON | - | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 2 | Blue | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | - | UL, CSA | Tin | COMMERCIAL | - | - | - | - | - | 4A | - | 26 AWG | IDC | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | Closed End | ROHS3 Compliant |