- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Type
- Fastening Type
- Features
- Mounting Type
- Number of Positions
- Number of Rows
- Pitch
- Series
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reference Standard | Contact Finish | Reliability | UL Flammability Code | Rated Current (Signal) | Wire Gauge | Termination Type | Cable Termination | Wire Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTD-B-07-C-2 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line), Right Angle | PHOSPHOR BRONZE | NYLON | -40°C | Bulk | MTD | e3 | Active | 1 (Unlimited) | Receptacle | 7 | Red | 1 | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.156 3.96mm | 7 | UL, CSA | Tin | COMMERCIAL | 94V-2 | 4A | 22 AWG | IDC | IDC | Discrete or Ribbon Cable | Closed End | ROHS3 Compliant |