- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Housing Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Termination Method | Voltage Rated | Voltage Rating Max | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Current Rating (Max) | Features | Pin Diameter | Rated Current (Power) | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH2-04-UA Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Square | - | - | - | - | - | Gold | 0.235 5.97mm | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | -55°C~105°C | Bulk | PH2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 4 | 2 | - | ROHS COMPLIANT | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | - | RECTANGULAR | 0.197 inch | - | - | - | 0.098 inch | - | 0.453 11.50mm | - | - | 5000000000Ohm | 0.1 inch | - | - | - | 1000VAC V | - | 1000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 15SH-A-06-TS-SMT Adam Tech | In Stock | - | - | - | - | Surface Mount | Circular | - | - | LOCKING | - | - | Tin | - | Brass | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VAC/DC | - | - | - | -25°C~85°C | Bulk | 15SH | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | - | 6 | 1 | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | 0.7A | 6 | - | 0.197 5.00mm | Board to Cable/Wire | All | compliant | 0.059 1.50mm | Natural | ONE | UL, CSA | COMMERCIAL | 0.472 inch | - | - | Shrouded - 4 Wall | 1 | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 0.059 inch | - | - | POLARIZED HOUSING | 800VAC V | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() PH1-03-UA Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Square | - | - | - | - | - | Gold | 0.236 6.00mm | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | -40°C~105°C | Bulk | PH1 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 3 | 1 | - | ROHS COMPLIANT | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 1 | - | RECTANGULAR | 0.098 inch | - | 94V-0 | - | 0.098 inch | - | 0.454 11.54mm | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() LHB-02-SA1 Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Square | - | - | LOCKING | - | - | Tin | 0.041 1.04mm | Brass | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | -25°C~85°C | Bulk | LHB | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 2 | 1 | - | - | Friction Lock | - | - | - | - | - | Male Pin | YES | - | 5A | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.145 3.68mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | 0.5 inch | - | 0.690 17.53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 125SH-A1-06-TS-HF Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125SH-A1-07-TS-HF Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125SH-A1-03-TR-HF Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125SH-A1-07-TR-HF Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125SH-A1-10-TR-HF Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2FCS-12-SG Adam Tech | In Stock | - | Datasheet | - | Gold Over Nickel | CABLE | - | - | - | LOCKING | 0.677 inch | Straight | AU ON NI | - | Copper Alloy | 20(mohm) | ADAM TECHNOLOGIES INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | 2FCS-12-SG | 2FCS | Through Hole | - | 2 | 2 | -40C to 105C | - | - | 105 °C | -40 °C | Contact Manufacturer | 2(mm) | 4.2(mm) | - | 5.26 | - | Solder | - | 250VAC | 28 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | IDC Connector | - | - | SKT | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 12 | - | - | - | - | compliant | - | - | - | UL, CSA | COMMERCIAL | - | - | - | - | - | 12(POS) | - | 0.157 inch | FEMALE | - | Black | 0.205 inch | 1 A | - | SQ PIN-SKT | 20 mΩ | 3000000000 Ω | 0.079 inch | - | IDC | - | 500VAC V | - | 500 Cycles | TIN OVER COPPER | RECTANGULAR | 2.9468 N | .1946 N | 0.079 inch | BLACK | 1(A) | - | - | - | 17.2(mm) | FLASH inch | - | 5.4(mm) | - | - | - | ||
![]() 08SH-A-06-TS-SMT Adam Tech | In Stock | - | Datasheet | - | Tin Over Copper | - | - | NYLON 6T/NYLON 4/6 | - | - | - | Straight | - | - | Brass | 20(mohm) | - | - | - | - | - | - | Surface Mount | - | 1 | - | -25C to 85C | - | - | - | - | - | 0.8(mm) | 2.54(mm) | - | - | - | Solder | - | 100VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(A) | - | - | - | 7.8(mm) | - | - | 2.7(mm) | - | - | - | ||
![]() 125SH-B-08-TR-SMT Adam Tech | In Stock | - | Datasheet | - | Tin Over Nickel | - | - | Thermoplastic | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | Surface Mount | - | 1 | - | -40C to 85C | - | - | - | - | - | 1.25(mm) | 5.5(mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | 14.6(mm) | - | - | 3.4(mm) | - | - | - | ||
![]() 125SH-B-06-TR-SMT Adam Tech | In Stock | - | Datasheet | - | Tin Over Nickel | - | - | Thermoplastic | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | Surface Mount | - | 1 | - | -40C to 85C | - | - | - | - | - | 1.25(mm) | 5.5(mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | 12.1(mm) | - | - | 3.4(mm) | - | - | - | ||
![]() 125SH-B-04-TR-SMT Adam Tech | In Stock | - | Datasheet | - | Tin Over Nickel | - | - | Thermoplastic | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | Surface Mount | - | 1 | - | -40C to 85C | - | - | - | - | - | 1.25(mm) | 5.5(mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | 9.6(mm) | - | - | 3.4(mm) | - | - | - | ||
![]() 125SH-B-10-TS-SMT Adam Tech | In Stock | - | Datasheet | - | Tin Over Nickel | - | - | Thermoplastic | - | - | - | Straight | - | - | Brass | 20(mohm) | - | - | - | - | - | - | Surface Mount | - | 1 | - | -40C to 85C | - | - | - | - | - | 1.25(mm) | 4.2(mm) | - | - | - | Solder | - | 250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | - | - | - | Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | 17.85(mm) | - | - | 4.65(mm) | - | - | - | ||
![]() 15SH-A-12-TS-SMT Adam Tech | In Stock | - | Datasheet | - | Tin Over Nickel | BOARD | - | - | - | LOCKING | 0.826 inch | Straight | SN ON CU | - | Brass | 20(mohm) | ADAM TECHNOLOGIES INC | - | NYLON | Adam Technologies Inc | 15SH-A-12-TS-SMT | HHS | Surface Mount | ONE | 1 | 1 | -25C to 85C | - | - | 85 °C | -25 °C | Contact Manufacturer | 1.5(mm) | 5.2(mm) | - | 5.25 | - | Solder | - | 50VDC/50VAC | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | Shrouded Header | - | - | HDR | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 12 | 1.4986 mm | - | - | - | compliant | - | - | - | UL, CSA | COMMERCIAL | - | - | - | - | 1 | 12(POS) | RECTANGULAR | 0.145 inch | MALE | - | Ivory | 0.196 inch | - | - | RND PIN-SKT | - | 1000000000 Ω | 0.059 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 800VAC V | - | - | TIN OVER COPPER | RECTANGULAR | - | - | - | - | 0.7(A) | - | - | - | 21(mm) | - | - | 5(mm) | - | - | - | ||
![]() MPH2-18-UA Adam Tech | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | - | - | - | Straight | - | - | Brass | 15(mohm) | - | - | - | - | - | - | Through Hole | - | 2 | - | -40C to 105C | - | - | - | - | - | 1(mm) | 3.1(mm) | - | - | - | Solder | - | 250VAC | - | - | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | - | 9(mm) | - | - | 3.4(mm) | - | - | - | ||
![]() MHR-16-HUAL Adam Tech | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | Through Hole | - | 2 | - | -40C to 105C | - | - | - | - | - | 2.54(mm) | 27.8(mm) | - | - | - | Solder | - | 250VAC | - | - | - | Tray | - | - | - | - | - | - | - | - | Ejector Header | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | - | - | 39.62(mm) | - | - | 8.4(mm) | - | - | - | ||
![]() HBHR-A1-80-VG-HT Adam Tech | In Stock | - | Datasheet | - | Gold Over Nickel | BOARD | - | Nylon 6/6 | - | - | - | Straight | GOLD FLASH OVER NICKEL | - | Brass | 20(mohm) | ADAM TECHNOLOGIES INC | - | - | Adam Technologies Inc | HBHR-A1-80-VG-HT | - | Through Hole | - | 2 | 2 | -40C to 105C | - | - | - | - | Contact Manufacturer | 1.27(mm) | 8.2(mm) | - | 5.73 | Yes | Solder | - | 250VAC | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | Shrouded Header | - | - | HDR | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 80 | 1.27 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 80(POS) | - | - | MALE | 94V-0 | Black | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 1(A) | - | - | - | 109.62(mm) | - | - | 5.8(mm) | - | - | - | ||
![]() ADC-003-2 Adam Tech | In Stock | - | Datasheet | - | Silver Over Nickel | BOARD | - | - | 3 | - | - | Right Angle | - | - | Brass | - | ADAM TECHNOLOGIES INC | - | - | Adam Technologies Inc | ADC0032 | ADC | Through Hole | - | - | - | -20C to 70C | 70C | -20C | - | - | Contact Manufacturer | - | 12(mm) | Not Required(mm) | 5.58 | - | Solder | - | 20VDC | - | - | - | - | - | - | - | - | - | - | - | CIRCULAR DC POWER CONENCTOR | DC POWER | - | - | RCP | - | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | JACK | SOLID LEAD | - | - | 1(Port) | - | - | - | - | - | - | - | 2(A) | - | 2.5 mm | 1 A | 10.5(mm) | - | - | 8.4(mm) | - | - | - |