- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Mounting Option 1 | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mfr | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Poles | Contact Finish Termination | Viewing Angle | Contact Pattern | Insulator Color | Test Current | Forward Voltage | Wavelength | Current Rating (Max) | Rated Voltage | Features | Terminal Length | Rated Current (Power) | Test Temperature | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 125SH-B-02-TS-SMT-T/R Adam Tech | 941 |
| - | - | - | Surface Mount | Rectangular | - | 125SH-B | - | - | Tin | 0.083 (2.10mm) | Brass | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 85°C | 125SH | Solder | Header | - | 2 | - | - | 1 | - | Friction Lock | - | Male Blade | 1A | - | - | - | 0.183 (4.65mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 125SH-B-03-TS-SMT-T/R Adam Tech | 832 |
| - | - | - | Surface Mount | Rectangular | - | 125SH-B | - | - | Tin | 0.083 (2.10mm) | Brass | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 85°C | 125SH | Solder | Header | - | 3 | - | - | 1 | - | Friction Lock | - | Male Blade | 1A | - | - | - | 0.183 (4.65mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 08SH-A-09-GS-SMT-PP-T/R Adam Tech | 1621 |
| - | - | - | Surface Mount | Square | - | 08SH-A | - | - | Gold | - | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 30VAC/DC | -25°C ~ 85°C | 08SH | Solder | Header | - | 9 | - | - | 1 | - | Friction Lock | - | Male Pin | Varies by Wire Gauge | - | - | - | 0.110 (2.79mm) | Board to Cable/Wire | All | - | 0.031 (0.80mm) | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() 08SH-A-04-GS-SMT-PP-T/R Adam Tech | 1560 |
| - | - | - | Surface Mount | Square | - | 08SH-A | - | - | Gold | - | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 30VAC/DC | -25°C ~ 85°C | 08SH | Solder | Header | - | 4 | - | - | 1 | - | Friction Lock | - | Male Pin | Varies by Wire Gauge | - | - | - | 0.110 (2.79mm) | Board to Cable/Wire | All | - | 0.031 (0.80mm) | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() 08SH-A-10-GS-SMT-PP-T/R Adam Tech | 1952 |
| - | - | - | Surface Mount | Square | - | 08SH-A | - | - | Gold | - | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 30VAC/DC | -25°C ~ 85°C | 08SH | Solder | Header | - | 10 | - | - | 1 | - | Friction Lock | - | Male Pin | Varies by Wire Gauge | - | - | - | 0.110 (2.79mm) | Board to Cable/Wire | All | - | 0.031 (0.80mm) | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() 08SH-A-02-GS-SMT-PP-T/R Adam Tech | 1196 |
| - | - | - | Surface Mount | Square | - | 08SH-A | - | - | Gold | - | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 30VAC/DC | -25°C ~ 85°C | 08SH | Solder | Header | - | 2 | - | - | 1 | - | Friction Lock | - | Male Pin | Varies by Wire Gauge | - | - | - | 0.110 (2.79mm) | Board to Cable/Wire | All | - | 0.031 (0.80mm) | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() ESMC-M-32-SGR-SMT-T/R Adam Tech | 757 |
| - | - | - | Surface Mount, Right Angle | Square | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | ESMC | Solder | Header | - | 32 | - | - | 2 | - | Push-Pull | - | Male Pin | 1.2A | - | - | - | 0.165 (4.20mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() ESMC-M-12-SGS-SMT-A-PP-T/R Adam Tech | 599 |
| - | - | - | Surface Mount | Square | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 8mm, 10.8mm, 15.4mm | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | ESMC | Solder | Header | - | 12 | - | - | 2 | - | Push-Pull | - | Male Pin | 1.2A | - | - | - | 0.266 (6.76mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() ESMC-M-80-SGR-SMT-T/R Adam Tech | 1748 |
| - | - | - | Surface Mount, Right Angle | Square | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | ESMC | Solder | Header | - | 80 | - | - | 2 | - | Push-Pull | - | Male Pin | 1.2A | - | - | - | 0.165 (4.20mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() MPH2-16-UA Adam Tech | 5538 |
| - | Gold Over Nickel | Surface Mount | Through Hole | Square | - | MPH2 | - | Straight | Gold | 0.075 (1.90mm) | Brass | 15(mohm) | - | Thermoplastic | - | - | - | - | - | Adam Tech | Through Hole | - | 2 | - | -40C to 105C | - | - | Bulk | - | 1(mm) | 3.1(mm) | Active | - | Compliant | - | Solder | 250VAC | 250VAC | -40°C ~ 105°C | MPH2 | Solder | Header | Unshrouded Header | 16 | Green | - | 2 | HDR | Push-Pull | - | Male Pin | 1A | - | - | - | 0.059 (1.50mm) | Board to Board | All | - | 0.039 (1.00mm) | Black | - | - | 0.039 (1.00mm) | 0.083 (2.11mm) | Unshrouded | - | 16(POS) | Gold | - | - | - | Black | - | - | 0.217 (5.51mm) | - | - | - | - | - | 250 mA | - | - | - | - | 110 ° | - | - | 175 mA | 3.4 V | 530 nm | 1(A) | - | - | - | - | 25 °C | 8(mm) | - | Flash | Flash | 3.4(mm) | UL94 V-0 | Lead Free | ||
![]() CDR-03-GR Adam Tech | 561 |
| - | - | - | Through Hole, Right Angle | Square | - | CDR | - | - | Gold | - | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 105°C | CDR | Solder | Header | - | 3 | - | - | 1 | - | Latch Holder | - | Male Pin | 3A | - | - | - | 0.200 (5.08mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | - | - | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() CDR-07-GR Adam Tech | 1296 |
| - | - | - | Through Hole, Right Angle | Square | - | CDR | - | - | Gold | - | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 105°C | CDR | Solder | Header | - | 7 | - | - | 1 | - | Latch Holder | - | Male Pin | 3A | - | - | - | 0.200 (5.08mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | - | - | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() CDR-12-TR Adam Tech | 912 |
| - | - | - | Through Hole, Right Angle | Square | - | CDR | - | - | Tin | - | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 105°C | CDR | Solder | Header | - | 12 | - | - | 1 | - | Latch Holder | - | Male Pin | 3A | - | - | - | 0.200 (5.08mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | - | - | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() CDR-11-GR Adam Tech | 810 |
| - | - | - | Through Hole, Right Angle | Square | - | CDR | - | - | Gold | - | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 105°C | CDR | Solder | Header | - | 11 | - | - | 1 | - | Latch Holder | - | Male Pin | 3A | - | - | - | 0.200 (5.08mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | - | - | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() CDR-06-GR Adam Tech | 948 |
| - | - | - | Through Hole, Right Angle | Square | - | CDR | - | - | Gold | - | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 105°C | CDR | Solder | Header | - | 6 | - | - | 1 | - | Latch Holder | - | Male Pin | 3A | - | - | - | 0.200 (5.08mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | - | - | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | - | ||
![]() CDR-02-TR Adam Tech | 2121 |
| - | - | - | Through Hole, Right Angle | Square | - | CDR | - | - | Tin | - | Brass | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | 250VAC | -40°C ~ 105°C | CDR | Solder | Header | - | 2 | - | - | 1 | - | Latch Holder | - | Male Pin | 3A | - | - | - | 0.200 (5.08mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | - | - | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 15SH-B-06-TR-SMT-T/R Adam Tech | 2894 |
| - | - | - | Surface Mount, Right Angle | Square | - | 15SH-B | - | - | Tin | - | Brass | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 350VAC/DC | -25°C ~ 85°C | 15SH | Solder | Header | - | 6 | - | - | 1 | - | Friction Lock | - | Male Pin | 3A (AC/DC) | - | - | - | 0.175 (4.45mm) | Board to Cable/Wire | All | - | 0.059 (1.50mm) | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() CDR-05-TS Adam Tech | 4043 |
| - | - | - | Through Hole | Square | - | CDR | - | - | Tin | 0.240 (6.10mm) | Copper Alloy | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | 250VAC/DC | -25°C ~ 85°C | CDR | Solder | Header | - | 5 | - | - | 1 | - | Latch Holder | - | Male Pin | 2.5A | - | - | - | 0.469 (11.90mm) | Board to Cable/Wire | All | - | 0.100 (2.54mm) | Black | - | - | - | 0.138 (3.50mm) | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() DML-04-A-V-T-SMT-BL-PP-T/R Adam Tech | 5329 |
| - | - | - | Surface Mount | Square | - | DML-04 | - | - | Tin | - | Brass | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | 250VAC/DC | -25°C ~ 85°C | DML | Solder | Header | - | 4 | - | - | 2 | - | Locking Ramp | - | Male Pin | 5A (AC/DC) | - | - | - | 0.390 (9.91mm) | Board to Cable/Wire | All | - | 0.118 (3.00mm) | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() CDR-04-GS Adam Tech | 2845 |
| - | - | - | Through Hole | Square | LOCKING | CDR | 0.5 inch | - | Gold | - | Brass | - | ADAM TECHNOLOGIES INC | Polybutylene Terephthalate (PBT), Glass Filled | GLASS FILLED NYLON | Adam Technologies Inc | CDR-04-GS | CDR | - | Adam Tech | STRAIGHT | ONE | - | 1 | - | 105 °C | -40 °C | Bag | Contact Manufacturer | - | - | Active | 5.65 | - | Yes | - | - | 250VAC | -40°C ~ 105°C | CDR | Solder | PCB Terminal Blocks with Wire | - | 4 | - | - | 1 | - | Latch Holder | Headers and Edge Type Connectors | Male Pin | 3A | 4 | - | 2.54 mm | 0.453 (11.50mm) | Board to Cable/Wire | All | compliant | 0.100 (2.54mm) | Black | UL | COMMERCIAL | - | 0.132 (3.35mm) | Shrouded - 4 Wall | 1 | - | Gold | RECTANGULAR | 0.266 inch | MALE | - | 0.467 inch | 3 A | 0.492 (12.50mm) | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.1 inch | SOLDER | - | POLARIZED HOUSING | 500VAC V | 17 | GOLD OVER NICKEL | - | RECTANGULAR | BLACK | - | - | - | - | 300V | - | 0.132 inch | 17.5A | - | - | FLASH inch | Flash | Flash | - | UL94 V-0 | - |