- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESMC-M-20-SGS-SMT-A-PP-T/R Adam Tech | 515 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 8mm, 10.8mm, 15.4mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 20 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.266 (6.76mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() LHD-09-TRB Adam Tech | 1758 |
| - | Through Hole, Right Angle | Square | LHD-09 | Tin | 0.449 (11.40mm) | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Adam Tech | Bag | Active | - | -40°C ~ 85°C | LHD | Solder | Header | 9 | - | 1 | Friction Lock | Male Pin | 7A | - | 0.300 (7.62mm) | Board to Cable/Wire | All | 0.156 (3.96mm) | White | - | 0.126 (3.20mm) | Shrouded - 1 Wall | Tin | - | - | - | - | UL94 V-2 | ||
![]() ESMC-M-30-SGR-SMT-T/R Adam Tech | 622 |
| - | Surface Mount, Right Angle | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | - | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 30 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.165 (4.20mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Solder Retention | Flash | - | UL94 V-0 | ||
![]() LHD-04-TRB Adam Tech | 2653 |
| - | Through Hole, Right Angle | Square | LHD-04 | Tin | 0.449 (11.40mm) | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Adam Tech | Bag | Active | - | -40°C ~ 85°C | LHD | Solder | Header | 4 | - | 1 | Friction Lock | Male Pin | 7A | - | 0.300 (7.62mm) | Board to Cable/Wire | All | 0.156 (3.96mm) | White | - | 0.126 (3.20mm) | Shrouded - 1 Wall | Tin | - | - | - | - | UL94 V-2 | ||
![]() LHD-06-TRA Adam Tech | 2534 |
| - | Through Hole, Right Angle | Square | LHD-06 | - | 0.449 (11.40mm) | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Adam Tech | Bag | Active | - | -40°C ~ 85°C | LHD | Solder | Header | 6 | - | 1 | Friction Lock | Male Pin | 7A | - | 0.300 (7.62mm) | Board to Cable/Wire | All | 0.156 (3.96mm) | White | - | 0.126 (3.20mm) | Shrouded - 1 Wall | - | - | - | - | - | UL94 V-2 | ||
![]() ESMC-M-32-SGS-SMT-B-PP-T/R Adam Tech | 472 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 9.5mm, 12.3mm, 16.9mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 32 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.325 (8.25mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() 15SH-B-07-TS-SMT-T/R Adam Tech | 2135 |
| - | Surface Mount | Square | 15SH-B | Tin | - | Brass | Thermoplastic, Glass Filled | - | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100VAC | -25°C ~ 85°C | 15SH | Solder | Header | 7 | - | 1 | Friction Lock | Male Pin | 1.5A | - | 0.226 (5.74mm) | Board to Cable/Wire | All | 0.059 (1.50mm) | Ivory | - | - | Shrouded - 4 Wall | Tin | - | - | - | - | UL94 V-0 | ||
![]() ESMC-M-68-SGS-SMT-A-PP-T/R Adam Tech | 391 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 8mm, 10.8mm, 15.4mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 68 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.266 (6.76mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-30-SGS-SMT-A-PP-T/R Adam Tech | 432 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 8mm, 10.8mm, 15.4mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 30 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.266 (6.76mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-32-SGS-SMT-A-PP-T/R Adam Tech | 609 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 8mm, 10.8mm, 15.4mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 32 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.266 (6.76mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-26-SGR-SMT-T/R Adam Tech | 1314 |
| - | Surface Mount, Right Angle | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | - | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 26 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.165 (4.20mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Solder Retention | Flash | - | UL94 V-0 | ||
![]() LHD-08-TRA Adam Tech | 2240 |
| - | Through Hole, Right Angle | Square | LHD-08 | - | 0.449 (11.40mm) | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Adam Tech | Bag | Active | - | -40°C ~ 85°C | LHD | Solder | Header | 8 | - | 1 | Friction Lock | Male Pin | 7A | - | 0.300 (7.62mm) | Board to Cable/Wire | All | 0.156 (3.96mm) | White | - | 0.126 (3.20mm) | Shrouded - 1 Wall | - | - | - | - | - | UL94 V-2 | ||
![]() ESMC-M-80-SGS-SMT-C-PP-T/R Adam Tech | 256 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 11.1mm, 13.9mm, 18.5mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 80 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.388 (9.86mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-50-SGS-SMT-B-PP-T/R Adam Tech | 392 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 9.5mm, 12.3mm, 16.9mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 50 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.325 (8.25mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-16-SGS-SMT-C-PP-T/R Adam Tech | 32 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 11.1mm, 13.9mm, 18.5mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 16 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.388 (9.86mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-26-SGS-SMT-C-PP-T/R Adam Tech | 272 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 11.1mm, 13.9mm, 18.5mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 26 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.388 (9.86mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-40-SGR-SMT-T/R Adam Tech | 359 |
| - | Surface Mount, Right Angle | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | - | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 40 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.165 (4.20mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-16-SGR-SMT-T/R Adam Tech | 479 |
| - | Surface Mount, Right Angle | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | - | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 16 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.165 (4.20mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Solder Retention | Flash | - | UL94 V-0 | ||
![]() ESMC-M-50-SGS-SMT-C-PP-T/R Adam Tech | 32 |
| - | Surface Mount | Square | ESMC-M | Gold | 0.157 (4.00mm) | Phosphor Bronze | Thermoplastic | 11.1mm, 13.9mm, 18.5mm | Adam Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 125°C | ESMC | Solder | Header | 50 | - | 2 | Push-Pull | Male Pin | 1.2A | - | 0.388 (9.86mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Tin | - | Board Guide, Pick and Place, Solder Retention | Flash | - | UL94 V-0 | ||
![]() LHD-06-TRB Adam Tech | 3286 |
| - | Through Hole, Right Angle | Square | LHD-06 | Tin | 0.449 (11.40mm) | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Adam Tech | Bag | Active | - | -40°C ~ 85°C | LHD | Solder | Header | 6 | - | 1 | Friction Lock | Male Pin | 7A | - | 0.300 (7.62mm) | Board to Cable/Wire | All | 0.156 (3.96mm) | White | - | 0.126 (3.20mm) | Shrouded - 1 Wall | Tin | - | - | - | - | UL94 V-2 |