- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Insulation Materials | Manufacturer | Mated Stacking Heights | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Positions | Product Depth (mm) | Product Status | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Housing Color | Overall Contact Length | Plating | Current Rating (Max) | Features | Product Length (mm) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDR-12-GS Adam Tech | 876 |
| - | - | Through Hole | Square | - | CDR | - | Gold | - | Brass | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Adam Tech | - | - | - | Bag | - | - | - | Active | - | - | 250VAC | -40°C ~ 105°C | - | CDR | Solder | Header | - | 12 | - | 1 | - | Latch Holder | Male Pin | 3A | - | 0.453 (11.50mm) | Board to Cable/Wire | All | 0.100 (2.54mm) | Black | - | 0.132 (3.35mm) | Shrouded - 4 Wall | - | Gold | - | 0.492 (12.50mm) | - | - | - | - | Flash | Flash | - | UL94 V-0 | ||
![]() CDR-09-GS Adam Tech | 111 |
| - | - | Through Hole | Square | - | CDR | - | Gold | - | Brass | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Adam Tech | - | - | - | Bag | - | - | - | Active | - | - | 250VAC | -40°C ~ 105°C | - | CDR | Solder | Header | - | 9 | - | 1 | - | Latch Holder | Male Pin | 3A | - | 0.453 (11.50mm) | Board to Cable/Wire | All | 0.100 (2.54mm) | Black | - | 0.132 (3.35mm) | Shrouded - 4 Wall | - | Gold | - | 0.492 (12.50mm) | - | - | - | - | Flash | Flash | - | UL94 V-0 | ||
![]() CDR-03-TR Adam Tech | 1627 |
| - | - | Through Hole, Right Angle | Square | - | CDR | - | Tin | - | Brass | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Adam Tech | - | - | - | Bag | - | - | - | Active | - | - | 250VAC | -40°C ~ 105°C | - | CDR | Solder | Header | - | 3 | - | 1 | - | Latch Holder | Male Pin | 3A | - | 0.200 (5.08mm) | Board to Cable/Wire | All | 0.100 (2.54mm) | Black | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() CDR-08-GR Adam Tech | 1058 |
| - | - | Through Hole, Right Angle | Square | - | CDR | - | Gold | - | Brass | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Adam Tech | - | - | - | Bag | - | - | - | Active | - | - | 250VAC | -40°C ~ 105°C | - | CDR | Solder | Header | - | 8 | - | 1 | - | Latch Holder | Male Pin | 3A | - | 0.200 (5.08mm) | Board to Cable/Wire | All | 0.100 (2.54mm) | Black | - | 0.134 (3.40mm) | Shrouded - 4 Wall | - | Gold | - | - | - | - | - | - | Flash | Flash | - | UL94 V-0 | ||
![]() MTD-B-04-D-2 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ADAM-TECH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTA-16 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | Female Wire Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CH-A2-08 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHA-18-TS Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | Male Board Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFH-24-T-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | ||
![]() 2CH-A1-06 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BHR-10-HTA Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | ||
![]() 2CH-A1-03 Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-10-VSGAS-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-40-VUA-S-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2BHR-44-VSGA Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selective Gold | - | - | - | - | - | - | - | ||
![]() BHR-50-VTA Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | ||
![]() 2MHR-20-VSGAS-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSH-50-G Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | ||
![]() 125SH-C-06-TR-SMT Adam Tech | In Stock | - | - | Tin Over Nickel | - | - | Nylon 6T | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | Surface Mount | 1 | -25C to 85C | - | 1.25(mm) | - | 5(mm) | - | Solder | 100VAC | - | - | Tape and Reel | - | - | - | Wire to Board | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | Natural | - | - | 1(A) | - | 10.65(mm) | - | - | 3.6(mm) | - | ||
![]() 125SH-B-15-TR-SMT Adam Tech | In Stock | - | - | Tin Over Nickel | - | - | Thermoplastic | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | Surface Mount | 1 | -40C to 85C | - | 1.25(mm) | - | 5.5(mm) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | 15(POS) | - | Natural | - | - | 1(A) | - | 23.5(mm) | - | - | 3.4(mm) | - |