- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPH1-A-06-UA Adam Tech | 651 |
| Datasheet | 9 Weeks | Through Hole | Square | - | - | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.3 inch | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | - | - | 0.039 inch | - | 0.248 6.30mm | 20mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() HPH2-B-10-UA Adam Tech | 700 |
| - | 9 Weeks | Through Hole | Square | - | - | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | 2 | RECTANGULAR | - | - | - | 0.159 inch | - | 0.323 8.20mm | - | 5000000000Ohm | 0.05 inch | - | - | 4.8768 mm | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHR-10-VUAS Adam Tech | 851 |
| - | 9 Weeks | Through Hole | Square | - | - | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | MHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | - | 0.677 17.20mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.331 inch | - | - | 0.677 inch | 3A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | - | 500 Cycles | Keying Slot, Mounting Flange | Flash | 0.134 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1-15-UA Adam Tech | 3979 |
| Datasheet | 9 Weeks | Through Hole | Square | - | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.098 2.50mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | - | 94V-0 | 0.098 inch | - | 0.454 11.54mm | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2SH-C-03-TS Adam Tech | 39 |
| - | 9 Weeks | Through Hole | Square | - | LOCKING | SOLDER HOLDING POSTS | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 100VAC | -25°C~85°C | Bulk | 2SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 3 | 1 | ROHS COMPLIANT | - | - | - | - | - | - | Male Pin | - | - | 2A | - | 2.0066mm | 0.240 6.10mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | 0.26 inch | - | - | - | - | 0.079 inch | POLARIZED HOUSING | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() HBHR-B-40-VG Adam Tech | 23 |
| - | 9 Weeks | Through Hole | Square | - | LOCKING | - | - | Gold | - | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HBHR | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 1.394 35.40mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.189 inch | - | - | - | - | - | - | 5000000000Ohm | 0.05 inch | POLARIZED HOUSING | 500VAC V | - | - | Polarizing Key | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2PH2-06-UA Adam Tech | 9772 |
| - | 9 Weeks | Through Hole | Square | - | - | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Bulk | 2PH2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | 2 | RECTANGULAR | 0.157 inch | - | - | 0.079 inch | - | 0.343 8.70mm | - | 5000000000Ohm | 0.079 inch | - | 1000VAC V | - | 1000 Cycles | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1RB-04-UA Adam Tech | 3726 | - | - | 9 Weeks | Through Hole, Right Angle | Square | - | - | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.098 2.50mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | - | - | - | - | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHR-34-HUAS Adam Tech | 193 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | MHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | - | 0.331 8.40mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.157 4.00mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.331 inch | - | - | 0.677 inch | 3A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | Keying Slot | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHA-03-TS Adam Tech | 2762 |
| - | 9 Weeks | Through Hole | Square | Nylon | LOCKING | - | - | Tin | 0.291 7.40mm | Brass | Polyamide (PA), Nylon | 250VAC | -25°C~85°C | Bulk | LHA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | - | 2.54mm | 0.134 3.40mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Ivory | ONE | UL | COMMERCIAL | 0.4 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | Male | - | - | 3A | 0.559 14.20mm | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | Lead Free | ||
![]() PH2RA-30-UA Adam Tech | 1706 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.5 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | - | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1R-19-UA Adam Tech | 474 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 19 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1-02-UA-SMT-B Adam Tech | 9921 |
| - | 9 Weeks | Surface Mount | Square | - | - | - | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2 | 3.9878mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | - | - | 0.059 inch | - | - | - | 5000000000Ohm | 0.079 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HPH1-A-09-UA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.45 inch | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | - | - | - | - | 0.248 6.30mm | 20mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() BHR-50-VUA Adam Tech | 3117 |
| - | 9 Weeks | Through Hole | Square | - | LOCKING | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | NO | Male Pin | NO | - | 3A | - | - | 0.346 8.80mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.346 inch | - | 94V-0 | 0.358 inch | - | - | - | - | 0.1 inch | POLARIZED HOUSING | 1000VAC V | - | - | Keying Slot | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1R-15-UA Adam Tech | 332 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15SH-A-02-TS-SMT Adam Tech | In Stock | - | - | - | Surface Mount | Circular | - | LOCKING | - | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 0.7A | 2 | - | 0.197 5.00mm | Board to Cable/Wire | All | compliant | - | 0.059 1.50mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | Solder Retention | - | - | UL94 V-0 | - | - | ||
![]() BHR-40-VUA Adam Tech | 3219 | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.346 8.80mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.346 inch | - | - | 0.358 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | Keying Slot | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() BHR-40-HUA Adam Tech | 188 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | LOCKING | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.356 inch | - | - | 0.518 inch | 1A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | Keying Slot | Flash | 0.134 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2PH1-10-UA-SMT-B Adam Tech | 2151 |
| - | 9 Weeks | Surface Mount | Square | - | - | - | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 10 | 3.9878mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.79 inch | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | - | - | 0.059 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - |