- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mfr | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | Schedule B | Termination Method | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Current Rating (Max) | Features | Terminal Length | Product Length (mm) | Height | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESMC-M-40-SGS-SMT-A-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 8mm, 10.8mm, 15.4mm | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | Solder | - | - | Header | - | - | 40 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | Male Pin | 1.2A | - | - | - | 0.266 (6.76mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() ESMC-M-32-SGS-SMT-C-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 11.1mm, 13.9mm, 18.5mm | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | Solder | - | - | Header | - | - | 32 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | Male Pin | 1.2A | - | - | - | 0.388 (9.86mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() ESMC-M-50-SGS-SMT-A-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 8mm, 10.8mm, 15.4mm | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | Solder | - | - | Header | - | - | 50 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | Male Pin | 1.2A | - | - | - | 0.266 (6.76mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() ESMC-M-40-SGS-SMT-C-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 11.1mm, 13.9mm, 18.5mm | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | 100 V | - | - | -55°C ~ 125°C | - | ESMC | 0.1 % | Solder | - | 100 ppm/°C | Header | - | 7.87 kΩ | 40 | 155 °C | -55 °C | Thin Film | - | 2 | - | - | - | Push-Pull | - | 100 mW | Male Pin | 1.2A | - | - | - | 0.388 (9.86mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | 650 µm | - | Flash | - | - | UL94 V-0 | ||
![]() ESMC-M-68-SGS-SMT-C-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 11.1mm, 13.9mm, 18.5mm | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | Solder | - | - | Header | - | - | 68 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | Male Pin | 1.2A | - | - | - | 0.388 (9.86mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() ESMC-M-12-SGR-SMT-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | Solder | - | - | Header | - | - | 12 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | Male Pin | 1.2A | - | - | - | 0.165 (4.20mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() ESMC-M-80-SGS-SMT-A-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 8mm, 10.8mm, 15.4mm | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | Solder | - | - | Header | - | - | 80 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | Male Pin | 1.2A | - | - | - | 0.266 (6.76mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() LHD-05-TRA Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | - | - | - | - | LHD-05 | - | - | - | 0.449 (11.40mm) | Brass | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | LHD | - | Solder | - | - | Header | - | - | 5 | - | - | - | - | 1 | - | - | - | Friction Lock | - | - | Male Pin | 7A | - | - | - | 0.300 (7.62mm) | Board to Cable/Wire | All | - | 0.156 (3.96mm) | White | - | - | - | 0.126 (3.20mm) | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
![]() ESMC-M-30-SGS-SMT-B-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | - | - | ESMC-M | - | - | Gold | 0.157 (4.00mm) | Phosphor Bronze | - | - | Thermoplastic | - | - | - | - | 9.5mm, 12.3mm, 16.9mm | Adam Tech | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | ESMC | - | Solder | - | - | Header | - | - | 30 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | Male Pin | 1.2A | - | - | - | 0.325 (8.25mm) | Board to Board | All | - | 0.050 (1.27mm) | Black | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() 2FCS-06-SG Adam Tech | In Stock | - | Datasheet | Gold Over Nickel | CABLE | - | - | - | LOCKING | - | - | 0.44 inch | Straight | AU ON NI | - | Copper Alloy | 20(mohm) | ADAM TECHNOLOGIES INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | 2FCS-06-SG | 2FCS | - | - | Through Hole | - | 2 | 2 | -40C to 105C | - | - | 105 °C | -40 °C | - | Contact Manufacturer | 2(mm) | 4.2(mm) | - | - | 5.73 | - | Solder | 250VAC | - | 28 AWG | 30 AWG | - | - | - | - | - | - | - | BOARD CONNECTOR | IDC Connector | - | - | - | - | - | - | - | SKT | - | - | - | Headers and Edge Type Connectors | - | - | - | 6 | - | - | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | - | - | 6(POS) | - | - | 0.157 inch | FEMALE | Black | 0.205 inch | 1 A | - | SQ PIN-SKT | 20 mΩ | 3000000000 Ω | 0.079 inch | - | IDC | - | 500VAC V | - | - | 500 Cycles | TIN OVER COPPER | RECTANGULAR | 2.9468 N | .1946 N | 0.079 inch | BLACK | 1(A) | - | - | 11.2(mm) | - | FLASH inch | - | - | 5.4(mm) | - | ||
![]() 125SH-C-02-TR-SMT Adam Tech | In Stock | - | Datasheet | Tin Over Nickel | - | - | Nylon 6T | - | - | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | - | -25C to 85C | - | - | - | - | - | - | 1.25(mm) | 5(mm) | - | - | - | - | Solder | 100VAC | - | - | - | - | Tape and Reel | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 5.65(mm) | - | - | - | - | 3.6(mm) | - | ||
![]() 125SH-C-08-TR-SMT Adam Tech | In Stock | - | Datasheet | Tin Over Nickel | - | - | Nylon 6T | - | - | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | - | -25C to 85C | - | - | - | - | - | - | 1.25(mm) | 5(mm) | - | - | - | - | Solder | 100VAC | - | - | - | - | Tape and Reel | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 13.15(mm) | - | - | - | - | 3.6(mm) | - | ||
![]() 125SH-C-07-TR-SMT Adam Tech | In Stock | - | Datasheet | Tin Over Nickel | - | - | Nylon 6T | - | - | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | - | -25C to 85C | - | - | - | - | - | - | 1.25(mm) | 5(mm) | - | - | - | - | Solder | 100VAC | - | - | - | - | Tape and Reel | - | - | - | - | - | - | Wire to Board | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(POS) | - | - | - | - | Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 11.9(mm) | - | - | - | - | 3.6(mm) | - | ||
![]() 125SH-B-03-TR-SMT Adam Tech | In Stock | - | Datasheet | Tin Over Nickel | - | - | Thermoplastic | - | - | - | - | - | Right Angle | - | - | Brass | 20(mohm) | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | - | -40C to 85C | - | - | - | - | - | - | 1.25(mm) | 5.5(mm) | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 8.35(mm) | - | - | - | - | 3.4(mm) | - | ||
![]() 125SH-B-12-TS-SMT Adam Tech | In Stock | - | Datasheet | Tin Over Nickel | - | - | Thermoplastic | - | - | - | - | - | Straight | - | - | Brass | 20(mohm) | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | - | -40C to 85C | - | - | - | - | - | - | 1.25(mm) | 4.2(mm) | - | - | - | - | Solder | 250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12(POS) | - | - | - | - | Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 20.35(mm) | - | - | - | - | 4.65(mm) | - | ||
![]() MHR-24-HUAS Adam Tech | In Stock | - | Datasheet | Gold Over Nickel | BOARD | - | - | - | LATCH | LOCKING | - | 1.96 inch | Right Angle | AU ON NI | - | Brass | 20(mohm) | ADAM TECHNOLOGIES INC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Adam Technologies Inc | MHR-24-HUAS | MHR | - | - | Through Hole | ONE | 2 | 2 | -55C to 105C | - | - | 105 °C | -55 °C | - | Contact Manufacturer | 2.54(mm) | 23.4(mm) | - | - | 5.71 | 8536694040/8536694040/8536694040/8536694040/8536694040 | Solder | 250VAC | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | Ejector Header | - | - | - | - | - | - | - | HDR | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | 24 | - | 2.54 mm | - | - | - | compliant | - | - | UL, CSA | COMMERCIAL | - | - | - | 2 | 24(POS) | - | RECTANGULAR | 0.331 inch | MALE | Black | 0.677 inch | 3 A | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | - | 2.54 mm | 500 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | BLACK | 3(A) | - | 0.157 inch | 80.26(mm) | - | FLASH inch | - | - | 8.4(mm) | - | ||
![]() MPH2-08-UA-SMT Adam Tech | In Stock | - | Datasheet | Gold Over Nickel | - | - | Nylon 6T | - | - | - | - | - | Straight | - | - | Phosphor Bronze | 20(mohm) | - | - | - | - | - | - | - | - | Surface Mount | - | 2 | - | -40C to 105C | - | - | - | - | - | - | 1(mm) | 5.2(mm) | - | - | - | - | Solder | 250VAC | - | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 4(mm) | - | - | - | - | 3.7(mm) | - | ||
![]() MPH2-06-UA-SMT Adam Tech | In Stock | - | Datasheet | Gold Over Nickel | - | - | Nylon 6T | - | - | - | - | - | Straight | - | - | Phosphor Bronze | 20(mohm) | - | - | - | - | - | - | - | - | Surface Mount | - | 2 | - | -40C to 105C | - | - | - | - | - | - | 1(mm) | 5.2(mm) | - | - | - | - | Solder | 250VAC | - | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 3(mm) | - | - | - | - | 3.7(mm) | - | ||
![]() LHB-11-SA1 Adam Tech | In Stock | - | Datasheet | Tin Over Nickel | - | - | Nylon 6/6 | 11 | - | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | -55C to 105C | 105C | -55C | - | - | - | - | 3.96(mm) | 10.3(mm) | Not Required(mm) | - | - | - | Solder | 125V | - | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | 3(A) | - | - | 43.56(mm) | - | - | - | - | 13.85(mm) | - | ||
![]() MPH2-10-UA Adam Tech | In Stock | - | - | Gold Over Nickel | Through Hole | Square | - | - | - | - | MPH2 | - | Straight | Gold | 0.075 (1.90mm) | Brass | 15(mohm) | - | Thermoplastic | - | - | - | - | - | Adam Tech | Through Hole | - | 2 | - | -40C to 105C | - | - | - | - | Bulk | - | 1(mm) | 3.1(mm) | - | Active | - | - | Solder | 250VAC | 250VAC | - | - | -40°C ~ 105°C | - | MPH2 | - | Solder | - | - | Header | Unshrouded Header | - | 10 | - | - | - | - | 2 | HDR | - | - | Push-Pull | - | - | Male Pin | 1A | - | - | - | 0.059 (1.50mm) | Board to Board | All | - | 0.039 (1.00mm) | Black | - | - | 0.039 (1.00mm) | 0.083 (2.11mm) | Unshrouded | - | 10(POS) | Gold | - | - | - | Black | - | - | 0.217 (5.51mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 5(mm) | - | - | Flash | Flash | 3.4(mm) | UL94 V-0 |