- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PH1-18-UA-SMT-A Adam Tech | 371 |
| - | 9 Weeks | Surface Mount | Square | - | - | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | 18 | - | 3.9878mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | 0.059 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2SH-C-02-TS Adam Tech | 9256 |
| - | 9 Weeks | Through Hole | Square | LOCKING | SOLDER HOLDING POSTS | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 100VAC | -25°C~85°C | Bulk | 2SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | 1 | ROHS COMPLIANT | 8536.69.40.40 | - | Male Pin | - | 2A | - | - | - | 0.240 6.10mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | 0.079 inch | POLARIZED HOUSING | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() HBHR-B-10-VG Adam Tech | 235 |
| - | 9 Weeks | Through Hole | Square | LOCKING | - | - | Gold | - | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HBHR | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | - | 1.394 35.40mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.543 inch | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.189 inch | - | - | - | - | 5000000000Ohm | 0.05 inch | POLARIZED HOUSING | 500VAC V | - | Polarizing Key | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHR-40-VUAL Adam Tech | 915 |
| Datasheet | 9 Weeks | Through Hole, Right Angle | Square | LATCH & EJECT | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | MHR | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 2 | ROHS COMPLIANT | - | Latch Lock/Eject Hooks, Long | Male Pin | - | - | - | - | - | 0.331 8.40mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.331 inch | 0.677 inch | 3A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DMF-08-R-N Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 600VAC | -25°C~120°C | Bulk | DMF | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 8 | 2 | - | - | Locking Ramp | Male Pin | YES | 7A | - | - | - | 0.394 10.00mm | Board to Cable/Wire | All | compliant | - | 0.165 4.20mm | Natural | ONE | UL, CSA | COMMERCIAL | - | 0.217 (5.51mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 1000000000Ohm | - | - | 1500VAC V | - | - | - | - | UL94 V-2 | - | - | ||
![]() 1SH-A-03-TS-SMT Adam Tech | 928 |
| - | 9 Weeks | Surface Mount | Square | - | - | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | Male Pin | - | 1A | - | - | - | 0.167 4.25mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1-11-UA Adam Tech | 10 |
| - | 9 Weeks | Through Hole | Square | - | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 11 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.869 inch | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | 0.079 inch | - | 0.343 8.70mm | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25SH-E-03-TS Adam Tech | 971 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | Male Pin | - | 3A | - | - | 2.4892mm | 0.232 5.90mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Beige | ONE | UL, CSA | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | 0.098 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15SH-A-04-TR-SMT Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Circular | LOCKING | - | - | Tin | - | Brass | Polyamide (PA9T), Nylon 9T | 50VAC | -25°C~85°C | Tube | 15SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | Male Pin | - | 1A | 4 | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.255 inch | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HPH2-A-16-UA Adam Tech | 811 |
| - | 9 Weeks | Through Hole | Square | - | PEG | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.4 inch | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | 2 | RECTANGULAR | 0.136 inch | 0.066 inch | - | 0.248 6.30mm | - | 5000000000Ohm | 0.05 inch | - | 1000VAC V | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHB-03-SA1 Adam Tech | 141 |
| Datasheet | 9 Weeks | Through Hole | Square | LOCKING | - | - | Tin | 0.041 1.04mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | Male Pin | YES | 5A | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.145 3.68mm | Shrouded - 1 Wall | - | - | 0.402 inch | 0.5 inch | - | 0.690 17.53mm | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 2BHR-26-VUA Adam Tech | 200 | - | - | 9 Weeks | Through Hole | Square | LOCKING | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | 2BHR | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | - | 0.220 5.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 1.307 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25SH-E-03-TR Adam Tech | 3738 |
| Datasheet | 9 Weeks | Through Hole, Right Angle | Circular | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | Male Pin | - | 3A | - | - | - | 0.193 4.90mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() HPH2-A-12-UA Adam Tech | 5082 |
| - | 9 Weeks | Through Hole | Square | - | PEG | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.3 inch | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | 2 | RECTANGULAR | 0.136 inch | 0.066 inch | - | 0.248 6.30mm | - | 5000000000Ohm | 0.05 inch | - | 1000VAC V | 500 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() BHR-16-VUA Adam Tech | 147 |
| - | 9 Weeks | Through Hole | Square | LOCKING | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | BHR | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 3A | - | Straight | - | 0.346 8.80mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.1 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.346 inch | 0.358 inch | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() LHB-03-SB1 Adam Tech | 762 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | - | - | Tin | 0.445 11.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | Male Pin | YES | 5A | - | - | - | - | Board to Cable/Wire | All | - | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | - | - | 0.402 inch | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() LHD-07-TS-V0 Adam Tech | 304 |
| - | 9 Weeks | Through Hole | Square | LOCKING | - | - | Tin | 0.449 11.40mm | Brass | Polyamide (PA66), Nylon 6/6 | - | -40°C~85°C | Bulk | LHD | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | Male Pin | - | 7A | - | - | 3.9624mm | 0.125 3.18mm | Board to Cable/Wire | All | - | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.3 inch | 0.425 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 15SH-A-04-TS Adam Tech | 3294 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 4 | 1 | - | - | Friction Lock | Male Pin | - | 1A AC/DC | - | - | - | 0.181 4.60mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | 0.236 inch | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() BHR-10-VUA-ML Adam Tech | 45 |
| - | 9 Weeks | Through Hole | Square | LOCKING | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | BHR | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | ROHS COMPLIANT | - | Push-Pull | Male Pin | - | 3A | - | - | - | 0.358 9.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | 0.386 inch | - | - | - | - | 0.1 inch | POLARIZED HOUSING | - | 500 Cycles | Keying Slot | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1R-07-UA Adam Tech | 2513 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.553 inch | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | - | - | - | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - |