- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PH1-16-UA-SMT-B Adam Tech | 3621 |
| - | 9 Weeks | - | Surface Mount | Square | - | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 16 | - | 3.9878mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | - | - | 0.059 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() PH2-16-UA Adam Tech | 1781 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -55°C~105°C | Bulk | PH2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | 94V-0 | 0.098 inch | - | 0.453 11.50mm | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() LHB-04-SB1 Adam Tech | 39 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | 0.445 11.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | YES | - | 5A | - | Right Angle | - | - | Board to Cable/Wire | All | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | - | - | - | - | - | 0.703 inch | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2PH1R-14-UA Adam Tech | 65 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() LHA-08-TRA Adam Tech | 80 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | 0.276 7.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | LHA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | - | 2.54mm | 0.228 5.80mm | Board to Board | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.9 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | - | - | - | 0.524 inch | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | Lead Free | ||
![]() 2PH1-08-UA Adam Tech | 2466 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.632 inch | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | 0.079 inch | - | 0.343 8.70mm | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() PH2-06-UA Adam Tech | 29322 | - | - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -55°C~105°C | Bulk | PH2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.3 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | 94V-0 | 0.098 inch | - | 0.453 11.50mm | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() LHA-05-TS Adam Tech | 4373 |
| - | 9 Weeks | - | Through Hole | Square | Nylon | LOCKING | Tin | 0.291 7.40mm | Brass | Polyamide (PA), Nylon | 250VAC | -25°C~85°C | Bulk | LHA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.134 3.40mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Ivory | ONE | UL | COMMERCIAL | 0.6 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | Male | - | - | 3A | 0.559 14.20mm | - | - | - | POLARIZED HOUSING | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | Lead Free | ||
![]() 2PH1-17-UA Adam Tech | 835 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 17 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | 0.079 inch | - | 0.343 8.70mm | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 2PH1-06-UA-SMT-B Adam Tech | 145 |
| - | 9 Weeks | - | Surface Mount | Square | - | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 6 | - | 3.9878mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.474 inch | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | - | - | 0.059 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() LHA-04-TRA Adam Tech | 2433 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | 0.276 7.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | LHA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | Right Angle | - | 0.228 5.80mm | Board to Board | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.5 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | - | - | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | UL94 V-2 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 2PH2R-12-UA Adam Tech | 396 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH2R | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.474 inch | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | 2 | RECTANGULAR | 0.157 inch | - | - | 0.197 inch | - | - | - | 5000000000Ohm | 0.079 inch | - | 1000VAC V | 1000 Cycles | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() DMF-10-S Adam Tech | 489 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | DMF | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | YES | - | 7A | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | ONE | UL, CSA | COMMERCIAL | - | 0.165 (4.20mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | 1500VAC V | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() BHR-26-HUA Adam Tech | 18 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.356 9.05mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.356 inch | - | - | 0.518 inch | 1A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.134 inch | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() LHB-05-SB1 Adam Tech | 216 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | Tin | 0.445 11.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | YES | - | 5A | - | - | - | - | Board to Cable/Wire | All | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | 0.624 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | - | - | 0.402 inch | - | - | 0.703 inch | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | - | ||
![]() HPH1-A-05-UA Adam Tech | 1581 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.039 1.00mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | - | - | 0.039 inch | - | 0.248 6.30mm | 20mOhm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 1SH-A-02-TS-SMT Adam Tech | 498 |
| - | 9 Weeks | - | Surface Mount | Square | - | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.167 4.25mm | Board to Cable/Wire | All | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 2PH1R-02-UA Adam Tech | 8099 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | - | - | - | - | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() PH2RA-04-UA Adam Tech | 8456 |
| Datasheet | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() PH1-06-UA Adam Tech | 15207 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 1 | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | - | 94V-0 | 0.098 inch | - | 0.454 11.54mm | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free |