- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA-08-TRB Adam Tech | 632 |
| Datasheet | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | Tin | 0.293 7.45mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHA | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | 1 | ROHS COMPLIANT | - | Friction Lock | Male Pin | - | 3A | - | 2.54mm | 0.228 5.80mm | Board to Cable/Wire | All | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.9 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | - | 0.524 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 15SH-A-02-TS Adam Tech | 1574 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | 1 | - | - | Friction Lock | Male Pin | - | 1A AC/DC | - | - | 0.181 4.60mm | Board to Cable/Wire | All | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 25SH-E-06-TS Adam Tech | 2344 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Friction Lock | Male Pin | - | 3A | - | 2.4892mm | 0.232 5.90mm | Board to Cable/Wire | All | 0.098 2.50mm | Beige | ONE | UL, CSA | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.232 inch | - | - | - | 0.098 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH2-16-UA Adam Tech | 6217 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Bulk | 2PH2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | 2 | RECTANGULAR | 0.157 inch | 0.079 inch | 0.343 8.70mm | - | 5000000000Ohm | 0.079 inch | - | 1000VAC V | 1000 Cycles | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25SH-E-04-TS Adam Tech | 769 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | Male Pin | - | 3A | - | - | 0.232 5.90mm | Board to Cable/Wire | All | 0.098 2.50mm | Beige | ONE | UL, CSA | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.232 inch | - | - | - | 0.098 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25SH-E-07-TS Adam Tech | 558 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | Male Pin | - | 3A | - | 2.4892mm | 0.232 5.90mm | Board to Cable/Wire | All | 0.098 2.50mm | Beige | ONE | UL, CSA | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.232 inch | - | - | - | 0.098 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15SH-A-05-TR Adam Tech | 6402 |
| - | 9 Weeks | Through Hole, Right Angle | Circular | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 100VAC | -25°C~85°C | Bulk | 15SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 5 | 1 | - | - | Friction Lock | Male Pin | - | 1.5A | - | - | 0.146 3.70mm | Board to Cable/Wire | All | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.236 inch | - | - | - | - | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25SH-E-08-TS Adam Tech | 2102 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Friction Lock | Male Pin | - | 3A | - | - | 0.232 5.90mm | Board to Cable/Wire | All | 0.098 2.50mm | Beige | ONE | UL, CSA | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.232 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15SH-A-06-TS Adam Tech | 3730 |
| - | 9 Weeks | Through Hole | Circular | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | 1 | - | - | Friction Lock | Male Pin | - | 1A AC/DC | - | - | 0.181 4.60mm | Board to Cable/Wire | All | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | 0.354 inch | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2BHR-40-VUA Adam Tech | 43 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | 2BHR | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 2 | ROHS COMPLIANT | - | Push-Pull | Male Pin | - | 1A | - | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 1.858 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1-18-UA-SMT-B Adam Tech | 1578 |
| - | 9 Weeks | Surface Mount | Square | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 1 | - | - | Push-Pull | Male Pin | - | 1A | 18 | 3.9878mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | 0.059 inch | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1R-13-UA Adam Tech | 776 | - | - | 9 Weeks | Through Hole, Right Angle | Square | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 13 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1RA-07-UA Adam Tech | 3325 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Push-Pull | Male Pin | - | 3A | - | 2.54mm | 0.098 2.50mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | 0.098 inch | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH2-08-UA Adam Tech | 6932 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Bulk | 2PH2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | 2 | ROHS COMPLIANT | - | Push-Pull | Male Pin | - | 1A | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.316 inch | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | 2 | RECTANGULAR | 0.157 inch | 0.079 inch | 0.343 8.70mm | - | 5000000000Ohm | 0.079 inch | - | 1000VAC V | 1000 Cycles | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1-14-UA-SMT-B Adam Tech | 1329 |
| - | 9 Weeks | Surface Mount | Square | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 1 | - | - | Push-Pull | Male Pin | - | 1A | 14 | 3.9878mm | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | 0.059 inch | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH2RA-20-UA Adam Tech | 51 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | - | - | Push-Pull | Male Pin | - | 3A | - | - | 0.197 5.00mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH2-14-UA Adam Tech | 4891 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Bulk | 2PH2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.553 inch | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | 2 | RECTANGULAR | 0.157 inch | 0.079 inch | 0.343 8.70mm | - | 5000000000Ohm | 0.079 inch | - | 1000VAC V | 1000 Cycles | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH2-12-UA Adam Tech | 8560 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Bulk | 2PH2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | - | 1A | - | - | 0.079 2.00mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.474 inch | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | 2 | RECTANGULAR | 0.157 inch | 0.079 inch | 0.343 8.70mm | - | 5000000000Ohm | 0.079 inch | - | 1000VAC V | 1000 Cycles | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHB-06-SB1 Adam Tech | 836 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | Tin | 0.445 11.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Friction Lock | Male Pin | YES | 5A | - | - | - | Board to Cable/Wire | All | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | 0.78 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | - | - | 0.402 inch | 0.703 inch | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() LHS-08-TRA Adam Tech | 563 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | Tin | 0.264 6.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHS | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Friction Lock | Male Pin | - | 3A | - | 2.54mm | 0.252 6.40mm | Board to Cable/Wire | All | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.904 inch | - | 0.130 3.30mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.252 inch | 0.42 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - |