- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2PH1-06-UA Adam Tech | 7370 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.474 inch | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | 0.079 inch | - | 0.343 8.70mm | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1R-10-UA Adam Tech | 79 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.79 inch | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH2RA-38-UA Adam Tech | 379 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 38 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.9 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1-02-UA Adam Tech | 156393 |
| - | 9 Weeks | - | Through Hole | Square | PBT | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.098 2.50mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | Male | 94V-0 | 0.098 inch | 3A | 0.454 11.54mm | - | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() PH2RA-08-UA Adam Tech | 5885 |
| Datasheet | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH2-18-UA Adam Tech | 1699 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Bulk | 2PH2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.711 inch | 0.079 (2.00mm) | 0.110 2.79mm | Unshrouded | 2 | RECTANGULAR | 0.157 inch | - | - | 0.079 inch | - | 0.343 8.70mm | - | 5000000000Ohm | 0.079 inch | - | 1000VAC V | 1000 Cycles | - | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHB-08-SA2 Adam Tech | 491 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Tin | 0.413 10.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~105°C | Bulk | LHB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 7A | - | - | - | 0.126 3.20mm | Board to Board | All | - | - | 0.156 3.96mm | White | - | - | - | - | - | 0.150 3.81mm | Unshrouded | - | - | - | - | - | - | - | 0.689 17.50mm | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 15SH-A-06-TR Adam Tech | 774 |
| - | 9 Weeks | - | Through Hole, Right Angle | Circular | - | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 100VAC | -25°C~85°C | Bulk | 15SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1.5A | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2BHR-16-VUA Adam Tech | 1289 |
| - | 9 Weeks | - | Through Hole | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | 2BHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | Straight | - | 0.220 5.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.913 inch | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | - | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1RA-12-UA Adam Tech | 5419 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 2.54mm | 0.098 2.50mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | - | - | 0.098 inch | - | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2PH1-16-UA Adam Tech | 2737 |
| - | 9 Weeks | Through Hole | Through Hole | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | 0.079 inch | - | 0.343 8.70mm | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() PH2RA-02-UA Adam Tech | In Stock | - | - | - | - | Through Hole, Right Angle | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 2 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 0.197 5.00mm | Board to Board | All | compliant | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.1 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | - | - | ||
![]() SPH2-18-U-SMT Adam Tech | In Stock | - | - | - | - | Surface Mount | Square | - | - | Gold | 0.079 2.00mm | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Bulk | SPH2 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 18 | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 18 | - | 0.7874mm | 0.039 1.00mm | Board to Board | All | compliant | - | 0.031 0.80mm | Black | ONE | UL | COMMERCIAL | - | 0.047 (1.20mm) | - | Unshrouded | - | - | - | - | - | 0.051 inch | - | - | - | 5000000000Ohm | 0.031 inch | - | 1000VAC V | 500 Cycles | - | Flash | - | UL94 V-0 | - | - | ||
![]() LHS-06-TS Adam Tech | 44 |
| - | 9 Weeks | - | Through Hole | Square | - | LOCKING | Tin | 0.299 7.60mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHS | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.704 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.252 inch | - | 94V-0 | 0.327 inch | - | 0.559 14.20mm | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SPH2-02-U-SMT Adam Tech | In Stock | - | - | - | - | Surface Mount | Square | - | - | Gold | 0.079 2.00mm | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Bulk | SPH2 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.031 0.80mm | Black | - | - | - | - | 0.047 (1.20mm) | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() 25SH-B-03-TS Adam Tech | 1650 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | 25SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 0.276 7.00mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | White | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15SH-A-09-TS Adam Tech | In Stock | - | - | - | - | Through Hole | Circular | - | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | - | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 9 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A AC/DC | - | - | - | 0.181 4.60mm | Board to Cable/Wire | All | compliant | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | - | - | ||
![]() 15SH-A-10-TS Adam Tech | In Stock | - | - | - | - | Through Hole | Circular | - | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | - | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 10 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A AC/DC | - | - | - | 0.181 4.60mm | Board to Cable/Wire | All | compliant | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | 0.59 inch | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | - | - | ||
![]() 15SH-A-07-TR Adam Tech | 3298 |
| - | 9 Weeks | - | Through Hole, Right Angle | Circular | - | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 100VAC | -25°C~85°C | Bulk | 15SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 7 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1.5A | - | - | - | 0.146 3.70mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | 0.236 inch | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15SH-A-03-TS Adam Tech | 7887 |
| - | 9 Weeks | - | Through Hole | Circular | - | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A AC/DC | - | - | - | 0.181 4.60mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free |