- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH1-04-UA Adam Tech | 30890 |
| Datasheet | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | - | Bulk | PH1 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 4 | 1 | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | 0.098 2.50mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | 0.098 inch | 0.454 11.54mm | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() PH1RA-13-UA Adam Tech | 768 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 2.54mm | 0.098 2.50mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | 0.098 inch | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHB-05-SA1 Adam Tech | 1159 |
| - | 9 Weeks | - | Through Hole | Square | LOCKING | - | Tin | 0.041 1.04mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | YES | - | 5A | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | 0.624 inch | - | 0.145 3.68mm | Shrouded - 1 Wall | - | - | 0.402 inch | - | 0.690 17.53mm | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | Lead Free | ||
![]() SPH2-14-U-SMT Adam Tech | In Stock | - | - | - | - | Surface Mount | Square | - | - | Gold | 0.079 2.00mm | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Bulk | SPH2 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 14 | 0.7874mm | 0.039 1.00mm | Board to Board | All | compliant | - | 0.031 0.80mm | Black | ONE | UL | COMMERCIAL | - | 0.047 (1.20mm) | - | Unshrouded | - | - | - | 0.051 inch | - | - | 5000000000Ohm | 0.031 inch | - | 1000VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() 1SH-A-04-TS-SMT Adam Tech | 2263 |
| - | 9 Weeks | - | Surface Mount | Square | - | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.167 4.25mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHB-07-SB1 Adam Tech | 698 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | LOCKING | - | Tin | 0.445 11.30mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | YES | - | 5A | - | - | - | Board to Cable/Wire | All | - | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | 0.936 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | - | - | 0.402 inch | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() LHB-02-SA2 Adam Tech | 1254 |
| - | 9 Weeks | - | Through Hole | Square | LOCKING | - | Tin | 0.413 10.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~105°C | Bulk | LHB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | YES | - | 7A | - | - | 0.126 3.20mm | Board to Board | All | - | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.150 3.81mm | Unshrouded | - | - | - | - | 0.689 17.50mm | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() MHR-26-VUAL Adam Tech | 171 |
| - | 9 Weeks | - | Through Hole | Square | LATCH & EJECT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | MHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | ROHS COMPLIANT | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.661 16.79mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.331 inch | 0.677 inch | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot, Mounting Flange | - | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1RA-06-UA Adam Tech | 5241 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 2.54mm | 0.098 2.50mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | 0.098 inch | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH2RA-06-UA Adam Tech | 9925 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.3 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HPH1-B-11-UA Adam Tech | 767 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 11 | 1 | HI-TEMPERATURE INSULATOR | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.55 inch | - | 0.105 2.67mm | Unshrouded | 1 | RECTANGULAR | - | - | 0.323 8.20mm | 20mOhm | - | 0.05 inch | - | - | - | - | 5μin | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HPH1-A-14-UA Adam Tech | 1020 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.7 inch | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | 0.039 inch | 0.248 6.30mm | 20mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HPH1-A-17-UA Adam Tech | 41 |
| - | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 17 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.85 inch | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | 0.039 inch | 0.248 6.30mm | 20mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1SH-A-06-TR-SMT Adam Tech | 661 |
| - | 9 Weeks | - | Surface Mount, Right Angle | Square | LOCKING | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | 6 | - | 0.114 2.90mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | ONE | UL | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | 20mOhm | - | 0.039 inch | POLARIZED HOUSING | 500VAC V | - | Solder Retention | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHR-14-HUAL Adam Tech | 190 |
| - | 9 Weeks | - | Through Hole, Right Angle | Square | LATCH & EJECT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | MHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 2 | ROHS COMPLIANT | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.331 8.40mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.46 inch | 0.100 (2.54mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | 0.66 inch | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | - | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() HPH1-A-04-UA Adam Tech | 50 |
| Datasheet | 9 Weeks | - | Through Hole | Square | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.2 inch | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | 0.039 inch | 0.248 6.30mm | 20mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() SPH2-20-U-SMT Adam Tech | 2142 |
| - | 9 Weeks | - | Surface Mount | Square | - | - | Gold | 0.079 2.00mm | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Bulk | SPH2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 20 | 0.7874mm | 0.039 1.00mm | Board to Board | All | - | - | 0.031 0.80mm | Black | ONE | UL | COMMERCIAL | 0.31 inch | 0.047 (1.20mm) | - | Unshrouded | - | - | - | 0.051 inch | - | - | 5000000000Ohm | 0.031 inch | - | 1000VAC V | 500 Cycles | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHA-03-TRA Adam Tech | 1079 |
| Datasheet | 9 Weeks | - | Through Hole, Right Angle | Square | LOCKING | - | Tin | 0.276 7.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | LHA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | 2.54mm | 0.228 5.80mm | Board to Board | All | - | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.4 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | 0.524 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | Lead Free | ||
![]() BHR-34-HUA Adam Tech | In Stock | - | - | 9 Weeks | Box | Through Hole, Right Angle | Square | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.356 inch | 0.518 inch | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1SH-A-04-TR-SMT Adam Tech | 335 |
| - | 9 Weeks | - | Surface Mount, Right Angle | Square | - | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.114 2.90mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | ROHS3 Compliant | - |