- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPH1-B-04-UA Adam Tech | 5044 |
| - | 9 Weeks | Through Hole | Square | - | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.100 2.54mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | - | - | - | 0.323 8.20mm | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 2PH1-12-UA-SMT-B Adam Tech | 499 |
| - | 9 Weeks | Surface Mount | Square | - | - | Gold | 0.157 4.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | 2PH1 | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 12 | 3.9878mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.948 inch | - | - | Unshrouded | 2 | STAGGERED | 0.079 inch | - | 0.059 inch | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() LHA-02-TRB Adam Tech | 3362 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHA | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.228 5.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.3 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 2PH1-07-UA Adam Tech | 6082 |
| - | 9 Weeks | Through Hole | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.553 inch | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | - | - | - | 0.343 8.70mm | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() LHS-04-TRA Adam Tech | 979 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | - | Tin | 0.264 6.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHS | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.252 6.40mm | Board to Cable/Wire | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.252 inch | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 25SH-E-02-TR Adam Tech | 3811 |
| - | 9 Weeks | Through Hole, Right Angle | Circular | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.193 4.90mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 25SH-C-08-TS Adam Tech | 848 |
| - | 9 Weeks | Through Hole | Square | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon | 250VAC | -25°C~85°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.236 6.00mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | ONE | UL | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 3 Wall | 1 | RECTANGULAR | - | - | 0.236 inch | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2BHR-40-VUA-SMT Adam Tech | 1422 |
| - | 9 Weeks | Surface Mount | Square | LOCKING | - | Gold | - | Brass | Polyamide (PA6T), Nylon 6T | 250VAC | -40°C~105°C | Bulk | 2BHR | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 40 | - | 0.238 6.05mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 1.858 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 4.4958 mm | 500 Cycles | Keying Slot | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 2BHR-26-VUA-SMT Adam Tech | 61 |
| - | 9 Weeks | Surface Mount | Square | LOCKING | - | Gold | - | Brass | Polyamide (PA6T), Nylon 6T | 250VAC | -40°C~105°C | Bulk | 2BHR | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 26 | - | 0.238 6.05mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 1.307 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 4.4958 mm | 500 Cycles | Keying Slot | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() LHS-12-TS Adam Tech | 1042 |
| - | 10 Weeks | Through Hole | Square | LOCKING | - | Tin | 0.299 7.60mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHS | e3 | Active | 1 (Unlimited) | Solder | - | Header | 12 | 1 | - | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 2.54mm | 0.721 18.31mm | Board to Cable/Wire | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.252 inch | 94V-0 | 0.327 inch | 0.559 14.20mm | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() LHS-03-TRA Adam Tech | 726 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | - | Tin | 0.264 6.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHS | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | 2.54mm | 0.252 6.40mm | Board to Cable/Wire | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.404 inch | - | 0.130 3.30mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.252 inch | - | 0.42 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2PH1-14-UA Adam Tech | 18 |
| - | 9 Weeks | Through Hole | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | 0.079 inch | 0.343 8.70mm | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() LHA-11-TRB Adam Tech | 328 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHA | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 11 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | 2.54mm | 0.228 5.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | - | 0.524 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 125SH-C-02-TR Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | LOCKING | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Bulk | 125SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.142 3.60mm | Board to Cable/Wire | All | compliant | 0.049 1.25mm | Ivory | ONE | UL | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | POLARIZED HOUSING | 500VAC V | - | - | - | FLASH inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 125SH-C-07-TR Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | LOCKING | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Bulk | 125SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.142 3.60mm | Board to Cable/Wire | All | compliant | 0.049 1.25mm | Ivory | ONE | UL | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | 0.256 inch | - | 30mOhm | 500000000Ohm | 0.049 inch | POLARIZED HOUSING | 500VAC V | - | - | - | FLASH inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 125SH-C-06-TR Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | LOCKING | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Bulk | 125SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.142 3.60mm | Board to Cable/Wire | All | compliant | 0.049 1.25mm | Ivory | ONE | UL | COMMERCIAL | 0.442 inch | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | POLARIZED HOUSING | 500VAC V | - | - | - | FLASH inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 15SH-A-07-TR-SMT Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Circular | LOCKING | - | Tin | - | Brass | Polyamide (PA9T), Nylon 9T | 50VAC | -25°C~85°C | Tube | 15SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | 7 | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | 0.255 inch | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-C-09-TR Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | LOCKING | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Bulk | 125SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 9 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.142 3.60mm | Board to Cable/Wire | All | compliant | 0.049 1.25mm | Ivory | ONE | UL | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | 0.256 inch | - | 30mOhm | 500000000Ohm | - | POLARIZED HOUSING | 500VAC V | - | - | - | FLASH inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 125SH-C-08-TR Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | LOCKING | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Bulk | 125SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.142 3.60mm | Board to Cable/Wire | All | compliant | 0.049 1.25mm | Ivory | ONE | UL | COMMERCIAL | 0.54 inch | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | 0.256 inch | - | 30mOhm | 500000000Ohm | 0.049 inch | POLARIZED HOUSING | 500VAC V | - | - | - | FLASH inch | - | UL94 V-0 | RoHS Compliant | ||
![]() 125SH-C-10-TS Adam Tech | In Stock | - | - | - | Through Hole | Square | LOCKING | PEG | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VDC | -25°C~85°C | Bulk | 125SH | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Friction Lock | - | - | - | - | Male Pin | - | - | 1A AC/DC | - | - | 0.181 4.60mm | Board to Cable/Wire | All | compliant | 0.049 1.25mm | Beige | ONE | UL, CSA | COMMERCIAL | 0.638 inch | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | 0.205 inch | - | 30mOhm | 500000000Ohm | 0.049 inch | POLARIZED HOUSING | 500VAC V | - | - | - | FLASH inch | - | UL94 V-0 | RoHS Compliant |