- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Contact Shape | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15SH-A-03-TR Adam Tech | 5897 |
| - | 9 Weeks | Through Hole, Right Angle | - | Circular | LOCKING | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 100VAC | -25°C~85°C | Bulk | 15SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1.5A | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH2RA-34-UA Adam Tech | 2571 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | - | Gold | 0.235 5.97mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH2RA | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.197 5.00mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.7 inch | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | RECTANGULAR | 0.197 inch | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | 1000 Cycles | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() BHR-14-VUA-ML Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Metal | Square | LOCKING | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.358 9.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | 0.386 inch | - | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHA-12-TRA Adam Tech | 110 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | LOCKING | - | Tin | 0.276 7.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | LHA | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | 0.228 5.80mm | Board to Board | All | - | 0.100 2.54mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | - | 0.544 inch | - | - | 20mOhm | - | - | POLARIZED HOUSING | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() BHR-26-VUA-ML Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | - | Square | LOCKING | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.358 9.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | 0.386 inch | - | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHR-10-HUAL Adam Tech | 105 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | LATCH & EJECT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | MHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | ROHS COMPLIANT | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | 0.331 8.40mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | 0.66 inch | 3A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 500 Cycles | Keying Slot | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() BHR-16-HUA-ML Adam Tech | 125 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 350VAC | -40°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 3A | - | 0.354 9.00mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.1 inch | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | 0.575 inch | - | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() BHR-50-HUA-ML Adam Tech | 113 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 350VAC | -40°C~105°C | Bulk | BHR | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | NO | Male Pin | NO | - | 3A | - | 0.354 9.00mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | 94V-0 | 0.575 inch | - | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | - | Keying Slot | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() BHR-30-HUA-ML Adam Tech | 9 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 350VAC | -40°C~105°C | Bulk | BHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 3A | - | 0.354 9.00mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | 0.575 inch | - | - | - | 1000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DMF-08-S Adam Tech | 16 | - | - | 9 Weeks | Through Hole | - | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | DMF | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | YES | - | 7A | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | ONE | UL, CSA | COMMERCIAL | - | 0.165 (4.20mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 1000000000Ohm | - | - | 1500VAC V | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - | ||
![]() PH1RA-08-UA Adam Tech | 8972 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | - | - | - | - | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHR-26-HUAS Adam Tech | 75 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | MHR | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | - | 0.331 8.40mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.157 4.00mm | Shrouded - 4 Wall | 2 | RECTANGULAR | 0.331 inch | - | 0.677 inch | 3A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() LHS-03-TS Adam Tech | 1562 |
| - | 9 Weeks | Through Hole | - | Square | LOCKING | - | Tin | 0.299 7.60mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHS | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 2.54mm | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.404 inch | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.252 inch | 94V-0 | - | - | 0.559 14.20mm | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2PH1R-05-UA Adam Tech | 1784 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | - | - | 20mOhm | - | 0.079 inch | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1-19-UA Adam Tech | 946 |
| - | 9 Weeks | Through Hole | - | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 19 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | 94V-0 | 0.098 inch | - | 0.454 11.54mm | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15SH-A-02-TR Adam Tech | 16324 |
| - | 9 Weeks | Through Hole, Right Angle | - | Circular | LOCKING | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 100VAC | -25°C~85°C | Bulk | 15SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1.5A | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.106 2.69mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() MHR-34-HUAL Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Square | LATCH & EJECT | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | MHR | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 2 | ROHS COMPLIANT | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | - | 0.331 8.40mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | 0.66 inch | 3A | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.157 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1RA-04-UA Adam Tech | 7537 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | - | 0.098 inch | - | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PH1RA-02-UA Adam Tech | 16877 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | - | 0.098 inch | - | - | - | 5000000000Ohm | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 25SH-B-03-TR Adam Tech | 11065 |
| - | 9 Weeks | Through Hole, Right Angle | - | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | 25SH | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A AC/DC | - | 0.228 5.80mm | Board to Cable/Wire | All | - | 0.098 2.50mm | White | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free |