- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Features | Plating Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SH-A-08-TS-SMT Adam Tech | 35 |
| - | 9 Weeks | Surface Mount | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Friction Lock | Male Pin | 1A | - | - | 0.167 4.25mm | Board to Cable/Wire | All | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1SH-A-09-TR-SMT Adam Tech | 238 |
| - | 9 Weeks | Surface Mount, Right Angle | Square | LOCKING | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 1 | - | - | Friction Lock | Male Pin | 1A | 9 | - | 0.114 2.90mm | Board to Cable/Wire | All | 0.039 1.00mm | Natural | ONE | UL | COMMERCIAL | 0.433 inch | - | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | 20mOhm | - | - | POLARIZED HOUSING | 500VAC V | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1SH-A-07-TS-SMT Adam Tech | 54 |
| - | 9 Weeks | Surface Mount | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | Male Pin | 1A | - | - | 0.167 4.25mm | Board to Cable/Wire | All | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HPH1-A-19-UA Adam Tech | 799 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 19 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | 1A | - | - | 0.039 1.00mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.95 inch | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | 0.039 inch | 0.248 6.30mm | 20mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 1SH-A-09-TS-SMT Adam Tech | 416 |
| - | 9 Weeks | Surface Mount | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC | -25°C~85°C | Bulk | 1SH | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 1 | - | - | Friction Lock | Male Pin | 1A | - | - | 0.167 4.25mm | Board to Cable/Wire | All | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() LHA-15-TRA Adam Tech | 900 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | Tin | 0.276 7.00mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | LHA | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Friction Lock | Male Pin | 3A | - | 2.54mm | 0.228 5.80mm | Board to Board | All | 0.100 2.54mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | 0.544 inch | - | 20mOhm | - | - | POLARIZED HOUSING | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 25SH-B-06-TS Adam Tech | 7046 |
| - | 9 Weeks | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | 1 | - | - | Friction Lock | Male Pin | 3A | - | - | 0.276 7.00mm | Board to Cable/Wire | All | 0.098 2.50mm | White | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() LHS-02-TRA Adam Tech | 2207 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | Tin | 0.264 6.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHS | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Friction Lock | Male Pin | 3A | - | - | 0.252 6.40mm | Board to Cable/Wire | All | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | 0.304 inch | - | 0.130 3.30mm | Shrouded - 1 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HPH1-B-08-UA Adam Tech | 453 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Push-Pull | Male Pin | 1A | - | - | 0.100 2.54mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | - | - | 0.323 8.20mm | - | - | - | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() HPH1-A-03-UA Adam Tech | 4659 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | 1 | ROHS COMPLIANT | - | Push-Pull | Male Pin | 1A | - | - | 0.039 1.00mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.091 2.30mm | Unshrouded | 1 | RECTANGULAR | - | - | 0.248 6.30mm | 20mOhm | 5000000000Ohm | 0.05 inch | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() HPH1-B-15-UA Adam Tech | 1642 |
| - | 9 Weeks | Through Hole | Square | - | Gold | 0.118 3.00mm | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HPH1 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 1 | - | 8536.69.40.40 | Push-Pull | Male Pin | 1A | - | - | 0.100 2.54mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.75 inch | - | 0.105 2.67mm | Unshrouded | 1 | RECTANGULAR | - | - | 0.323 8.20mm | 20mOhm | - | 0.05 inch | - | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() LHA-11-TS Adam Tech | 1650 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Tin | 0.291 7.40mm | Brass | Polyamide (PA), Nylon | 250VAC | -25°C~85°C | Bulk | LHA | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 11 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Friction Lock | Male Pin | 3A | - | 2.54mm | 0.134 3.40mm | Board to Cable/Wire | All | 0.100 2.54mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | 0.453 inch | 0.559 14.20mm | 20mOhm | - | - | POLARIZED HOUSING | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 25SH-E-08-TR Adam Tech | 2165 |
| - | 9 Weeks | Through Hole, Right Angle | Circular | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | - | Friction Lock | Male Pin | 3A | - | - | 0.193 4.90mm | Board to Cable/Wire | All | 0.098 2.50mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2BHR-24-VUA-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | LOCKING | Gold | - | Brass | Polyamide (PA6T), Nylon 6T | 250VAC | -40°C~105°C | Bulk | 2BHR | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Male Pin | 1A | 24 | - | 0.238 6.05mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | RECTANGULAR | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 4.4958 mm | 500 Cycles | Keying Slot | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() LHA-15-TS Adam Tech | 591 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Tin | 0.291 7.40mm | Brass | Polyamide (PA), Nylon | 250VAC | -25°C~85°C | Bulk | LHA | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Friction Lock | Male Pin | 3A | - | 2.54mm | 0.134 3.40mm | Board to Cable/Wire | All | 0.100 2.54mm | Ivory | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.228 inch | 0.453 inch | 0.559 14.20mm | 20mOhm | - | - | POLARIZED HOUSING | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 25SH-B-02-TS Adam Tech | 49639 |
| - | 9 Weeks | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | 1 | - | - | Friction Lock | Male Pin | 3A | - | - | 0.276 7.00mm | Board to Cable/Wire | All | 0.098 2.50mm | White | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 25SH-C-10-TS Adam Tech | 1033 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Tin | - | Brass | Polyamide (PA), Nylon | 250VAC | -25°C~85°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 10 | 1 | - | - | Friction Lock | Male Pin | 3A | - | 2.4892mm | 0.236 6.00mm | Board to Cable/Wire | All | 0.098 2.50mm | Natural | ONE | UL | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 3 Wall | 1 | RECTANGULAR | - | 0.236 inch | - | - | - | 0.098 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 25SH-C-09-TR Adam Tech | 2148 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 9 | 1 | - | - | Friction Lock | Male Pin | 3A | - | - | 0.165 4.20mm | Board to Cable/Wire | All | 0.098 2.50mm | White | ONE | UL | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.256 inch | - | 30mOhm | 500000000Ohm | - | POLARIZED HOUSING | 500VAC V | - | - | - | FLASH inch | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 25SH-B-05-TR Adam Tech | 288 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 5 | 1 | - | - | Friction Lock | Male Pin | 3A AC/DC | - | - | 0.228 5.80mm | Board to Cable/Wire | All | 0.098 2.50mm | White | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 25SH-C-05-TS Adam Tech | 7624 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Tin | - | Brass | Polyamide (PA), Nylon | 250VAC | -25°C~85°C | Bulk | 25SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 5 | 1 | - | - | Friction Lock | Male Pin | 3A | - | 2.4892mm | 0.236 6.00mm | Board to Cable/Wire | All | 0.098 2.50mm | Natural | ONE | UL | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 3 Wall | 1 | RECTANGULAR | - | 0.236 inch | - | - | - | 0.098 inch | POLARIZED HOUSING | 800VAC V | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant |