- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Insulator Color | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHD-02-TS Adam Tech | 11227 |
| - | 9 Weeks | Through Hole | Square | LOCKING | - | Tin | 0.449 11.40mm | Brass | Polyamide (PA66), Nylon 6/6 | - | -40°C~85°C | Bulk | LHD | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | 1 | - | 8536.69.40.40 | Friction Lock | Male Pin | - | 7A | - | - | 0.125 3.18mm | Board to Cable/Wire | All | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.3 inch | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() PH1RA-17-UA Adam Tech | 62 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | PH1RA | e4 | Active | 1 (Unlimited) | Solder | - | Header | 17 | 1 | - | - | Push-Pull | Male Pin | - | 3A | - | 2.54mm | 0.098 2.50mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | RECTANGULAR | 0.098 inch | - | 0.098 inch | - | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-A-04-TS-SMT-T/R Adam Tech | 1334 |
| - | 9 Weeks | Surface Mount | Circular | - | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC/DC | -25°C~85°C | Tape & Reel (TR) | 15SH | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | Male Pin | - | 0.7A | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-A-06-TS-SMT-T/R Adam Tech | 2005 |
| - | 9 Weeks | Surface Mount | Circular | - | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC/DC | -25°C~85°C | Tape & Reel (TR) | 15SH | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | - | - | Friction Lock | Male Pin | - | 0.7A | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-A-07-TS-SMT Adam Tech | In Stock | - | - | - | Surface Mount | Circular | LOCKING | - | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC/DC | -25°C~85°C | Bulk | 15SH | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | Male Pin | - | 0.7A | 7 | - | 0.197 5.00mm | Board to Cable/Wire | All | compliant | 0.059 1.50mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | - | - | 0.059 inch | POLARIZED HOUSING | 800VAC V | - | Solder Retention | - | UL94 V-0 | - | ||
![]() 15SH-A-06-TR-SMT-T/R Adam Tech | 1713 |
| - | 9 Weeks | Surface Mount, Right Angle | Circular | LOCKING | - | Tin | - | Brass | Polyamide (PA9T), Nylon 9T | 50VAC | -25°C~85°C | Tape & Reel (TR) | 15SH | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 1 | ROHS COMPLIANT | - | Friction Lock | Male Pin | - | 1A | 6 | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | 0.472 inch | - | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | 20mOhm | 500000000Ohm | 0.059 inch | POLARIZED HOUSING | 500VAC V | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADT-AMP1251104S2BS192A1 Adam Tech | 549 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | 4 | 1 | - | - | - | - | - | - | - | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LHD-07-TRB-V0 Adam Tech | 224 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | Tin | 0.449 11.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | -40°C~85°C | Bulk | LHD | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | Male Pin | - | 7A | - | - | 0.125 3.18mm | Board to Cable/Wire | All | - | 0.156 3.96mm | White | - | - | - | - | - | 0.126 3.20mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() LHB-05-SA2 Adam Tech | 3656 |
| - | 9 Weeks | Through Hole | Square | LOCKING | - | Tin | 0.413 10.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~105°C | Bulk | LHB | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 1 | - | - | Push-Pull | Male Pin | YES | 7A | - | - | 0.126 3.20mm | Board to Board | All | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | 0.624 inch | - | 0.150 3.81mm | Unshrouded | - | - | - | - | - | - | 0.689 17.50mm | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() LHD-02-TRA Adam Tech | 2893 |
| - | 9 Weeks | Through Hole | Square | - | - | Tin | 0.450 11.43mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | -25°C~85°C | Bulk | LHD | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Friction Lock | Male Pin | - | 5A | - | - | 0.130 3.30mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Natural | ONE | UL | COMMERCIAL | - | - | 0.156 3.96mm | Shrouded - 1 Wall | 1 | RECTANGULAR | 0.3 inch | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2PH1R-04-UA Adam Tech | 6752 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | Gold | 0.154 3.91mm | Brass | Polybutylene Terephthalate (PBT) | 250VAC | -55°C~105°C | Bulk | 2PH1R | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 1 | ROHS COMPLIANT | - | Push-Pull | Male Pin | - | 1A | - | 2.0066mm | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | RECTANGULAR | 0.079 inch | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | - | - | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 2SH-H-06-TR Adam Tech | 1158 |
| - | 10 Weeks | Through Hole, Right Angle | Square | - | PEG | Tin | - | Brass | POLYBUTYLENE TEREPHTHALATE | 100VAC | -25°C~85°C | Bulk | 2SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | 1 | - | - | Locking Ramp | Male Pin | - | - | - | - | - | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | 0.552 inch | - | 0.134 3.40mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | 0.303 inch | 3A | - | 20mOhm | - | 0.079 inch | POLARIZED HOUSING | 800VAC V | WHITE | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2SH-H-07-TS Adam Tech | 1578 |
| - | 10 Weeks | Through Hole | Square | FRICTION RAMP | PEG | Tin | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC/DC | -25°C~85°C | Bulk | 2SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 7 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Locking Ramp | Male Pin | - | 3A AC/DC | - | 2.0066mm | 0.303 7.70mm | Board to Board or Cable | All | - | 0.079 2.00mm | White | ONE | UL, CSA | COMMERCIAL | 0.63 inch | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | RECTANGULAR | 0.209 inch | FEMALE | 0.303 inch | - | - | 20mOhm | - | - | POLARIZED HOUSING | 800VAC V | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2SH-H-02-TS Adam Tech | 2816 |
| - | 10 Weeks | Through Hole | Square | FRICTION RAMP | PEG | Tin | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC/DC | -25°C~85°C | Bulk | 2SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | 1 | ROHS COMPLIANT | 8536.69.40.40 | Locking Ramp | Male Pin | - | 3A AC/DC | - | - | 0.303 7.70mm | Board to Board or Cable | All | - | 0.079 2.00mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | RECTANGULAR | - | FEMALE | 0.303 inch | - | - | - | - | 0.079 inch | POLARIZED HOUSING | 800VAC V | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2SH-H-04-TS Adam Tech | 1038 |
| - | 10 Weeks | Through Hole | Square | FRICTION RAMP | PEG | Tin | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC/DC | -25°C~85°C | Bulk | 2SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 4 | 1 | ROHS COMPLIANT | - | Locking Ramp | Male Pin | - | 3A AC/DC | - | 2.0066mm | 0.303 7.70mm | Board to Board or Cable | All | - | 0.079 2.00mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | RECTANGULAR | 0.209 inch | FEMALE | 0.303 inch | - | - | 20mOhm | - | 0.079 inch | POLARIZED HOUSING | 800VAC V | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2SH-H-06-TS Adam Tech | 151 |
| - | 10 Weeks | Through Hole | Square | FRICTION RAMP | PEG | Tin | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC/DC | -25°C~85°C | Bulk | 2SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 6 | 1 | ROHS COMPLIANT | - | Locking Ramp | Male Pin | - | 3A AC/DC | - | - | 0.303 7.70mm | Board to Board or Cable | All | - | 0.079 2.00mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | RECTANGULAR | 0.209 inch | FEMALE | 0.303 inch | - | - | 20mOhm | - | 0.079 inch | POLARIZED HOUSING | 800VAC V | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2SH-H-07-TR Adam Tech | 2032 |
| - | 10 Weeks | Through Hole, Right Angle | Square | - | PEG | Tin | - | Brass | POLYBUTYLENE TEREPHTHALATE | 100VAC | -25°C~85°C | Bulk | 2SH | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 7 | 1 | - | - | Locking Ramp | Male Pin | - | - | - | 2.0066mm | - | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | - | - | 0.134 3.40mm | Shrouded - 4 Wall | 1 | RECTANGULAR | 0.256 inch | - | 0.303 inch | 3A | - | 20mOhm | - | - | POLARIZED HOUSING | 800VAC V | WHITE | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-1-03-A-V-T-A-SBL Adam Tech | 1108 |
| - | 9 Weeks | Through Hole | Square | - | - | Tin | - | Brass | Thermoplastic | 250VAC | - | Bulk | DML | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Locking Ramp | Male Pin | - | Varies by WireGAuge | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-16-A-H-T-A Adam Tech | 1537 |
| - | 9 Weeks | Through Hole, Right Angle | Square | FRICTION RAMP | - | Tin | - | Brass | Thermoplastic | 250V | - | Bulk | DML | e3 | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | - | - | Locking Ramp | Male Pin | - | Varies by WireGAuge | - | - | 0.270 6.86mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | ONE | UL | COMMERCIAL | 1.063 inch | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | 2 | RECTANGULAR | - | FEMALE | 0.469 inch | - | - | 10mOhm | - | 0.118 inch | POLARIZED HOUSING | 1500VAC V | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-1-05-A-H-T-A-BL Adam Tech | 1048 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | - | Tin | - | Brass | Polyamide (PA6T), Nylon 6T | 250VAC | -25°C~85°C | Bulk | DML | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 1 | - | - | Locking Ramp | Male Pin | - | 5A | - | - | 0.152 3.85mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant |