- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 125SH-B-07-TS Adam Tech | 647 |
| - | 9 Weeks | Through Hole | Rectangular | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6 | 125VAC | -40°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | - | - | - | - | Male Blade | - | - | 1A | - | 0.165 4.20mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-B-03-TS Adam Tech | 98 |
| - | 9 Weeks | Through Hole | Rectangular | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6 | 125VAC | -40°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Blade | - | - | 1A | - | 0.165 4.20mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() LHB-10-SA2 Adam Tech | 180 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Tin | 0.413 10.50mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~105°C | Bulk | LHB | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | YES | - | 7A | - | 0.126 3.20mm | Board to Board | All | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.150 3.81mm | Unshrouded | - | - | - | 0.25 inch | - | - | - | 0.689 17.50mm | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 125SH-A-04-TR-SMT Adam Tech | 532 |
| - | 9 Weeks | Surface Mount, Right Angle | Rectangular | - | Tin | - | Brass | Thermoplastic, Glass Filled | 250VAC | -25°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.134 3.40mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-A-07-TR-SMT Adam Tech | 413 |
| - | 9 Weeks | Surface Mount, Right Angle | Rectangular | - | Tin | - | Brass | Thermoplastic, Glass Filled | 250VAC | -25°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.134 3.40mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-A-09-TS Adam Tech | 405 |
| - | 9 Weeks | Through Hole | Rectangular | LOCKING | Tin | - | Phosphor Bronze | Thermoplastic, Glass Filled | 125VAC/DC | -40°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 1 | ROHS COMPLIANT | - | Friction Lock | - | - | - | - | Male Blade | - | - | 1A | - | 0.185 4.70mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | - | - | - | - | - | - | - | 20mOhm | - | - | POLARIZED HOUSING | 250VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-A-10-TS-SMT Adam Tech | 540 |
| - | 9 Weeks | Surface Mount | Square | - | Tin | 0.098 2.50mm | Brass | Thermoplastic, Glass Filled | 250VAC | -40°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.181 4.60mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-A-07-TS Adam Tech | 349 |
| - | 9 Weeks | Through Hole | Rectangular | LOCKING | Tin | - | Phosphor Bronze | Thermoplastic, Glass Filled | 125VAC/DC | -40°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | ROHS COMPLIANT | - | Friction Lock | - | - | - | - | Male Blade | - | - | 1A | - | 0.185 4.70mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | - | - | - | - | - | - | - | 20mOhm | - | 0.049 inch | POLARIZED HOUSING | 250VAC V | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-A-02-TS-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | 0.098 2.50mm | Brass | Thermoplastic, Glass Filled | 250VAC | -40°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.181 4.60mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-A-03-TR-SMT Adam Tech | 534 |
| - | 9 Weeks | Surface Mount, Right Angle | Rectangular | - | Tin | - | Brass | Thermoplastic, Glass Filled | 250VAC | -25°C~85°C | Bulk | 125SH | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.134 3.40mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() LHB-09-SA1 Adam Tech | 1042 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Tin | 0.041 1.04mm | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | LHB | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | YES | - | 5A | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.156 3.96mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.145 3.68mm | Shrouded - 1 Wall | - | - | - | 0.402 inch | - | - | 0.5 inch | 0.690 17.53mm | - | - | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() HBHR-B-30-VG Adam Tech | 230 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Gold | - | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | HBHR | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 1.394 35.40mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 1.043 inch | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.189 inch | - | - | - | - | - | 5000000000Ohm | 0.05 inch | POLARIZED HOUSING | 500VAC V | - | Polarizing Key | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-06-A-H-T-A Adam Tech | 3432 |
| - | 9 Weeks | Through Hole, Right Angle | Square | FRICTION RAMP | Tin | - | Brass | Thermoplastic | 250V | - | Bulk | DML | e3 | Active | 1 (Unlimited) | Solder | - | Header | 6 | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | 0.270 6.86mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | ONE | UL | COMMERCIAL | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | FEMALE | - | - | - | 10mOhm | - | 0.118 inch | POLARIZED HOUSING | 1500VAC V | - | Board Lock | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() BHR-24-HUA Adam Tech | 48 |
| - | 9 Weeks | Through Hole, Right Angle | Square | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | BHR | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.356 9.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 1.5 inch | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.356 inch | - | - | 0.518 inch | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.134 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() BHR-64-HUA Adam Tech | 1151 |
| - | 10 Weeks | Through Hole, Right Angle | Square | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Tray | BHR | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.356 9.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 3.5 inch | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.356 inch | - | - | 0.518 inch | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.134 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 2BHR-08-HUA Adam Tech | 370 |
| - | 9 Weeks | Through Hole, Right Angle | Square | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -55°C~105°C | Bulk | 2BHR | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 25SH-B-10-TS Adam Tech | 365 |
| - | - | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250VAC | -25°C~85°C | Bulk | 25SH | - | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 10 | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | - | 0.276 7.00mm | Board to Cable/Wire | All | - | 0.098 2.50mm | White | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2BHR-24-VUA Adam Tech | 235 |
| - | 9 Weeks | Through Hole | Square | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | 2BHR | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | - | - | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.11 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() BHR-44-HUA Adam Tech | 1594 |
| - | 10 Weeks | Through Hole, Right Angle | Square | LOCKING | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Tray | BHR | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.356 9.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.356 inch | - | - | 0.518 inch | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 500 Cycles | Keying Slot | Flash | 0.134 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() BHR-50-VSG-SMT Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | Gold | - | Brass | Thermoplastic | 250VAC | -40°C~105°C | Bulk | BHR | e3 | Obsolete | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 50 | 0.413 10.49mm | Board to Board or Cable | All | compliant | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Keying Slot | Flash | - | UL94 V-0 | RoHS Compliant |