- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Additional Feature | Fastening Type | Contact Type | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Shrouding | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08SH-A-10-TS-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250VAC/DC | -25°C~85°C | Tape & Reel (TR) | 08SH | Active | 1 (Unlimited) | Solder | Header | 10 | 1 | - | Friction Lock | Male Pin | Varies by WireGAuge | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 08SH-A-02-TS-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250VAC/DC | -25°C~85°C | Tape & Reel (TR) | 08SH | Active | 1 (Unlimited) | Solder | Header | 2 | 1 | - | Friction Lock | Male Pin | Varies by WireGAuge | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 08SH-A-09-TS-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250VAC/DC | -25°C~85°C | Tape & Reel (TR) | 08SH | Active | 1 (Unlimited) | Solder | Header | 9 | 1 | - | Friction Lock | Male Pin | Varies by WireGAuge | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 08SH-A-06-TS-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250VAC/DC | -25°C~85°C | Tape & Reel (TR) | 08SH | Active | 1 (Unlimited) | Solder | Header | 6 | 1 | - | Friction Lock | Male Pin | Varies by WireGAuge | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 08SH-A-08-TS-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250VAC/DC | -25°C~85°C | Tape & Reel (TR) | 08SH | Active | 1 (Unlimited) | Solder | Header | 8 | 1 | - | Friction Lock | Male Pin | Varies by WireGAuge | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 08SH-A-03-TS-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250VAC/DC | -25°C~85°C | Tape & Reel (TR) | 08SH | Active | 1 (Unlimited) | Solder | Header | 3 | 1 | - | Friction Lock | Male Pin | Varies by WireGAuge | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 08SH-A-04-TS-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250VAC/DC | -25°C~85°C | Tape & Reel (TR) | 08SH | Active | 1 (Unlimited) | Solder | Header | 4 | 1 | - | Friction Lock | Male Pin | Varies by WireGAuge | - | - | 0.106 2.70mm | Board to Cable/Wire | All | - | 0.031 0.80mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-1-04-V-T-SMT Adam Tech | In Stock | - | - | - | Surface Mount | Square | FRICTION RAMP | Tin | - | Brass | Thermoplastic | 250VAC/DC | -40°C~105°C | Bulk | DML | Obsolete | 1 (Unlimited) | Solder | Header | 4 | 1 | - | Locking Ramp | Male Pin | 5A AC/DC | 4 | 2.9972mm | - | Board to Cable/Wire | All | compliant | 0.118 3.00mm | Black | ONE | UL | COMMERCIAL | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.39 inch | - | - | - | POLARIZED HOUSING | - | Polarizing Key | UL94 V-0 | - | ||
![]() 15SH-A-09-TS-SMT Adam Tech | In Stock | - | - | - | Surface Mount | Circular | LOCKING | Tin | - | Brass | Thermoplastic, Glass Filled | 50VAC/DC | -25°C~85°C | Bulk | 15SH | Obsolete | 1 (Unlimited) | Solder | Header | 9 | 1 | - | Friction Lock | Male Pin | 0.7A | 9 | - | 0.197 5.00mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | ONE | UL, CSA | COMMERCIAL | - | Shrouded - 4 Wall | 1 | RECTANGULAR | - | - | - | - | - | POLARIZED HOUSING | 800VAC V | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-B-02-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Rectangular | - | Tin | 0.083 2.10mm | Brass | Thermoplastic, Glass Filled | 250VAC | -40°C~85°C | Bulk | 125SH | Active | 1 (Unlimited) | Solder | Header | 2 | 1 | - | Friction Lock | Male Blade | 1A | - | - | 0.183 4.65mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-A-10-TR-SMT-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Circular | LOCKING | Tin | - | Brass | Polyamide (PA9T), Nylon 9T | 50VAC | -25°C~85°C | Tape & Reel (TR) | 15SH | Active | 1 (Unlimited) | Solder | Header | 10 | 1 | ROHS COMPLIANT | Friction Lock | Male Pin | 1A | 10 | - | 0.146 3.70mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | ONE | UL, CSA | COMMERCIAL | 0.708 inch | Shrouded - 4 Wall | 1 | RECTANGULAR | - | 0.256 inch | 20mOhm | 500000000Ohm | 0.059 inch | POLARIZED HOUSING | 500VAC V | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-B-10-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Tape & Reel (TR) | 15SH | Active | 1 (Unlimited) | Solder | Header | 10 | 1 | - | Friction Lock | Male Pin | 1.5A | - | - | 0.226 5.74mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-B-03-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Tape & Reel (TR) | 15SH | Active | 1 (Unlimited) | Solder | Header | 3 | 1 | - | Friction Lock | Male Pin | 1.5A | - | - | 0.226 5.74mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-G-06-TR-SMT-T/R Adam Tech | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | Rectangular | LOCKING | Tin | - | Brass | Thermoplastic | 100VAC | -40°C~85°C | Tape & Reel (TR) | 125SH | Active | 1 (Unlimited) | Solder | Header | 6 | 1 | - | Friction Lock | Male Pin | 1A | 6 | - | 0.134 3.40mm | Board to Board or Cable | All | - | 0.049 1.25mm | Natural | ONE | UL, CSA | COMMERCIAL | - | Shrouded - 4 Wall | 1 | - | 0.075 inch | - | 20mOhm | - | 0.049 inch | POLARIZED HOUSING | 250VAC V | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-D-05-TR-SMT-T/R Adam Tech | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | Rectangular | - | Tin | - | Brass | Thermoplastic | 100VAC | -40°C~85°C | Tape & Reel (TR) | 125SH | Active | 1 (Unlimited) | Solder | Header | 5 | 1 | - | Friction Lock | Male Pin | 1A | - | - | 0.134 3.40mm | Board to Board or Cable | All | - | 0.049 1.25mm | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-B-04-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Tape & Reel (TR) | 15SH | Active | 1 (Unlimited) | Solder | Header | 4 | 1 | - | Friction Lock | Male Pin | 1.5A | - | - | 0.226 5.74mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-B-05-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -25°C~85°C | Tape & Reel (TR) | 15SH | Active | 1 (Unlimited) | Solder | Header | 5 | 1 | - | Friction Lock | Male Pin | 1.5A | - | - | 0.226 5.74mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-B-10-TR-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Rectangular | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -40°C~85°C | Bulk | 125SH | Active | 1 (Unlimited) | Solder | Header | 10 | 1 | - | Friction Lock | Male Blade | 1A | - | - | 0.134 3.40mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-B-08-TR-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Rectangular | - | Tin | - | Brass | Thermoplastic, Glass Filled | 100VAC | -40°C~85°C | Bulk | 125SH | Active | 1 (Unlimited) | Solder | Header | 8 | 1 | - | Friction Lock | Male Blade | 1A | - | - | 0.134 3.40mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 15SH-B-06-TR-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Square | - | Tin | - | Brass | Thermoplastic, Glass Filled | 350VAC/DC | -25°C~85°C | Tape & Reel (TR) | 15SH | Active | 1 (Unlimited) | Solder | Header | 6 | 1 | - | Friction Lock | Male Pin | 3A AC/DC | - | - | 0.175 4.45mm | Board to Cable/Wire | All | - | 0.059 1.50mm | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant |