- Contact Materials
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Mixed Contacts | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Body Depth | Dielectric Withstanding Voltage | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 125SH-D-10-TR-SMT-T/R Adam Tech | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | Rectangular | Tin | - | Brass | Thermoplastic | 100VAC | -40°C~85°C | Tape & Reel (TR) | 125SH | Active | 1 (Unlimited) | Solder | Header | 10 | 1 | Friction Lock | Male Pin | - | 1A | 0.134 3.40mm | Board to Board or Cable | All | 0.049 1.25mm | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | Board Guide, Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-D-07-TR-SMT-T/R Adam Tech | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | Rectangular | Tin | - | Brass | Thermoplastic | 100VAC | -40°C~85°C | Tape & Reel (TR) | 125SH | Active | 1 (Unlimited) | Solder | Header | 7 | 1 | Friction Lock | Male Pin | - | 1A | 0.134 3.40mm | Board to Board or Cable | All | 0.049 1.25mm | Natural | - | - | - | - | Shrouded - 4 Wall | - | - | Board Guide, Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-1-04-A-H-T-A-TSMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | Tin | - | Brass | Polyamide (PA6T), Nylon 6T | 250VAC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 4 | 1 | Locking Ramp | Male Pin | - | 5A | 0.172 4.37mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-10-A-V-T-BL-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-10-A-V-T-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~105°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-24-A-V-T-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~105°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 24 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-12-A-V-T-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~105°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 12 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-1-03-A-H-T-A-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Polyamide (PA6T), Nylon 6T | 250VAC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 3 | 1 | Locking Ramp | Male Pin | - | 5A | 0.172 4.37mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-1-05-A-H-T-A-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Polyamide (PA6T), Nylon 6T | 250VAC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 5 | 1 | Locking Ramp | Male Pin | - | 5A | 0.172 4.37mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-04-A-H-T-A-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 4 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.289 7.34mm | Board to Cable/Wire | All | 0.118 3.00mm | Natural | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DME-M-06-RA-E Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Circular | Tin | - | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 600VAC | -55°C~105°C | Bulk | DME | Active | 1 (Unlimited) | Solder | Header | 6 | 1 | Locking Ramp | Male Pin | YES | 13A | 0.360 9.14mm | Board to Cable/Wire | All | 0.250 6.35mm | Natural | UL | COMMERCIAL | - | 0.160 4.06mm | Shrouded - 4 Wall | 0.583 inch | 5000VAC V | Mounting Flange | - | UL94 V-2 | ROHS3 Compliant | ||
![]() DML-10-A-H-T-A-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.289 7.34mm | Board to Cable/Wire | All | 0.118 3.00mm | Natural | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-06-A-V-T-BL-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 6 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-08-A-V-T-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~105°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 8 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DML-08-A-V-T-BL-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Square | Tin | - | Brass | Thermoplastic | 250VAC/DC | -25°C~85°C | Bulk | DML | Active | 1 (Unlimited) | Solder | Header | 8 | 2 | Locking Ramp | Male Pin | - | 5A AC/DC | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-B-03-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Rectangular | Tin | 0.083 2.10mm | Brass | Thermoplastic, Glass Filled | 250VAC | -40°C~85°C | Bulk | 125SH | Active | 1 (Unlimited) | Solder | Header | 3 | 1 | Friction Lock | Male Blade | - | 1A | 0.183 4.65mm | Board to Cable/Wire | All | 0.049 1.25mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 125SH-B-04-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Rectangular | Tin | 0.083 2.10mm | Brass | Thermoplastic, Glass Filled | 250VAC | -40°C~85°C | Bulk | 125SH | Active | 1 (Unlimited) | Solder | Header | 4 | 1 | Friction Lock | Male Blade | - | 1A | 0.183 4.65mm | Board to Cable/Wire | All | 0.049 1.25mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() ADT-AMP1831104S4CR228B1 Adam Tech | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 4 | 1 | - | - | - | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 125SH-B-06-TS-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Rectangular | Tin | 0.083 2.10mm | Brass | Thermoplastic, Glass Filled | 250VAC | -40°C~85°C | Bulk | 125SH | Active | 1 (Unlimited) | Solder | Header | 6 | 1 | Friction Lock | Male Blade | - | 1A | 0.183 4.65mm | Board to Cable/Wire | All | 0.049 1.25mm | Ivory | - | - | - | - | Shrouded - 4 Wall | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() BHR-12-HUA Adam Tech | In Stock | - | - | 10 Weeks | Through Hole, Right Angle | Square | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Tray | BHR | Active | 1 (Unlimited) | Solder | Header | 12 | 2 | Push-Pull | Male Pin | - | 1A | 0.356 9.05mm | Board to Board or Cable | All | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant |