- Positions
- Rows
- Plating
- Applications
- Base Product Number
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Materials
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Features | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS2BR-16-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Tube | RS2BR | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | 2 | - | - | Push-Pull | Female Socket | 3A | - | - | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | - | - | 0.318 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | 7.874 mm | - | - | - | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PCE-B-03 Adam Tech | In Stock | - | - | 9 Weeks | Board Edge, Through Hole, Right Angle | Square | - | LOCKING | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | 0°C~75°C | Bulk | PCE | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | 2.5A | - | 2.54mm | 0.185 4.70mm | Board to Board or Cable | All | - | 0.100 2.54mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.132 3.35mm | 1 | - | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PCE-C-10 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | PCE | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 10 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | 0.146 3.70mm | 1 | - | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() SMC-1-40-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | - | Socket | 40 | - | 1 | ROHS COMPLIANT | - | Push-Pull | Female Socket | 3A | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 4 inch | - | - | - | 40 | Tin | RECTANGULAR | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PCE-C-08 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | PCE | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | 0.146 3.70mm | 1 | - | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2RS1-07-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.553 inch | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | 20mOhm | 5000000000Ohm | - | POLARIZED HOUSING | - | - | - | - | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2RS1-19-G Adam Tech | In Stock | - | - | - | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 19 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | compliant | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | RoHS Compliant | - | ||
![]() 2RS1-17-G Adam Tech | In Stock | - | - | - | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 17 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | compliant | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | RoHS Compliant | - | ||
![]() 2RS1-16-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2RS1-20-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-1-10-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | - | Socket | 10 | - | 1 | ROHS COMPLIANT | - | Push-Pull | Female Socket | 3A | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 10 | Tin | RECTANGULAR | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-1-03-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | - | Socket | 3 | - | 1 | ROHS COMPLIANT | - | Push-Pull | Female Socket | 3A | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 3 | Tin | RECTANGULAR | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() RS2-12-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Forked | 3A | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | 0.198 inch | FEMALE | 0.331 inch | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | - | 1.39 N | .7784 N | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() RS1-03-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 3 | - | 1 | ROHS COMPIANT | - | Push-Pull | Forked | 3A | - | 2.54mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | RECTANGULAR | 0.094 inch | Female | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | .556 N | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2RS1-13-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 13 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-2-04-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | LOCKING | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~125°C | Bulk | SMC | e3 | Active | 1 (Unlimited) | Solder | - | Socket | 4 | - | 2 | - | - | Push-Pull | Female Socket | 3A | 4 | - | - | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.158 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | - | - | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 500VAC V | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-2-08-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | LOCKING | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~125°C | Bulk | SMC | e3 | Active | 1 (Unlimited) | Solder | - | Socket | 8 | - | 2 | - | - | Push-Pull | Female Socket | 3A | 8 | - | - | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.316 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | - | 4mOhm | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 500VAC V | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() RS2-16-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | - | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Forked | 3A | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | 0.198 inch | FEMALE | 0.331 inch | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | - | 1.39 N | .7784 N | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2RS2R-04-G Adam Tech | In Stock | - | Datasheet | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | 2RS2R | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 4 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 1A | - | - | 0.191 4.85mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.158 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | 0.191 inch | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | - | 1.39 N | - | - | Flash | 0.118 inch | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 2RS1-10-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.79 inch | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | - |