- Positions
- Rows
- Plating
- Applications
- Base Product Number
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Materials
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRS2-18-U-SMT Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | MRS2 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 18 | General Purpose | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 1A | 18 | 0.9906mm | 0.089 2.26mm | Board to Board | All | compliant | - | 0.039 1.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.371 inch | 0.039 (1.00mm) | - | 2 | - | - | RECTANGULAR | 0.098 inch | - | - | 0.089 inch | - | 40mOhm | 500000000Ohm | 0.039 inch | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | RoHS Compliant | ||
![]() 2RS1-04-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | PBT | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | General Purpose | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 1A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | - | - | - | - | 1A | 20mOhm | 5GOhm | 0.079 inch | POLARIZED HOUSING | - | - | - | - | Insulated | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SMC-2-12-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | LOCKING | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~125°C | Bulk | SMC | e3 | Active | 1 (Unlimited) | Solder | - | Socket | 12 | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 3A | 12 | - | - | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.474 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | - | - | - | 4mOhm | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 500VAC V | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SMC-2-80-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~125°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | - | Socket | 80 | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 3A | - | - | - | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MRS2-10-U-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | MRS2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | General Purpose | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 1A | 10 | 0.9906mm | 0.089 2.26mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | RECTANGULAR | 0.098 inch | - | - | 0.089 inch | - | 40mOhm | 500000000Ohm | 0.039 inch | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MRS2-12-U-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | MRS2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | General Purpose | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 1A | 12 | 0.9906mm | 0.089 2.26mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | RECTANGULAR | 0.098 inch | - | - | 0.089 inch | - | 40mOhm | 500000000Ohm | 0.039 inch | - | - | 500 Cycles | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS1-06-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | General Purpose | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | - | - | 0.169 4.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.474 inch | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() SMC-1-05-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | - | Socket | 5 | - | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | 3A | - | - | - | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 5 | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() RS2-04-G Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | 2 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Forked | - | 3A | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | 0.198 inch | Female | - | 0.331 inch | - | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | - | 1.39 N | - | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() SMC-1-01-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | - | Socket | 1 | - | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | 3A | - | - | - | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 1 | Tin | RECTANGULAR | - | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS1-02-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 1A | - | - | 0.169 4.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() RS1-02-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | 1 | ROHS COMPIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | 3A | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | RECTANGULAR | 0.094 inch | FEMALE | - | 0.335 inch | - | - | 5000000000Ohm | - | - | - | - | - | .556 N | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS1-05-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | General Purpose | 1 | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | 1A | - | 2mm | 0.169 4.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | 94V-0 | - | - | 20mOhm | - | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS1-15-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 15 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS2-08-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -40°C~105°C | Tube | 2RS2 | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | General Purpose | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | - | - | 0.169 4.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.316 inch | 0.079 (2.00mm) | 0.091 2.30mm | 2 | - | - | RECTANGULAR | 0.165 inch | - | - | 0.169 inch | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | - | 1.39 N | - | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() SMC-2-10-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | LOCKING | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~125°C | Bulk | SMC | e3 | Active | 1 (Unlimited) | Solder | - | Socket | 10 | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 3A | 10 | - | - | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.395 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | - | - | - | 4mOhm | - | 0.079 inch | POLARIZED HOUSING | 500VAC V | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS1-08-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | General Purpose | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.632 inch | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | - | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS1-14-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | General Purpose | 1 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 1A | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() SMC-2-06-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | LOCKING | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~125°C | Bulk | SMC | e3 | Active | 1 (Unlimited) | Solder | - | Socket | 6 | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 3A | 6 | - | - | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | - | - | - | - | 4mOhm | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 500VAC V | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SMC-2-02-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | LOCKING | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~125°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 2 | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 3A | 2 | - | - | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.079 inch | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | 0.165 inch | - | - | - | - | 4mOhm | 1000000000Ohm | 0.079 inch | POLARIZED HOUSING | 500VAC V | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant |