- Positions
- Rows
- Plating
- Applications
- Base Product Number
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Materials
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Insertion Force-Max | Withdrawl Force-Min | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC-1-06-1-GT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | - | 1 | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | 2.54mm | - | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 6 | Tin | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-1B-04-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | General Purpose | 1 | - | - | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2FY-06-SG-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | General Purpose | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.244 6.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2B-12-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | LOCATING POSTS | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | General Purpose | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.3 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | - | 0.197 inch | FEMALE | - | 0.181 inch | - | 1000000000Ohm | 0.05 inch | - | 1000VAC V | 1.668 N | .556 N | - | 5μin | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2B-08-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | General Purpose | 2 | - | - | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DME-03-S-P-S Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | - | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 600VAC | -25°C~85°C | Bulk | DME | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | General Purpose | 1 | - | - | Locking Ramp | - | - | - | - | Female Socket | - | - | 13A | - | - | 0.550 13.97mm | Board to Board | All | 0.250 6.35mm | Natural | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() HRS-1B-08-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | General Purpose | 1 | - | - | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2B-10-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | General Purpose | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | - | 0.197 inch | FEMALE | - | 0.181 inch | - | - | 0.05 inch | - | - | 1.668 N | .556 N | - | 30μin | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2B-14-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | General Purpose | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.35 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | - | 0.197 inch | FEMALE | - | 0.181 inch | - | 1000000000Ohm | 0.05 inch | - | 1000VAC V | 1.668 N | .556 N | - | 30μin | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-1B-13-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 13 | General Purpose | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.65 inch | - | 0.118 3.00mm | 1 | - | - | - | 0.098 inch | FEMALE | - | - | 20mOhm | - | 0.05 inch | - | - | - | .556 N | - | 5μin | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2B-16-GA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Rectangular | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 16 | General Purpose | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 1A | - | - | 0.181 4.60mm | Board to Board | All | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | - | 0.197 inch | FEMALE | - | 0.181 inch | - | 1000000000Ohm | 0.05 inch | - | 1000VAC V | 1.668 N | .556 N | - | 30μin | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2FY-08-SG-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | General Purpose | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.244 6.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2FY-14-SG-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | General Purpose | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.244 6.20mm | Board to Board | All | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DME-05-S-S-V0 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | - | - | Tin | Brass | Polyamide (PA66), Nylon 6/6 | 600VAC | -25°C~85°C | Bulk | DME | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | General Purpose | 1 | - | - | Locking Ramp | - | - | - | - | Female Socket | - | - | 11A | - | - | 0.550 13.97mm | Board to Board | All | 0.250 6.35mm | Natural | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DME-08-S-P-S Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | - | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 600VAC | -25°C~85°C | Bulk | DME | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | General Purpose | 1 | - | - | Locking Ramp | - | - | - | - | Female Socket | - | - | 11A | - | - | 0.550 13.97mm | Board to Board | All | 0.250 6.35mm | Natural | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() PCE-C-07 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | PCE | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 7 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Non-Gendered | - | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board or Cable | All | 0.100 2.54mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | 0.146 3.70mm | 1 | - | - | RECTANGULAR | - | MALE | - | - | - | - | - | POLARIZED HOUSING | - | - | - | Board Hooks | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() RS2BE-10-G-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | RS2BE | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry, Pass Through | 10 | - | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | 10 | - | 0.198 5.03mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS2-12-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -40°C~105°C | Tube | 2RS2 | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | General Purpose | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.169 4.30mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.474 inch | 0.079 (2.00mm) | 0.091 2.30mm | 2 | - | - | RECTANGULAR | 0.165 inch | - | - | 0.169 inch | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 1.39 N | .7784 N | - | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() RS2BE-20-G-SMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | RS2BE | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry, Pass Through | 20 | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 0.198 5.03mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 2RS2-20-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | LOCKING | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -40°C~105°C | Tube | 2RS2 | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | General Purpose | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 0.169 4.30mm | Board to Board | All | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.79 inch | 0.079 (2.00mm) | 0.091 2.30mm | 2 | - | - | RECTANGULAR | 0.165 inch | - | - | 0.169 inch | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | 1.39 N | .7784 N | - | - | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant |