- Positions
- Rows
- Plating
- Applications
- Base Product Number
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Materials
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Features | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2RS2-04-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | LOCKING | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | -40°C~105°C | Tube | 2RS2 | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | General Purpose | 2 | - | - | Push-Pull | Female Socket | - | 1A | - | - | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.158 inch | 0.079 (2.00mm) | 0.091 2.30mm | 2 | - | RECTANGULAR | 0.165 inch | - | 0.169 inch | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | - | 1.39 N | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2C-12-G-SMT-P Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | LOCATING POSTS | Gold | Phosphor Bronze | Thermoplastic | 300VAC | -40°C~105°C | Tube | HRS | - | Active | Not Applicable | Solder | EAR99 | Receptacle | - | General Purpose | 2 | - | 8536.69.40.40 | Push-Pull | Female Socket | - | 1A | 12 | 1.27mm | 0.085 2.15mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.3 inch | 0.050 (1.27mm) | - | 2 | - | RECTANGULAR | 0.134 inch | - | - | 20mOhm | 1000000000Ohm | 0.05 inch | - | 1000VAC V | 3.4798 mm | 1.668 N | .556 N | Board Guide, Pick and Place | 5μin | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2C-14-SG-SMT-P Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | General Purpose | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | - | 1A | 14 | - | 0.085 2.15mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.368 inch | 0.050 (1.27mm) | - | 2 | Tin | RECTANGULAR | - | - | 0.085 inch | - | 5000000000Ohm | 0.05 inch | - | 1000VAC V | 3.683 mm | - | - | Board Guide, Pick and Place | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() HRS-2C-18-SG-SMT-P Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | General Purpose | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | - | 1A | 18 | - | 0.085 2.15mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.468 inch | 0.050 (1.27mm) | - | 2 | Tin | RECTANGULAR | - | - | 0.085 inch | - | 5000000000Ohm | 0.05 inch | - | 1000VAC V | 3.683 mm | - | - | Board Guide, Pick and Place | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() PCE-C-09 Adam Tech | In Stock | - | - | - | Through Hole | Square | LOCKING | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | PCE | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 9 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board or Cable | All | compliant | 0.100 2.54mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | 0.146 3.70mm | 1 | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | - | UL94 V-0 | - | ||
![]() PCE-B-12 Adam Tech | In Stock | - | - | - | Board Edge, Through Hole, Right Angle | Square | LOCKING | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | 0°C~75°C | Bulk | PCE | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 12 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | - | 2.5A | - | 2.54mm | 0.185 4.70mm | Board to Board or Cable | All | compliant | 0.100 2.54mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.132 3.35mm | 1 | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | - | UL94 V-0 | - | ||
![]() PCE-B-07 Adam Tech | In Stock | - | - | - | Board Edge, Through Hole, Right Angle | Square | LOCKING | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | 0°C~75°C | Bulk | PCE | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 7 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | - | 2.5A | - | 2.54mm | 0.185 4.70mm | Board to Board or Cable | All | compliant | 0.100 2.54mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.132 3.35mm | 1 | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | - | UL94 V-0 | - | ||
![]() PCE-B-11 Adam Tech | In Stock | - | - | - | Board Edge, Through Hole, Right Angle | Square | LOCKING | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | 250VAC | 0°C~75°C | Bulk | PCE | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 11 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | - | 2.5A | - | 2.54mm | 0.185 4.70mm | Board to Board or Cable | All | compliant | 0.100 2.54mm | White | ONE | UL, CSA | COMMERCIAL | - | - | 0.132 3.35mm | 1 | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | - | UL94 V-0 | - | ||
![]() 2RS2R-18-G Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | LOCKING | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | 2RS2R | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 18 | General Purpose | 2 | - | - | Push-Pull | Female Socket | - | 1A | - | - | 0.191 4.85mm | Board to Board | All | compliant | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.711 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | RECTANGULAR | 0.191 inch | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | - | 1.39 N | .7784 N | - | - | Flash | - | UL94 V-0 | RoHS Compliant | ||
![]() PCE-C-12 Adam Tech | In Stock | - | - | - | Through Hole | Square | LOCKING | - | Tin | Phosphor Bronze | Polyamide (PA66), Nylon 6/6 | 250VAC | -40°C~105°C | Bulk | PCE | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 12 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | Non-Gendered | - | 3A | - | 2.54mm | 0.276 7.00mm | Board to Board or Cable | All | compliant | 0.100 2.54mm | Natural | ONE | UL, CSA | COMMERCIAL | - | - | 0.146 3.70mm | 1 | - | RECTANGULAR | - | MALE | - | - | - | - | POLARIZED HOUSING | - | - | - | - | Board Hooks | - | - | - | UL94 V-0 | - | ||
![]() RS2BE-14-G-SMT Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | RS2BE | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry, Pass Through | 14 | - | 2 | - | - | Push-Pull | Female Socket | - | 3A | - | - | 0.198 5.03mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() 2RS2R-02-G Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | 2RS2R | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 2 | General Purpose | - | - | - | Push-Pull | Female Socket | - | 1A | - | - | 0.191 4.85mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() HRS-2C-10-SG-SMT-P Adam Tech | In Stock | - | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | HRS | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | General Purpose | 2 | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | Female Socket | - | 1A | 10 | - | 0.085 2.15mm | Board to Board | All | compliant | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | Tin | RECTANGULAR | - | - | 0.085 inch | - | 5000000000Ohm | 0.05 inch | - | - | 3.683 mm | 1.668 N | .556 N | Board Guide, Pick and Place | 30μin | Flash | - | UL94 V-0 | RoHS Compliant | ||
![]() 2RS2R-14-G Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Square | LOCKING | - | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | 2RS2R | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 14 | General Purpose | 2 | - | - | Push-Pull | Female Socket | - | 1A | - | - | 0.191 4.85mm | Board to Board | All | compliant | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.553 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | - | RECTANGULAR | 0.191 inch | - | - | - | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | 1000VAC V | - | 1.39 N | .7784 N | - | - | Flash | 0.118 inch | UL94 V-0 | RoHS Compliant | ||
![]() RS1-05-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | 1 | ROHS COMPIANT | - | Push-Pull | Forked | - | 3A | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | RECTANGULAR | 0.094 inch | FEMALE | - | 20mOhm | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MPF-A-06-SMT-T-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Rectangular | - | - | Tin | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | MPF | - | Active | 1 (Unlimited) | Solder | - | Socket | 6 | - | 2 | - | - | Push-Pull | Forked | - | 1A | - | - | 0.138 3.50mm | Board to Board or Cable | All | - | 0.050 1.27mm | Red | - | - | - | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MPF-A-14-SMT-T-T/R Adam Tech | In Stock | - | - | - | Surface Mount | Rectangular | - | - | Tin | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | MPF | - | Active | 1 (Unlimited) | Solder | - | Socket | 14 | - | 2 | - | - | Push-Pull | Forked | - | 1A | - | - | 0.138 3.50mm | Board to Board or Cable | All | - | 0.050 1.27mm | Red | - | - | - | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DME-04-S-S Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Circular | - | - | Tin | Brass | Polyamide (PA66), Nylon 6/6 | 600VAC | -25°C~85°C | Bulk | DME | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | General Purpose | 1 | - | - | Locking Ramp | Female Socket | YES | 13A | - | - | 0.550 13.97mm | Board to Board | All | - | 0.250 6.35mm | Natural | ONE | UL | COMMERCIAL | - | - | 0.177 4.50mm | - | - | - | 0.299 inch | - | - | - | - | - | - | 5000VAC V | - | - | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() RS1-07-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 7 | - | 1 | ROHS COMPIANT | 8536.69.40.40 | Push-Pull | Forked | - | 3A | - | 2.54mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | RECTANGULAR | 0.094 inch | FEMALE | 0.335 inch | 20mOhm | 5000000000Ohm | - | - | - | - | - | .556 N | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() RS1-11-G Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Square | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS1 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 11 | - | 1 | ROHS COMPIANT | 8536.69.40.40 | Push-Pull | Forked | - | 3A | - | 2.54mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | RECTANGULAR | 0.094 inch | FEMALE | 0.335 inch | 20mOhm | 5000000000Ohm | - | - | - | - | - | .556 N | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant |