- Positions
- Rows
- Plating
- Applications
- Base Product Number
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Materials
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2RS1-03-G Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Square | - | LOCKING | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 3 | General Purpose | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | Flash | 0.094 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() RS2-10-G Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3A | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | 0.198 inch | FEMALE | 94V-0 | 0.331 inch | - | 5000000000Ohm | 0.1 inch | - | - | - | 1.39 N | .7784 N | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() SMC-1-02-1-GT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 2 | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 2 | Tin | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() RS2BR-10-G Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Tube | RS2BR | e4 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | - | - | - | 0.318 inch | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | - | 7.874 mm | - | - | Flash | 0.118 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() RS1-08-G Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Square | - | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS1 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | 1 | - | ROHS COMPIANT | - | Push-Pull | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3A | - | - | 2.54mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | RECTANGULAR | 0.094 inch | Female | 94V-0 | 0.335 inch | 20mOhm | 5000000000Ohm | - | - | - | - | - | .556 N | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-1-12-1-GT Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 12 | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 12 | Tin | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-1-09-1-GT Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 9 | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 9 | Tin | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2RS1-09-G Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Square | - | LOCKING | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | General Purpose | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | - | - | - | - | 20mOhm | 5000000000Ohm | - | POLARIZED HOUSING | - | - | - | .7784 N | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() 2RS1-18-G Adam Tech | In Stock | - | - | - | - | Through Hole | Square | - | LOCKING | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | General Purpose | 1 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | compliant | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | Flash | 0.094 inch | UL94 V-0 | RoHS Compliant | - | ||
![]() 2RS1-11-G Adam Tech | In Stock | - | - | - | - | Through Hole | Square | - | LOCKING | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 250VAC | -40°C~105°C | Tube | 2RS1 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 11 | General Purpose | 1 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | - | - | 2.0066mm | 0.169 4.30mm | Board to Board | All | compliant | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.869 inch | - | 0.094 2.40mm | 1 | - | - | RECTANGULAR | 0.094 inch | - | - | - | 20mOhm | 5000000000Ohm | 0.079 inch | POLARIZED HOUSING | - | - | - | .7784 N | Flash | 0.094 inch | UL94 V-0 | RoHS Compliant | - | ||
![]() RS2-20-G Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Square | - | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Forked | - | - | 3A | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | 0.198 inch | Female | - | 0.331 inch | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | - | 1.39 N | .7784 N | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() RS2-08-G Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | 2 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Forked | - | - | 3A | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | - | FEMALE | - | 0.331 inch | - | 5000000000Ohm | 0.1 inch | - | 1000VAC V | - | 1.39 N | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() RS1-06-G Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Square | - | - | - | Gold | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Bulk | RS1 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | 1 | - | ROHS COMPIANT | - | Push-Pull | - | - | - | - | Forked | - | - | 3A | - | - | 2.54mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | RECTANGULAR | 0.094 inch | FEMALE | - | 0.335 inch | 20mOhm | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() RS1-04-G Adam Tech | In Stock | - | - | 9 Weeks | Vertical | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -40°C~105°C | Tray | RS | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | 1 | Female | ROHS COMPIANT | - | Push-Pull | - | - | - | - | Forked | - | - | 3A | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | 0.118 3.00mm | 1 | - | - | RECTANGULAR | - | - | - | 0.335 inch | 20mOhm | 5000000000Ohm | - | - | - | - | - | .556 N | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-1-07-1-GT Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 7 | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 7 | Tin | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-1-08-1-GT Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 8 | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 8 | Tin | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() RS2BR-08-G Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | 250VAC | -40°C~105°C | Tube | RS2BR | e4 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | 0.1 inch | POLARIZED HOUSING | 1000VAC V | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Lead Free | ||
![]() MRS2-20-U-SMT Adam Tech | In Stock | - | - | 9 Weeks | - | Surface Mount | Square | - | - | LOCATING POSTS | Gold | Phosphor Bronze | Thermoplastic | 250VAC | -40°C~105°C | Tube | MRS2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | General Purpose | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 1A | 20 | - | 0.9906mm | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.41 inch | 0.039 (1.00mm) | - | 2 | - | - | RECTANGULAR | 0.098 inch | - | - | 0.089 inch | 40mOhm | 500000000Ohm | 0.039 inch | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() SMC-1-11-1-GT Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Circular | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 100V 150VDC | -55°C~105°C | Bulk | SMC | - | - | Active | 1 (Unlimited) | Solder | - | Socket | 11 | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | 2.54mm | - | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 11 | Tin | RECTANGULAR | - | - | - | - | - | 5000000000Ohm | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DME-03-S-S Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Circular | - | - | - | Tin | Brass | Polyamide (PA66), Nylon 6/6 | 600VAC | -25°C~85°C | Bulk | DME | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | General Purpose | 1 | - | - | - | Locking Ramp | - | - | - | - | Female Socket | YES | - | 13A | - | Straight | - | 0.550 13.97mm | Board to Board | All | - | 0.250 6.35mm | Natural | ONE | UL | COMMERCIAL | 0.799 inch | - | 0.177 4.50mm | - | - | - | - | 0.299 inch | - | - | - | - | - | - | - | 5000VAC V | - | - | - | - | - | UL94 V-2 | ROHS3 Compliant | - |