- Connector Type
- Mounting Type
- Color
- Contact Termination
- Contact Type
- Note
- Number of Positions
- Number of Rows
- Series
- Pitch
- Moisture Sensitivity Level (MSL)
- Packaging
Attribute column
Manufacturer
Adam Tech Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | Fastening Type | Contact Type | Mixed Contacts | Pitch | Total Number of Contacts | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Body Breadth | Body Depth | Rated Current (Signal) | Insulation Resistance | Row Spacing | Note | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Termination | Wire Size (Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DME-M-06 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Snap-In | LOCKING | SN | PHOSPHOR BRONZE | NYLON | - | -55°C | Bulk | DME | Active | 1 (Unlimited) | - | Receptacle | 6 | Natural | 1 | - | - | Male Pin | YES | - | 6 | - | - | UL | COMMERCIAL | - | - | 0.583 inch | - | - | - | Contacts Not Included | SURFACE MOUNT | - | 5000VAC V | Crimp | - | ROHS3 Compliant | ||
![]() 25CH-E6-06 Adam Tech | In Stock | - | - | 10 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 25CH | Active | 1 (Unlimited) | - | Receptacle | 6 | Beige | 1 | - | Friction Lock | Female Socket | - | 0.098 2.50mm | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | ROHS3 Compliant | ||
![]() DMF-02-W-S Adam Tech | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | NYLON | - | -40°C | Bulk | DMF | Obsolete | 1 (Unlimited) | - | Plug | 2 | Natural | 1 | ROHS COMPLIANT | Locking Ramp | Female Socket | - | 0.165 4.20mm | 2 | compliant | - | UL, CSA | COMMERCIAL | 0.377 inch | - | - | 9A | - | - | Contacts Not Included | - | POLARIZED HOUSING | - | Crimp | - | - | ||
![]() DMF-04-W-S-NE Adam Tech | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | Bulk | DMF | Obsolete | 1 (Unlimited) | - | Plug | 4 | Natural | 1 | - | Locking Ramp | Female Socket | - | 0.165 4.20mm | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | ||
![]() DMF-05-W-S Adam Tech | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | NYLON | - | -40°C | Bulk | DMF | Obsolete | 1 (Unlimited) | - | Plug | 5 | Natural | 1 | ROHS COMPLIANT | Locking Ramp | Female Socket | - | 0.165 4.20mm | 5 | compliant | - | UL, CSA | COMMERCIAL | 0.872 inch | - | - | 8A | - | - | Contacts Not Included | - | POLARIZED HOUSING | - | Crimp | 28 AWG | - | ||
![]() DMH-24 Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | LOCKING | SN | BRASS | NYLON | 85°C | - | Bulk | DMH | Active | 1 (Unlimited) | - | Receptacle | 24 | Natural | 2 | - | Latch Lock | Female Socket | YES | 0.165 4.20mm | 24 | - | ONE | UL, CSA | COMMERCIAL | - | 0.456 inch | 0.775 inch | - | 1000000000Ohm | 0.165 (4.20mm) | Contacts Not Included | - | - | 1500VAC V | Crimp | - | ROHS3 Compliant | ||
![]() DMF-14-W-NE Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | DMF | Active | 1 (Unlimited) | - | Plug | 14 | Natural | 2 | - | Locking Ramp | Female Socket | - | 0.165 4.20mm | - | - | - | - | - | - | - | - | - | - | 0.165 (4.20mm) | Contacts Not Included | - | - | - | Crimp | - | ROHS3 Compliant | ||
![]() DME-M-08 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Snap-In | LOCKING | SN | PHOSPHOR BRONZE | NYLON | - | -55°C | Bulk | DME | Active | 1 (Unlimited) | - | Receptacle | 8 | Natural | 1 | - | - | Male Pin | YES | - | 8 | - | - | UL | COMMERCIAL | - | - | - | - | - | 0.250 (6.35mm) | Contacts Not Included | SURFACE MOUNT | - | 5000VAC V | Crimp | - | ROHS3 Compliant | ||
![]() DME-M-06-SQ Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Snap-In | - | - | - | - | - | - | Bulk | DME | Active | 1 (Unlimited) | - | Receptacle | 6 | Natural | 2 | - | - | Male Pin | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) | Contacts Not Included | - | - | - | Crimp | - | ROHS3 Compliant | ||
![]() DMF-12-W Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Snap-In | - | SN | BRASS | NYLON | 85°C | - | Bulk | DMF | Active | 1 (Unlimited) | - | Plug | 12 | Natural | 2 | - | Locking Ramp | Female Socket | YES | 0.165 4.20mm | 12 | - | ONE | UL, CSA | COMMERCIAL | 1.045 inch | 0.378 inch | 0.944 inch | - | 1000000000Ohm | 0.165 (4.20mm) | Contacts Not Included | - | - | 1500VAC V | Crimp | - | ROHS3 Compliant | ||
![]() DME-M-05 Adam Tech | In Stock | - | - | 9 Weeks | Panel Mount, Snap-In | - | - | - | - | - | - | Bulk | DME | Active | 1 (Unlimited) | EAR99 | Receptacle | 5 | Natural | 1 | - | - | Male Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | ROHS3 Compliant |