- Color
- Contact Finish
- Gender
- Height
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Number of Positions or Pins (Grid)
- Packaging
- Part Status
- Pitch
- Series
Attribute column
Manufacturer
Adam Tech Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Number of Positions or Pins (Grid) | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Total Number of Contacts | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Contact Resistance | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | Contact Pattern | Height | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS2A-T Adam Tech | In Stock | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | MS | Obsolete | 1 (Unlimited) | Open Top | Black | 1 | Female Sockets | ROHS COMPLIANT | 1A | 0.079 2.00mm | 2 | compliant | ONE | UL, CSA | Tin | COMMERCIAL | 20mOhm | 5000000000Ohm | PLUG | 1000VAC V | RECTANGULAR | 0.177 4.50mm | - | UL94 V-0 | - | ||
![]() MS2H-1-T Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | - | Bulk | MS | Obsolete | 1 (Unlimited) | Closed Top, Grip | Black | 1 | Female Sockets | ROHS COMPLIANT | 2A | 0.079 2.00mm | 2 | compliant | ONE | UL, CSA | Tin | COMMERCIAL | 20mOhm | 5000000000Ohm | PLUG | 1000VAC V | RECTANGULAR | 0.374 9.50mm | - | UL94 V-2 | - | ||
![]() MS2C-T Adam Tech | In Stock | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | MS | Obsolete | 1 (Unlimited) | Closed Top | Black | 1 | Female Sockets | ROHS COMPLIANT | 1A | 0.079 2.00mm | 2 | compliant | ONE | UL, CSA | Tin | COMMERCIAL | 20mOhm | 5000000000Ohm | PLUG | 1000VAC V | RECTANGULAR | 0.197 5.00mm | - | UL94 V-0 | - | ||
![]() HMSA-G Adam Tech | In Stock | - | - | 9 Weeks | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | - | - | - | - | 250VAC | Bulk | MS | Active | 1 (Unlimited) | Closed Top, Grip | Black | - | Female Sockets | - | 2A | 0.050 1.27mm | - | - | - | - | Gold | - | - | - | - | - | - | 0.217 5.50mm | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() MS2H-2-G Adam Tech | In Stock | - | - | 9 Weeks | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | - | Bulk | MS | Active | 1 (Unlimited) | Closed Top, Grip | Black | 1 | Female Sockets | - | 3A | 0.079 2.00mm | - | - | ONE | UL, CSA | Gold | COMMERCIAL | 20mOhm | 5000000000Ohm | - | 1000VAC V | RECTANGULAR | 0.429 10.90mm | Flash | UL94 V-2 | ROHS3 Compliant | ||
![]() MS2H-2-T Adam Tech | In Stock | - | - | - | Polyamide (PA66), Nylon 6/6 | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | - | Bulk | MS | Obsolete | 1 (Unlimited) | Closed Top, Grip | Black | 1 | Female Sockets | - | 3A | 0.079 2.00mm | - | compliant | ONE | UL, CSA | Tin | COMMERCIAL | 20mOhm | 5000000000Ohm | - | 1000VAC V | RECTANGULAR | 0.429 10.90mm | - | UL94 V-2 | - | ||
![]() MS2B-T Adam Tech | In Stock | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 2 (1 x 2) | PHOSPHOR BRONZE | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | MS | Obsolete | 1 (Unlimited) | Open Top | Black | 1 | Female Sockets | - | 1A | 0.079 2.00mm | - | compliant | ONE | UL, CSA | Tin | COMMERCIAL | 20mOhm | 5000000000Ohm | - | 1000VAC V | RECTANGULAR | 0.138 3.50mm | - | UL94 V-0 | - | ||
![]() MSE-G Adam Tech | In Stock | - | - | 9 Weeks | Polybutylene Terephthalate (PBT), Glass Filled | 3 (1 x 3) | BRASS | STRAIGHT | 105°C | -40°C | 250VAC | Bulk | MS | Active | 1 (Unlimited) | Closed Top | Black | 1 | Female Sockets | ROHS COMPLIANT | 3A | 0.200 5.08mm | 2 | - | ONE | UL, CSA | Gold | COMMERCIAL | 20mOhm | 5000000000Ohm | PLUG | 1000VAC V | RECTANGULAR | 0.256 6.50mm | Flash | UL94 V-0 | ROHS3 Compliant |