- Contact Finish Mating
- Housing Material
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Features
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions or Pins (Grid)
- Operating Temperature
Attribute column
Manufacturer
Adam Tech Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Positions | Risk Rank | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Max Current Rating | Plating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLCC-44-AT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 44 | Polybutylene Terephthalate (PBT), Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | Polybutylene | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | e3 | - | Active | 1 (Unlimited) | Solder | - | - | 44 | - | - | - | - | Straight | - | 17.78mm | - | - | 0.050 1.27mm | - | 2.54mm | 44 | - | 0.917 inch | - | BELLOWED TYPE | 30mOhm | 1GOhm | - | - | - | 1A | - | 500VAC V | - | - | IC SOCKET | 0.126 3.20mm | 0.100 2.54mm | - | 11X11 | Closed Frame | - | 23.5mm | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ICM-648-1-GT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2.4 inch | AU ON NI | P-CUSN | ADAM TECH | - | Adam Technologies Inc | ICM-648-1-GT | ICM | STRAIGHT | 105 °C | -40 °C | Contact Manufacturer | - | 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 3 A | - | - | - | 48 | RECTANGULAR | 0.7 inch | 0.178 inch | RND PIN-SKT | - | 10000000000 Ω | - | 0.1 inch | SOLDER | - | - | 500VAC V | 0.6 mm | TIN OVER COPPER | IC SOCKET | - | - | DIP48 | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS-628-T Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | ICS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | 2.54mm | - | - | - | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | RECTANGULAR | 0.695 inch | 0.189 inch | BELLOWED TYPE | 20mOhm | 5000000000Ohm | - | 0.1 inch | - | - | - | 1000VAC V | 0.6 mm | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() PLCC-44-AT-SMT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 44 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | - | - | - | 0.050 1.27mm | 0.917 inch | 2.54mm | 44 | - | 0.917 inch | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | - | 500VAC V | - | - | IC SOCKET | 0.008 2.03mm | 0.050 1.27mm | - | 11X11 | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PLCC-68-AT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 68 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | - | - | - | 0.050 1.27mm | 1.219 inch | 2.54mm | 68 | - | 1.219 inch | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | - | 500VAC V | - | - | IC SOCKET | 0.126 3.20mm | 0.100 2.54mm | - | 17X17 | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PLCC-32-AT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | 0.815 inch | 2.54mm | 32 | - | 0.715 inch | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | - | 500VAC V | - | - | IC SOCKET | 0.126 3.20mm | 0.100 2.54mm | - | 9X7 | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PLCC-84-AT-SMT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | - | - | Active | 1 (Unlimited) | Solder | - | - | 84 | - | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | 1.417 inch | - | 84 | - | 1.417 inch | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | - | 500VAC V | - | - | IC SOCKET | 0.008 2.03mm | 0.050 1.27mm | - | 21X21 | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() PLCC-68-AT-SMT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 68 | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | - | - | - | 0.050 1.27mm | 1.219 inch | 2.54mm | 68 | - | 1.219 inch | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | - | 500VAC V | - | - | IC SOCKET | 0.008 2.03mm | 0.050 1.27mm | - | 17X17 | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() ICS-316-T Adam Tech | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | Polybutylene | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | ICS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | 2 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | Straight | 2.54mm | 9.96mm | - | - | 0.100 2.54mm | - | 2.54mm | 16 | RECTANGULAR | 0.394 inch | - | BELLOWED TYPE | 20mOhm | 1GOhm | 7.62 mm | 0.1 inch | - | - | - | 1000VAC V | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | 5.2mm | 20.32mm | - | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() PLCC-32-AT-SMT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | - | - | Active | 1 (Unlimited) | Solder | - | - | 32 | - | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | 0.815 inch | 2.54mm | 32 | - | 0.715 inch | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | - | 500VAC V | - | - | IC SOCKET | 0.008 2.03mm | 0.050 1.27mm | - | 9X7 | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PLCC-44-AG Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCC-20-AT-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCC-84-AG Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCC-68-AG Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCC-44-AG-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCC-52-AT-SMT Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS-318-T Adam Tech | In Stock | - | - | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | ICS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | - | - | - | - | 0.100 2.54mm | 1.8 inch | 2.54mm | 18 | RECTANGULAR | 0.394 inch | - | SQ PIN-SKT | 20mOhm | 5000000000Ohm | - | 0.1 inch | - | - | - | 1000VAC V | 0.3 mm | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() PLCC-28-AT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | 28 | Polybutylene Terephthalate (PBT), Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | STANDARD:UL 94V-0 | - | 1A | - | - | - | - | - | 0.050 1.27mm | - | 2.54mm | 28 | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | IC SOCKET | 0.126 3.20mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() PLCC-52-AT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | 52 | Polybutylene Terephthalate (PBT), Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | PLCC | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 4 | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | - | - | 52 | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | IC SOCKET | 0.126 3.20mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() ICS-624-T Adam Tech | In Stock | - | - | 9 Weeks | Copper, Tin | Through Hole | Through Hole | 24 | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | ICS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 1A | - | 15.24mm | - | - | - | 0.100 2.54mm | 1.2 inch | 2.54mm | 24 | RECTANGULAR | 0.695 inch | 0.189 inch | BELLOWED TYPE | 20mOhm | 5000000000Ohm | - | 0.1 inch | - | - | - | 1000VAC V | 0.6 mm | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free |