- Color
- Current-UL
- Disconnect Type
- Features
- Fuse Type
- Material - Insulation
- Material Flammability Rating
- Mfr
- Number of Levels
- Number of Positions
- Package
- Product Status
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Base Product Number | Brand | Channel-to-Channel Matching (ΔRon) | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Subcategory | Termination Style | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | -3db Bandwidth | On-State Resistance (Max) | Stripping Length | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Disconnect Type | Features | Product Category | Height Seated (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REB-B2E-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 60 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 2 | - | Blue | - | - | Push In, Spring | - | 1 | 6-20 AWG | - | 0.5-10mm² | - | - | - | 18mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | UL94 V-0 | ||
![]() REB-A2E-YG Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 65 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 2 | - | Green, Yellow | - | - | Push In, Spring | - | 1 | 6-24 AWG | - | 0.2-10mm² | - | - | - | 18mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | UL94 V-0 | ||
![]() REB-A2A-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 15 A | - | - | Adam Tech | Box | - | Active | - | 300V | - | REB | - | - | - | - | Feed Through | - | 2 | - | Blue | - | - | Push In, Spring | - | 1 | 14-26 AWG | - | 0.2-1.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | ||
![]() REB-B3D-GY Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 40 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 3 | - | Gray | - | - | Push In, Spring | - | 1 | 8-20 AWG | - | 0.5-6mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() REB-A2B-GY Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Hirschmann | - | 20 A | 1 | Hirschmann | Adam Tech | Box | 695027053 | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 2 | - | Gray | - | Cable Assemblies | Push In, Spring | - | 1 | 12-26 AWG | - | 0.2-2.5mm² | Sensor Cables / Actuator Cables | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | 5.2mm | UL94 V-0 | ||
![]() REB-B2C-BU Adam Tech | In Stock | - | - | Surface Mount | 9-WFBGA, WLBGA | 9-WLP (1.61x1.61) | Polyamide (PA66), Nylon 6/6 | MAX20327 | - | 2mOhm | 30 A | - | - | Analog Devices Inc./Maxim Integrated | Canister | - | Active | - | 600V | -40°C ~ 85°C | - | - | - | - | - | Feed Through | - | 2 | - | Blue | - | - | Push In, Spring | 1 | 1 | 10-24 AWG | - | 0.2-4mm² | - | 100MHz | 350mOhm | 10mm ~ 12mm | 1:1 | 1µA | 4pF, 4pF | DPDT | 300µs, 30µs | - | -100dB @ 100kHz | 1.6V ~ 5.5V | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() REB-B2D-YG Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 130048 | - | - | 40 A | - | - | Molex | Bulk | - | Active | - | 600V | - | * | - | - | - | - | Feed Through | - | 2 | - | Green, Yellow | - | - | Push In, Spring | - | 1 | 8-20 AWG | - | 0.5-6mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() REB-A3B-YG Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 20 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Ground, Earth | - | 3 | - | Green, Yellow | - | - | Push In, Spring | - | 1 | 12-26 AWG | - | 0.2-2.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-B4D-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 40 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 4 | - | Blue | - | - | Push In, Spring | - | 1 | 8-20 AWG | - | 0.5-6mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() REB-B2D-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 40 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 2 | - | Blue | - | - | Push In, Spring | - | 1 | 8-20 AWG | - | 0.5-6mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() REB-B3C-OR Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 30 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 3 | - | Orange | - | - | Push In, Spring | - | 1 | 10-24 AWG | - | 0.2-4mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() REB-B3A-GY Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 15 A | - | - | Adam Tech | Box | - | Active | - | 300V | - | REB | - | - | - | - | Feed Through | - | 3 | - | Gray | - | - | Push In, Spring | - | 1 | 14-26 AWG | - | 0.2-1.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | ||
![]() REB-A2C-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 30 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 2 | - | Blue | - | - | Push In, Spring | - | 1 | 10-24 AWG | - | 0.2-4mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | ||
![]() REB-A4B-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 20 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 4 | - | Blue | - | - | Push In, Spring | - | 1 | 12-26 AWG | - | 0.2-2.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-B4B-GY Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 20 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 4 | - | Gray | - | - | Push In, Spring | - | 1 | 12-26 AWG | - | 0.2-2.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-B4B-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 20 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 4 | - | Blue | - | - | Push In, Spring | - | 1 | 12-26 AWG | - | 0.2-2.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-B4D-YG Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 40 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Ground, Earth | - | 4 | - | Green, Yellow | - | - | Push In, Spring | - | 1 | 8-20 AWG | - | 0.5-6mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() REB-A3D-BU Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50 A | - | - | Adam Tech | Box | - | Active | - | 600V | - | REB | - | - | - | - | Feed Through | - | 3 | - | Blue | - | - | Push In, Spring | - | 1 | 8-24 AWG | - | 0.2-6mm² | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | ||
![]() REB-A3B-GY Adam Tech | In Stock | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 092301 | - | - | 20 A | - | - | Molex | Bulk | - | Active | - | 600V | - | * | - | - | - | - | Feed Through | - | 3 | - | Gray | - | - | Push In, Spring | - | 1 | 12-26 AWG | - | 0.2-2.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | ||
![]() REB-B4A-BU Adam Tech | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | Polyamide (PA66), Nylon 6/6 | RN731J | - | - | 15 A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | 300V | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±25ppm/°C | Feed Through | 203 kOhms | 4 | Thin Film | Blue | 0.063W, 1/16W | - | Push In, Spring | - | 1 | 14-26 AWG | - | 0.2-1.5mm² | - | - | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | 3.5mm | UL94 V-0 |