- Color
- Contact Materials
- Contact Mating Finish
- Current-UL
- Factory Lead Time
- Housing Material
- Insulation Height
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Number of Positions
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Pitch | Orientation | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB147A-02-G Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBHA-08-D Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB147A-03-G Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBV2A-24-D Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EBPA-08-D-C Adam Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB9A-02-D Adam Tech | In Stock | - | Datasheet | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Plug, Female Sockets | 2 | Green | 0.200 5.08mm | - | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | 14-28 AWG | 90° | - | 2.5mm2 | 7-8mm | M3 | Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EBQA-02-D-C Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.200 5.08mm | - | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EBHA-02-D Adam Tech | In Stock | - | Datasheet | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Plug, Female Sockets | 2 | Green | 0.200 5.08mm | Straight | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | 14-28 AWG | 180° | - | 2.5mm2 | 7-8mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EBRA-02-A Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.138 3.50mm | Straight | 0.362 9.20mm | Solder | 0.134 3.40mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EBQA-03-C-C Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.197 5.00mm | - | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EBPA-02-D-C Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.200 5.08mm | Straight | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EB9A-03-D Adam Tech | In Stock | - | Datasheet | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Plug, Female Sockets | 3 | Green | 0.200 5.08mm | - | 1.024 26.01mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | 14-28 AWG | 90° | - | 2.5mm2 | 7-8mm | M3 | Retention Latches (Wire Side) | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EBPA-02-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (2 Side) | 2 | Green | 0.200 5.08mm | - | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() EBPA-03-C-C Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.197 5.00mm | Straight | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() EBRA-03-A Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 3 | Green | 0.138 3.50mm | Straight | 0.362 9.20mm | Solder | 0.134 3.40mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() EBRA-02-B Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.150 3.81mm | Straight | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() EBQA-05-D-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 5 | Green | 0.200 5.08mm | - | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() EBHA-02-C Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Plug, Female Sockets | 2 | Green | 0.197 5.00mm | Straight | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | 14-28 AWG | 180° | - | 2.5mm2 | 7-8mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | - | ||
![]() EBPA-04-D-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 4 | Green | 0.200 5.08mm | - | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() EBQA-02-C-C Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 0.197 5.00mm | - | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |