- Color
- Contact Materials
- Contact Mating Finish
- Current-UL
- Factory Lead Time
- Housing Material
- Insulation Height
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Levels
- Number of Positions
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | HTS Code | Pitch | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB3-04-B Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Thermoplastic | Copper Alloy | 10A | -40°C~115°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | 0.150 3.81mm | 0.283 7.19mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBKA-04-B Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Plug, Female Sockets | 4 | Green | - | 0.150 3.81mm | 0.441 11.20mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | - | 180° | - | - | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EB3-04-B-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Thermoplastic | Copper Alloy | 10A | -40°C~115°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | 0.150 3.81mm | 0.362 9.20mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EB3-02-B Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Thermoplastic | Copper Alloy | 10A | -40°C~115°C | Bulk | EB | Active | 1 (Unlimited) | EAR99 | Header, Male Pins, Shrouded (4 Side) | 2 | Green | 8536.69.40.40 | 0.150 3.81mm | 0.283 7.19mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBKA-03-B Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Plug, Female Sockets | 3 | Green | - | 0.150 3.81mm | 0.441 11.20mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | - | 180° | - | - | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBKA-05-B Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Plug, Female Sockets | 5 | Green | - | 0.150 3.81mm | 0.441 11.20mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | - | 180° | - | - | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBHA-05-D Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Plug, Female Sockets | 5 | Green | - | 0.200 5.08mm | 0.594 15.09mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | 14-28 AWG | 180° | - | 2.5mm2 | 7-8mm | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() EBJA-04-C-BK Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 10A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Plug for Unshrouded Header | 4 | Black | - | 0.197 5.00mm | 0.433 11.00mm | Screw - Rising Cage Clamp | - | 1 | Nickel | 16-28 AWG | 180° | - | - | 4.5-5mm | M2.5 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant | ||
![]() EBQA-03-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | 3 | Green | - | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBSA-02-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | - | 0.138 3.50mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBQA-02-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | 2 | Green | - | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBKA-02-A Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Plug, Female Sockets | 2 | Green | - | 0.138 3.50mm | 0.441 11.20mm | Screw - Leaf Spring, Wire Guard | - | 1 | Nickel | - | 180° | - | - | 6-7mm | M2 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBQA-05-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | 5 | Green | - | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBPA-05-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | 5 | Green | - | 0.200 5.08mm | 0.472 12.00mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBRA-04-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | 0.138 3.50mm | 0.362 9.20mm | Solder | 0.134 3.40mm | 1 | Tin | - | - | Vertical | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBSA-05-B Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 8A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 5 | Green | - | 0.150 3.81mm | 0.276 7.00mm | Solder | 0.138 3.50mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBQA-04-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (2 Side) | 4 | Green | - | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBQA-04-C-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | 0.197 5.00mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBQA-04-D-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | 15A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | 0.200 5.08mm | 0.335 8.51mm | Solder | 0.157 4.00mm | 1 | Tin | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() EBJA-03-C-BK Adam Tech | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 10A | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | - | Plug for Unshrouded Header | 3 | Black | - | 0.197 5.00mm | 0.433 11.00mm | Screw - Rising Cage Clamp | - | 1 | Nickel | 16-28 AWG | 180° | - | - | 4.5-5mm | M2.5 | Interlocking (Side) | UL94 V-0 | ROHS3 Compliant |